SN74159N
SN74159N
Obsolete
Description:  IC DECODER/DEMUX 1X4:16 24DIP
Manufacturer:  Texas Instruments
Datasheet:   SN74159N Datasheet
History Price: Obsolete
In Stock: 20500
SN74159N vs SN74S138ANG4
Series
7400
74S
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Type
Decoder/Demultiplexer
Decoder/Demultiplexer
Circuit
1 x 4:16
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
-
400μA, 8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.600", 15.24mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
16-PDIP