☰
SN65C3232DR
SN65C3232DR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN65C3232DR Datasheet
History Price: $3.01000
In Stock: 42640
SN65C3232DR Specification
Specification
Part No
SN65C3232DR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
1Mbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SN65C3232DR PDF Datasheet
SN65C3232DR Related Parts
SN65173D
SN65173D
Texas Instruments
QUAD DIFF LINE RECEIVER/LINEAR,I
SN65173N
SN65173N
Texas Instruments
LINE RECEIVER
SN65175D
SN65175D
Texas Instruments
IC RECEIVER 0/4 16SOIC
SN65175DR
SN65175DR
Texas Instruments
IC RECEIVER 0/4 16SOIC
SN65175DRG4
SN65175DRG4
Texas Instruments
IC RECEIVER 0/4 16SOIC
SN65176BD
SN65176BD
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDG4
SN65176BDG4
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDR
SN65176BDR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDRE4
SN65176BDRE4
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDRG4
SN65176BDRG4
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BP
SN65176BP
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP
SN65472DEP
SN65472DEP
Texas Instruments
IC DRIVER 2/0 8SOIC
SN65C3232DR Description
The Texas Instruments SN65C3232DR is a high-performance, low-power dual UART (Universal Asynchronous Receiver/Transmitter) transceiver designed for serial communication. It’s part of Texas Instruments%27 family of RS-232 transceivers, offering reliable data transmission in various applications. Here’s a detailed look at its features, specifications, and typical applications:

## Overview

The SN65C3232DR is designed to meet the requirements of RS-232 serial communication standards. It is particularly useful for applications where robust data communication over long distances is needed, and where system reliability is crucial. This transceiver integrates two UART channels in a single package, making it suitable for systems that require multiple serial communication lines.

## Key Features

1. Dual UART Channels: The device includes two independent UART transceivers, each with its own transmitter and receiver. This allows for simultaneous communication over two serial lines.

2. RS-232 Compatibility: The SN65C3232DR is compatible with the RS-232 standard, which is widely used for serial communication in computers and peripherals. It ensures proper voltage levels and signal integrity according to the RS-232 specifications.

3. Voltage Levels: It operates with a supply voltage range from 3.0 V to 5.5 V, making it versatile for different voltage environments. The device supports standard RS-232 voltage levels, typically ±12 V, which are essential for reliable data transmission over long distances.

4. Data Rate: The transceiver supports data rates up to 1 Mbps, accommodating various communication needs including high-speed data transfer.

5. Low Power Consumption: Designed for low power operation, the SN65C3232DR is efficient, making it suitable for battery-operated devices and low-power systems.

6. Integrated Protection: It features built-in ESD (Electrostatic Discharge) protection on all I/O pins to safeguard against damage from static electricity, enhancing the durability and reliability of the device.

7. Small Package: The transceiver comes in a compact 20-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications and helps in minimizing PCB (Printed Circuit Board) area.

8. Thermal Performance: It operates across a wide temperature range, from -40°C to +85°C, ensuring reliable performance in various environmental conditions.

## Applications

The SN65C3232DR is suitable for a wide range of applications, including:

- Computer Serial Ports: It can be used in serial ports for connecting computers to peripherals like modems, printers, and other serial devices.
- Industrial Automation: In industrial settings, it facilitates communication between control systems and equipment.
- Telecommunication Equipment: The transceiver is used in communication devices for reliable data exchange.
- Embedded Systems: It is often integrated into embedded systems for serial communication with other modules or systems.

## Conclusion

The Texas Instruments SN65C3232DR is a robust and versatile dual UART transceiver offering high performance and reliability for RS-232 serial communication. With its dual-channel capability, low power consumption, and broad operating voltage range, it is an excellent choice for various communication-intensive applications. For detailed technical specifications and application guidelines, referring to the official datasheet is recommended.
SN65C3232DR Compare Parts
  • SN65C3232DR vs SN65MLVD3DRBR
  • SN65C3232DR vs SN65MLVD2DRBT
  • SN65C3232DR vs SN65MLVD2DRBR
  • SN65C3232DR vs SN65MLVD207DR
  • SN65C3232DR vs SN65MLVD207DG4
  • SN65C3232DR vs SN65MLVD207D
  • SN65C3232DR vs SN65MLVD206DR
  • SN65C3232DR vs SN65MLVD206DG4
  • SN65C3232DR vs SN65MLVD206D
  • SN65C3232DR vs SN65MLVD206BDR
  • SN65C3232DR vs SN65MLVD206BD
  • SN65C3232DR vs SN65MLVD205DRG4
  • SN65C3232DR vs SN65MLVD205DR
  • SN65C3232DR vs SN65MLVD205D
  • SN65C3232DR vs SN65MLVD205ADR
  • SN65C3232DR vs SN65MLVD205ADG4
  • SN65C3232DR vs SN65MLVD205AD
  • SN65C3232DR vs SN65MLVD204DR
  • SN65C3232DR vs SN65MLVD204D
  • SN65C3232DR vs SN65MLVD204BRUMT
  • SN65C3232DR vs SN65MLVD204BRUMR
  • SN65C3232DR vs SN65MLVD204BDR
  • SN65C3232DR vs SN65MLVD204BD
  • SN65C3232DR vs SN65MLVD204ADRG4
  • SN65C3232DR vs SN65MLVD204ADR
  • SN65C3232DR vs SN65MLVD204ADG4
  • SN65C3232DR vs SN65MLVD204AD
  • SN65C3232DR vs SN65MLVD203DR
  • SN65C3232DR vs SN65MLVD203DG4
  • SN65C3232DR vs SN65MLVD203D
  • SN65C3232DR vs SN65MLVD203BRUMT
  • SN65C3232DR vs SN65MLVD203BRUMR
  • SN65C3232DR vs SN65MLVD202DR
  • SN65C3232DR vs SN65MLVD202DG4
  • SN65C3232DR vs SN65MLVD202D
  • SN65C3232DR vs SN65MLVD202ADR
  • SN65C3232DR vs SN65MLVD202ADG4
  • SN65C3232DR vs SN65MLVD202AD
  • SN65C3232DR vs SN65MLVD201DR
  • SN65C3232DR vs SN65MLVD201DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great