Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments SN65173D
SN65173D
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
QUAD DIFF LINE RECEIVER/LINEAR,I
Manufacturer:
Texas Instruments
Datasheet:
SN65173D Datasheet
History Price: $1.66000
In Stock: 9290
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN65173D Specification
Specification
Part No
SN65173D
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
-
Number of Drivers/Receivers
0/4
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SN65173D PDF Datasheet
SN65173D Datasheet
Click and Download: SN65173D Datasheet
SN65173D Related Parts
SN65173N
Texas Instruments
LINE RECEIVER
SN65175D
Texas Instruments
IC RECEIVER 0/4 16SOIC
SN65175DR
Texas Instruments
IC RECEIVER 0/4 16SOIC
SN65175DRG4
Texas Instruments
IC RECEIVER 0/4 16SOIC
SN65176BD
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDG4
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDRE4
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDRG4
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BP
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP
SN65472DEP
Texas Instruments
IC DRIVER 2/0 8SOIC
SN65472DREP
Texas Instruments
IC DRIVER 2/0 8SOIC
SN65173D Compare Parts
SN65173D vs SN65MLVD3DRBR
SN65173D vs SN65MLVD2DRBT
SN65173D vs SN65MLVD2DRBR
SN65173D vs SN65MLVD207DR
SN65173D vs SN65MLVD207DG4
SN65173D vs SN65MLVD207D
SN65173D vs SN65MLVD206DR
SN65173D vs SN65MLVD206DG4
SN65173D vs SN65MLVD206D
SN65173D vs SN65MLVD206BDR
SN65173D vs SN65MLVD206BD
SN65173D vs SN65MLVD205DRG4
SN65173D vs SN65MLVD205DR
SN65173D vs SN65MLVD205D
SN65173D vs SN65MLVD205ADR
SN65173D vs SN65MLVD205ADG4
SN65173D vs SN65MLVD205AD
SN65173D vs SN65MLVD204DR
SN65173D vs SN65MLVD204D
SN65173D vs SN65MLVD204BRUMT
SN65173D vs SN65MLVD204BRUMR
SN65173D vs SN65MLVD204BDR
SN65173D vs SN65MLVD204BD
SN65173D vs SN65MLVD204ADRG4
SN65173D vs SN65MLVD204ADR
SN65173D vs SN65MLVD204ADG4
SN65173D vs SN65MLVD204AD
SN65173D vs SN65MLVD203DR
SN65173D vs SN65MLVD203DG4
SN65173D vs SN65MLVD203D
SN65173D vs SN65MLVD203BRUMT
SN65173D vs SN65MLVD203BRUMR
SN65173D vs SN65MLVD202DR
SN65173D vs SN65MLVD202DG4
SN65173D vs SN65MLVD202D
SN65173D vs SN65MLVD202ADR
SN65173D vs SN65MLVD202ADG4
SN65173D vs SN65MLVD202AD
SN65173D vs SN65MLVD201DR
SN65173D vs SN65MLVD201DG4
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great