☰
PGA116AIPWR
PGA116AIPWR
Active
Description:  IC OPAMP PGA 1 CIRCUIT 20TSSOP
Manufacturer:  Texas Instruments
Datasheet:   PGA116AIPWR Datasheet
History Price: $5.03000
In Stock: 25970
PGA116AIPWR Specification
Specification
Part No
PGA116AIPWR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Programmable Gain
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
8V/μs
Gain Bandwidth Product
-
-3db Bandwidth
10 MHz
Current - Input Bias
1.5 nA
Voltage - Input Offset
75 μV
Current - Supply
330μA
Current - Output / Channel
60 mA
Voltage - Supply Span (Min)
2.2 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
PGA116AIPWR Related Parts
PGA100BG
PGA100BG
Texas Instruments
IC OPAMP PROG GAIN 5MHZ 24CDIP
PGA103U
PGA103U
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 8SOIC
PGA103UG4
PGA103UG4
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 8SOIC
PGA112AIDGSR
PGA112AIDGSR
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 10VSSOP
PGA112AIDGST
PGA112AIDGST
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 10VSSOP
PGA112AIDGSTG4
PGA112AIDGSTG4
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 10VSSOP
PGA113AIDGSR
PGA113AIDGSR
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 10VSSOP
PGA113AIDGST
PGA113AIDGST
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 10VSSOP
PGA113AIDGSTG4
PGA113AIDGSTG4
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 10VSSOP
PGA116AIPW
PGA116AIPW
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 20TSSOP
PGA116AIPWG4
PGA116AIPWG4
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 20TSSOP
PGA117AIPW
PGA117AIPW
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 20TSSOP
PGA116AIPWR Description

The PGA116AIPWR is a high-performance programmable gain amplifier (PGA) designed by Texas Instruments. This device provides flexible gain configurations and features that make it suitable for a wide range of applications, including medical instrumentation, sensor signal conditioning, and industrial control systems. The PGA116 is known for its low noise, high linearity, and versatility.

## Key Specifications

Here are the detailed specifications of the PGA116AIPWR:

- Gain Configuration: Programmable gain options from 1 to 128 in 1 dB increments.
- Supply Voltage: Dual supply voltage range from ±2.5 V to ±15 V.
- Input Voltage Range: Common mode voltage range from -2 V to +2 V (for dual supply).
- Output Voltage Swing: Typically ±1.5 V (under a load of 10 kΩ to ground).
- Bandwidth: -3 dB bandwidth of approximately 1 MHz at a gain of 1.
- Noise Performance: Input-referred voltage noise of 7 nV/√Hz at 1 kHz.
- THD + N (Total Harmonic Distortion + Noise): Typically 0.02% at 1 kHz and gain of 10.
- Power Consumption: Approximately 6 mA per channel at ±5 V supply.
- Package Type: TSSOP-16 (Thin Shrink Small Outline Package), allowing for compact designs.
- Temperature Range: Operating temperature range of -40°C to +85°C.

## Features

1. Programmable Gain: The PGA116 offers a unique programmability feature, allowing designers to set the gain through external resistors. This flexibility makes it ideal for applications requiring different gain settings without changing the hardware configuration.

2. Low Noise: With a low input-referred noise specification, the PGA116 ensures that it can maintain the integrity of low-level signals, making it suitable for sensitive applications like medical instrumentation.

3. Wide Bandwidth: The device’s bandwidth allows it to handle a variety of signal types with minimal distortion, which is crucial for accurate signal processing.

4. High Linearity: The PGA116 provides excellent linearity, ensuring that signal distortions are kept to a minimum even at higher gain settings.

5. Easy Integration: The TSSOP package enables easy integration into a wide range of circuit designs, contributing to space-saving PCB layout.

6. Dual Supply Operation: The capability to operate with dual supplies provides greater flexibility in circuit design, especially when interfacing with other analog components.

## Typical Applications

The PGA116AIPWR is suitable for various applications, including but not limited to:

- Medical Devices: Used in applications such as electrocardiograms (ECGs) and other diagnostic equipment where accurate signal amplification is critical.
- Sensor Signal Conditioning: Ideal for amplifying output from sensors like thermocouples and strain gauges in industrial and automotive applications.
- Audio Processing: Can be utilized in audio applications requiring precise gain control and low noise performance.
- Instrumentation Amplifiers: Acts as a building block for more complex instrumentation systems that require high accuracy and precision.

## Example Application Circuit

In a typical application circuit, the PGA116 can be configured with external resistors to set the desired gain. The input is connected to a sensor output, and the amplified output can be fed into an ADC (Analog-to-Digital Converter) for further processing. Proper bypass capacitors should be included near the power supply pins to ensure stability and minimize noise.

## Conclusion

The Texas Instruments PGA116AIPWR is a versatile and high-performance programmable gain amplifier that meets the demands of modern electronic applications. Its combination of low noise, wide bandwidth, and flexible gain options makes it an excellent choice for engineers looking to enhance signal processing in their designs. Whether in medical devices, industrial automation, or consumer electronics, the PGA116 delivers reliable performance and adaptability.
PGA116AIPWR Compare Parts
  • PGA116AIPWR vs PGA870IRHDR
  • PGA116AIPWR vs PGA281AIPWR
  • PGA116AIPWR vs PGA281AIPW
  • PGA116AIPWR vs PGA280AIPWR
  • PGA116AIPWR vs PGA280AIPW
  • PGA116AIPWR vs PGA207UA/1K
  • PGA116AIPWR vs PGA207UA-2
  • PGA116AIPWR vs PGA207UA
  • PGA116AIPWR vs PGA206UAG4
  • PGA116AIPWR vs PGA206UA
  • PGA116AIPWR vs PGA206PA
  • PGA116AIPWR vs PGA205BUG4
  • PGA116AIPWR vs PGA205BU
  • PGA116AIPWR vs PGA205BU
  • PGA116AIPWR vs PGA205BP
  • PGA116AIPWR vs PGA205AUG4
  • PGA116AIPWR vs PGA205AU/1K
  • PGA116AIPWR vs PGA205AU
  • PGA116AIPWR vs PGA205AP
  • PGA116AIPWR vs PGA204BU/1K
  • PGA116AIPWR vs PGA204BU
  • PGA116AIPWR vs PGA204BPG4
  • PGA116AIPWR vs PGA204BP
  • PGA116AIPWR vs PGA204AUG4
  • PGA116AIPWR vs PGA204AUE4
  • PGA116AIPWR vs PGA204AU/1KG4
  • PGA116AIPWR vs PGA204AU/1K
  • PGA116AIPWR vs PGA204AU
  • PGA116AIPWR vs PGA204AU
  • PGA116AIPWR vs PGA204AP
  • PGA116AIPWR vs PGA203KPG4
  • PGA116AIPWR vs PGA203KP
  • PGA116AIPWR vs PGA202KPG4
  • PGA116AIPWR vs PGA202KP
  • PGA116AIPWR vs PGA117AIPWR
  • PGA116AIPWR vs PGA117AIPW
  • PGA116AIPWR vs PGA116AIPWG4
  • PGA116AIPWR vs PGA116AIPW
  • PGA116AIPWR vs PGA113AIDGSTG4
  • PGA116AIPWR vs PGA113AIDGST
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase