☰
PGA116AIPW
PGA116AIPW
Active
Description:  IC OPAMP PGA 1 CIRCUIT 20TSSOP
Manufacturer:  Texas Instruments
Datasheet:   PGA116AIPW Datasheet
History Price: $6.04000
In Stock: 24440
PGA116AIPW Specification
Specification
Part No
PGA116AIPW
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Programmable Gain
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
8V/μs
Gain Bandwidth Product
-
-3db Bandwidth
10 MHz
Current - Input Bias
1.5 nA
Voltage - Input Offset
75 μV
Current - Supply
330μA
Current - Output / Channel
60 mA
Voltage - Supply Span (Min)
2.2 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
PGA116AIPW Related Parts
PGA100BG
PGA100BG
Texas Instruments
IC OPAMP PROG GAIN 5MHZ 24CDIP
PGA103U
PGA103U
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 8SOIC
PGA103UG4
PGA103UG4
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 8SOIC
PGA112AIDGSR
PGA112AIDGSR
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 10VSSOP
PGA112AIDGST
PGA112AIDGST
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 10VSSOP
PGA112AIDGSTG4
PGA112AIDGSTG4
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 10VSSOP
PGA113AIDGSR
PGA113AIDGSR
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 10VSSOP
PGA113AIDGST
PGA113AIDGST
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 10VSSOP
PGA113AIDGSTG4
PGA113AIDGSTG4
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 10VSSOP
PGA116AIPWG4
PGA116AIPWG4
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 20TSSOP
PGA116AIPWR
PGA116AIPWR
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 20TSSOP
PGA117AIPW
PGA117AIPW
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 20TSSOP
PGA116AIPW Compare Parts
  • PGA116AIPW vs PGA870IRHDR
  • PGA116AIPW vs PGA281AIPWR
  • PGA116AIPW vs PGA281AIPW
  • PGA116AIPW vs PGA280AIPWR
  • PGA116AIPW vs PGA280AIPW
  • PGA116AIPW vs PGA207UA/1K
  • PGA116AIPW vs PGA207UA-2
  • PGA116AIPW vs PGA207UA
  • PGA116AIPW vs PGA206UAG4
  • PGA116AIPW vs PGA206UA
  • PGA116AIPW vs PGA206PA
  • PGA116AIPW vs PGA205BUG4
  • PGA116AIPW vs PGA205BU
  • PGA116AIPW vs PGA205BU
  • PGA116AIPW vs PGA205BP
  • PGA116AIPW vs PGA205AUG4
  • PGA116AIPW vs PGA205AU/1K
  • PGA116AIPW vs PGA205AU
  • PGA116AIPW vs PGA205AP
  • PGA116AIPW vs PGA204BU/1K
  • PGA116AIPW vs PGA204BU
  • PGA116AIPW vs PGA204BPG4
  • PGA116AIPW vs PGA204BP
  • PGA116AIPW vs PGA204AUG4
  • PGA116AIPW vs PGA204AUE4
  • PGA116AIPW vs PGA204AU/1KG4
  • PGA116AIPW vs PGA204AU/1K
  • PGA116AIPW vs PGA204AU
  • PGA116AIPW vs PGA204AU
  • PGA116AIPW vs PGA204AP
  • PGA116AIPW vs PGA203KPG4
  • PGA116AIPW vs PGA203KP
  • PGA116AIPW vs PGA202KPG4
  • PGA116AIPW vs PGA202KP
  • PGA116AIPW vs PGA117AIPWR
  • PGA116AIPW vs PGA117AIPW
  • PGA116AIPW vs PGA116AIPWR
  • PGA116AIPW vs PGA116AIPWG4
  • PGA116AIPW vs PGA113AIDGSTG4
  • PGA116AIPW vs PGA113AIDGST
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase