☰
PCM4202DBR
PCM4202DBR
Active
Description:  IC ADC/AUDIO 24BIT 216K 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   PCM4202DBR Datasheet
History Price: $9.27000
In Stock: 42400
PCM4202DBR Specification
Specification
Part No
PCM4202DBR
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
ADC, Audio
Number of Channels
2
Resolution (Bits)
24 b
Sampling Rate (Per Second)
216k
Data Interface
DSP, PCM
Voltage Supply Source
Analog and Digital
Voltage - Supply
1.65V ~ 3.6V, 5V
Operating Temperature
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
PCM4202DBR Related Parts
PCM1600Y
PCM1600Y
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600Y/2K
PCM1600Y/2K
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600Y/2KG4
PCM1600Y/2KG4
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600YG4
PCM1600YG4
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1601Y
PCM1601Y
Texas Instruments
IC DAC/AUDIO 24BIT 96K 48MQFP
PCM1602APT
PCM1602APT
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602APTR
PCM1602APTR
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY
PCM1602KY
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY/2K
PCM1602KY/2K
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY/2KG4
PCM1602KY/2KG4
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KYIPTRVS
PCM1602KYIPTRVS
Texas Instruments
ANALOG AUTOMOTIVE
PCM1602Y
PCM1602Y
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM4202DBR Description
The Texas Instruments PCM4202DBR is a high-performance, low-power audio analog-to-digital converter (ADC) designed for professional audio applications. It is particularly well-suited for use in digital audio systems, such as mixing consoles, audio interfaces, and other high-fidelity audio equipment. Below is a detailed overview of the PCM4202DBR, including its specifications and features.

## Overview

The PCM4202 is a 24-bit, 192 kHz stereo audio ADC that provides high dynamic range and low total harmonic distortion (THD). It is designed to convert analog audio signals into digital format with precision and clarity, making it ideal for high-quality audio processing.

## Key Features

1. High-Performance ADC:
- 24-bit resolution for high fidelity audio conversion.
- Supports sample rates up to 192 kHz, allowing for high-quality audio playback and recording.

2. Dynamic Range:
- Offers a dynamic range of up to 112 dB, ensuring that both quiet and loud sounds are captured accurately without distortion.

3. Low Total Harmonic Distortion (THD):
- THD is typically around -100 dB, which means that the converter introduces minimal distortion to the audio signal.

4. Integrated Digital Filters:
- The PCM4202 includes built-in digital filters that can be configured for different applications, enhancing the audio quality and reducing unwanted noise.

5. Flexible Input Options:
- Supports both single-ended and differential input configurations, providing versatility for various audio sources.

6. Low Power Consumption:
- Designed for low power operation, making it suitable for battery-powered devices and energy-efficient applications.

7. I2S and PCM Output Formats:
- The device can output audio data in I2S or PCM format, allowing for easy integration with digital audio processors and microcontrollers.

8. Programmable Gain Amplifier (PGA):
- Features a programmable gain amplifier that allows users to adjust the gain settings according to their specific needs, ensuring optimal signal levels.

## Specifications

- Resolution: 24 bits
- Sample Rate: Up to 192 kHz
- Dynamic Range: 112 dB (typical)
- Total Harmonic Distortion (THD): -100 dB (typical)
- Input Configuration: Single-ended and differential
- Power Supply Voltage: 3.3 V to 5 V
- Power Consumption: Approximately 50 mW (typical)
- Output Formats: I2S, PCM
- Package Type: HTQFP (48-pin)
- Operating Temperature Range: -40°C to +85°C

## Applications

The PCM4202DBR is suitable for a wide range of applications, including:

- Professional audio equipment (mixing consoles, audio interfaces)
- Consumer audio devices (home theater systems, high-fidelity audio players)
- Digital signal processing (DSP) systems
- Musical instruments and recording equipment
- Telecommunications and broadcasting

## Conclusion

The Texas Instruments PCM4202DBR is a versatile and high-performance audio ADC that meets the demands of professional audio applications. With its high resolution, low distortion, and flexible input options, it is an excellent choice for engineers and designers looking to achieve superior audio quality in their products. Whether used in studio recording, live sound reinforcement, or consumer audio devices, the PCM4202 delivers exceptional performance and reliability.
PCM4202DBR Compare Parts
  • PCM4202DBR vs PCMD3180IRTWR
  • PCM4202DBR vs PCMD3140IRTER
  • PCM4202DBR vs PCM69AU/2K
  • PCM4202DBR vs PCM69AU-K/2K
  • PCM4202DBR vs PCM69AU-K
  • PCM4202DBR vs PCM69AU-J/2K
  • PCM4202DBR vs PCM69AU-J
  • PCM4202DBR vs PCM69AU
  • PCM4202DBR vs PCM69APG4
  • PCM4202DBR vs PCM69AP-KG4
  • PCM4202DBR vs PCM69AP-K
  • PCM4202DBR vs PCM69AP-J
  • PCM4202DBR vs PCM69AP
  • PCM4202DBR vs PCM6360QRTVRQ1
  • PCM4202DBR vs PCM6340QRTVRQ1
  • PCM4202DBR vs PCM6260QRTVRQ1
  • PCM4202DBR vs PCM6240QRTVRQ1
  • PCM4202DBR vs PCM6120QRTERQ1
  • PCM4202DBR vs PCM56UG4
  • PCM4202DBR vs PCM56U/1KG4
  • PCM4202DBR vs PCM56U/1K
  • PCM4202DBR vs PCM56U
  • PCM4202DBR vs PCM56P-L
  • PCM4202DBR vs PCM56P-K
  • PCM4202DBR vs PCM56P-J
  • PCM4202DBR vs PCM56P
  • PCM4202DBR vs PCM55JP
  • PCM4202DBR vs PCM55HPG6
  • PCM4202DBR vs PCM55HP/1KG6
  • PCM4202DBR vs PCM55HP/1K
  • PCM4202DBR vs PCM55HP-1/1K
  • PCM4202DBR vs PCM55HP
  • PCM4202DBR vs PCM54KP
  • PCM4202DBR vs PCM54JP
  • PCM4202DBR vs PCM54HP
  • PCM4202DBR vs PCM5252RHBT
  • PCM4202DBR vs PCM5252RHBR
  • PCM4202DBR vs PCM5242RHBT
  • PCM4202DBR vs PCM5242RHBR
  • PCM4202DBR vs PCM5142PWR
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much