Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Texas Instruments PCM1602APT
PCM1602APT
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 24BIT 192K 48LQFP
Manufacturer:
Texas Instruments
Datasheet:
PCM1602APT Datasheet
History Price: $6.97376
In Stock: 13680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PCM1602APT Specification
Specification
Part No
PCM1602APT
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DAC, Audio
Number of Channels
6
Resolution (Bits)
24 b
Sampling Rate (Per Second)
192k
Data Interface
I2S
Voltage Supply Source
Analog and Digital
Voltage - Supply
3V ~ 3.6V, 5V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
PCM1602APT PDF Datasheet
PCM1602APT Datasheet
Click and Download: PCM1602APT Datasheet
PCM1602APT Related Parts
PCM1600Y
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600Y/2K
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600Y/2KG4
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600YG4
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1601Y
Texas Instruments
IC DAC/AUDIO 24BIT 96K 48MQFP
PCM1602APTR
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY/2K
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY/2KG4
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KYIPTRVS
Texas Instruments
ANALOG AUTOMOTIVE
PCM1602Y
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602Y/2K
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602APT Compare Parts
PCM1602APT vs PCMD3180IRTWR
PCM1602APT vs PCMD3140IRTER
PCM1602APT vs PCM69AU/2K
PCM1602APT vs PCM69AU-K/2K
PCM1602APT vs PCM69AU-K
PCM1602APT vs PCM69AU-J/2K
PCM1602APT vs PCM69AU-J
PCM1602APT vs PCM69AU
PCM1602APT vs PCM69APG4
PCM1602APT vs PCM69AP-KG4
PCM1602APT vs PCM69AP-K
PCM1602APT vs PCM69AP-J
PCM1602APT vs PCM69AP
PCM1602APT vs PCM6360QRTVRQ1
PCM1602APT vs PCM6340QRTVRQ1
PCM1602APT vs PCM6260QRTVRQ1
PCM1602APT vs PCM6240QRTVRQ1
PCM1602APT vs PCM6120QRTERQ1
PCM1602APT vs PCM56UG4
PCM1602APT vs PCM56U/1KG4
PCM1602APT vs PCM56U/1K
PCM1602APT vs PCM56U
PCM1602APT vs PCM56P-L
PCM1602APT vs PCM56P-K
PCM1602APT vs PCM56P-J
PCM1602APT vs PCM56P
PCM1602APT vs PCM55JP
PCM1602APT vs PCM55HPG6
PCM1602APT vs PCM55HP/1KG6
PCM1602APT vs PCM55HP/1K
PCM1602APT vs PCM55HP-1/1K
PCM1602APT vs PCM55HP
PCM1602APT vs PCM54KP
PCM1602APT vs PCM54JP
PCM1602APT vs PCM54HP
PCM1602APT vs PCM5252RHBT
PCM1602APT vs PCM5252RHBR
PCM1602APT vs PCM5242RHBT
PCM1602APT vs PCM5242RHBR
PCM1602APT vs PCM5142PWR
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much