☰
PCM1804DB
PCM1804DB
Active
Description:  IC ADC/AUDIO 24BIT 192K 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   PCM1804DB Datasheet
History Price: $7.61000
In Stock: 4400
PCM1804DB Specification
Specification
Part No
PCM1804DB
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
ADC, Audio
Number of Channels
2
Resolution (Bits)
24 b
Sampling Rate (Per Second)
192k
Data Interface
I2S
Voltage Supply Source
Analog and Digital
Voltage - Supply
3V ~ 3.6V, 4.75V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
PCM1804DB Related Parts
PCM1600Y
PCM1600Y
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600Y/2K
PCM1600Y/2K
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600Y/2KG4
PCM1600Y/2KG4
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600YG4
PCM1600YG4
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1601Y
PCM1601Y
Texas Instruments
IC DAC/AUDIO 24BIT 96K 48MQFP
PCM1602APT
PCM1602APT
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602APTR
PCM1602APTR
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY
PCM1602KY
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY/2K
PCM1602KY/2K
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY/2KG4
PCM1602KY/2KG4
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KYIPTRVS
PCM1602KYIPTRVS
Texas Instruments
ANALOG AUTOMOTIVE
PCM1602Y
PCM1602Y
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1804DB Compare Parts
  • PCM1804DB vs PCMD3180IRTWR
  • PCM1804DB vs PCMD3140IRTER
  • PCM1804DB vs PCM69AU/2K
  • PCM1804DB vs PCM69AU-K/2K
  • PCM1804DB vs PCM69AU-K
  • PCM1804DB vs PCM69AU-J/2K
  • PCM1804DB vs PCM69AU-J
  • PCM1804DB vs PCM69AU
  • PCM1804DB vs PCM69APG4
  • PCM1804DB vs PCM69AP-KG4
  • PCM1804DB vs PCM69AP-K
  • PCM1804DB vs PCM69AP-J
  • PCM1804DB vs PCM69AP
  • PCM1804DB vs PCM6360QRTVRQ1
  • PCM1804DB vs PCM6340QRTVRQ1
  • PCM1804DB vs PCM6260QRTVRQ1
  • PCM1804DB vs PCM6240QRTVRQ1
  • PCM1804DB vs PCM6120QRTERQ1
  • PCM1804DB vs PCM56UG4
  • PCM1804DB vs PCM56U/1KG4
  • PCM1804DB vs PCM56U/1K
  • PCM1804DB vs PCM56U
  • PCM1804DB vs PCM56P-L
  • PCM1804DB vs PCM56P-K
  • PCM1804DB vs PCM56P-J
  • PCM1804DB vs PCM56P
  • PCM1804DB vs PCM55JP
  • PCM1804DB vs PCM55HPG6
  • PCM1804DB vs PCM55HP/1KG6
  • PCM1804DB vs PCM55HP/1K
  • PCM1804DB vs PCM55HP-1/1K
  • PCM1804DB vs PCM55HP
  • PCM1804DB vs PCM54KP
  • PCM1804DB vs PCM54JP
  • PCM1804DB vs PCM54HP
  • PCM1804DB vs PCM5252RHBT
  • PCM1804DB vs PCM5252RHBR
  • PCM1804DB vs PCM5242RHBT
  • PCM1804DB vs PCM5242RHBR
  • PCM1804DB vs PCM5142PWR
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much