☰
PCM1802DB
PCM1802DB
Active
Description:  IC ADC/AUDIO 24BIT 96K 20SSOP
Manufacturer:  Texas Instruments
Datasheet:   PCM1802DB Datasheet
History Price: $5.67000
In Stock: 720
PCM1802DB Specification
Specification
Part No
PCM1802DB
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
ADC, Audio
Number of Channels
2
Resolution (Bits)
24 b
Sampling Rate (Per Second)
96k
Data Interface
Serial
Voltage Supply Source
Analog and Digital
Voltage - Supply
2.7V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
PCM1802DB Related Parts
PCM1600Y
PCM1600Y
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600Y/2K
PCM1600Y/2K
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600Y/2KG4
PCM1600Y/2KG4
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600YG4
PCM1600YG4
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1601Y
PCM1601Y
Texas Instruments
IC DAC/AUDIO 24BIT 96K 48MQFP
PCM1602APT
PCM1602APT
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602APTR
PCM1602APTR
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY
PCM1602KY
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY/2K
PCM1602KY/2K
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY/2KG4
PCM1602KY/2KG4
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KYIPTRVS
PCM1602KYIPTRVS
Texas Instruments
ANALOG AUTOMOTIVE
PCM1602Y
PCM1602Y
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1802DB Description
The Texas Instruments PCM1802DB is a high-performance, 24-bit, stereo analog-to-digital converter (ADC) designed for audio applications. It is particularly well-suited for professional audio equipment, consumer electronics, and other applications requiring high-quality audio conversion. Below is a detailed overview of the PCM1802DB, including its specifications and features.

## Overview

The PCM1802DB is part of Texas Instruments%27 PCM series of audio converters. It offers a high dynamic range and low total harmonic distortion (THD), making it ideal for capturing high-fidelity audio signals. The device supports various audio sampling rates and provides a flexible interface for integration into different systems.

## Key Features

1. High-Performance ADC:
- 24-bit resolution for high audio fidelity.
- Supports sampling rates up to 192 kHz, allowing for high-quality audio capture.

2. Dynamic Range:
- Achieves a dynamic range of up to 112 dB, ensuring that both quiet and loud sounds are captured accurately.

3. Low Total Harmonic Distortion (THD):
- THD is typically around -100 dB, which contributes to the clarity and quality of the audio signal.

4. Analog Input:
- The device features differential analog inputs, which help to reduce noise and improve signal integrity.

5. Digital Output:
- Provides a standard I2S or left-justified digital audio output, making it compatible with a wide range of digital audio processors and systems.

6. Power Supply:
- Operates on a single 5V power supply, simplifying the design and integration into various applications.

7. Built-in Digital Filters:
- The PCM1802DB includes built-in digital filtering options, allowing users to tailor the audio output to their specific needs.

8. Flexible Configuration:
- The device can be configured for different input formats and sampling rates, providing versatility for various applications.

## Specifications

- Resolution: 24 bits
- Sampling Rate: Up to 192 kHz
- Dynamic Range: 112 dB (typical)
- Total Harmonic Distortion (THD): -100 dB (typical)
- Input Voltage Range: ±1.5 V (differential)
- Power Supply Voltage: 5 V
- Power Consumption: Approximately 100 mW
- Output Format: I2S or left-justified
- Package Type: TSSOP-28

## Applications

The PCM1802DB is suitable for a variety of applications, including:

- Professional audio equipment (mixers, audio interfaces)
- Consumer electronics (home theater systems, soundbars)
- Musical instruments (digital pianos, synthesizers)
- Automotive audio systems
- Any application requiring high-quality audio conversion

## Conclusion

The Texas Instruments PCM1802DB is a robust and versatile audio ADC that delivers high performance and flexibility for a wide range of audio applications. Its combination of high resolution, low distortion, and configurable output formats makes it an excellent choice for designers looking to integrate high-quality audio conversion into their products. Whether for professional or consumer use, the PCM1802DB stands out as a reliable solution for capturing and processing audio signals.
PCM1802DB Compare Parts
  • PCM1802DB vs PCMD3180IRTWR
  • PCM1802DB vs PCMD3140IRTER
  • PCM1802DB vs PCM69AU/2K
  • PCM1802DB vs PCM69AU-K/2K
  • PCM1802DB vs PCM69AU-K
  • PCM1802DB vs PCM69AU-J/2K
  • PCM1802DB vs PCM69AU-J
  • PCM1802DB vs PCM69AU
  • PCM1802DB vs PCM69APG4
  • PCM1802DB vs PCM69AP-KG4
  • PCM1802DB vs PCM69AP-K
  • PCM1802DB vs PCM69AP-J
  • PCM1802DB vs PCM69AP
  • PCM1802DB vs PCM6360QRTVRQ1
  • PCM1802DB vs PCM6340QRTVRQ1
  • PCM1802DB vs PCM6260QRTVRQ1
  • PCM1802DB vs PCM6240QRTVRQ1
  • PCM1802DB vs PCM6120QRTERQ1
  • PCM1802DB vs PCM56UG4
  • PCM1802DB vs PCM56U/1KG4
  • PCM1802DB vs PCM56U/1K
  • PCM1802DB vs PCM56U
  • PCM1802DB vs PCM56P-L
  • PCM1802DB vs PCM56P-K
  • PCM1802DB vs PCM56P-J
  • PCM1802DB vs PCM56P
  • PCM1802DB vs PCM55JP
  • PCM1802DB vs PCM55HPG6
  • PCM1802DB vs PCM55HP/1KG6
  • PCM1802DB vs PCM55HP/1K
  • PCM1802DB vs PCM55HP-1/1K
  • PCM1802DB vs PCM55HP
  • PCM1802DB vs PCM54KP
  • PCM1802DB vs PCM54JP
  • PCM1802DB vs PCM54HP
  • PCM1802DB vs PCM5252RHBT
  • PCM1802DB vs PCM5252RHBR
  • PCM1802DB vs PCM5242RHBT
  • PCM1802DB vs PCM5242RHBR
  • PCM1802DB vs PCM5142PWR
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much