☰
PCM1742E
PCM1742E
Active
Description:  IC DAC/AUDIO 24BIT 200K 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   PCM1742E Datasheet
History Price: $3.10000
In Stock: 18800
PCM1742E Specification
Specification
Part No
PCM1742E
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DAC, Audio
Number of Channels
2
Resolution (Bits)
24 b
Sampling Rate (Per Second)
200k
Data Interface
I2S
Voltage Supply Source
Analog and Digital
Voltage - Supply
3V ~ 3.6V, 5V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
PCM1742E Related Parts
PCM1600Y
PCM1600Y
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600Y/2K
PCM1600Y/2K
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600Y/2KG4
PCM1600Y/2KG4
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600YG4
PCM1600YG4
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1601Y
PCM1601Y
Texas Instruments
IC DAC/AUDIO 24BIT 96K 48MQFP
PCM1602APT
PCM1602APT
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602APTR
PCM1602APTR
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY
PCM1602KY
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY/2K
PCM1602KY/2K
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY/2KG4
PCM1602KY/2KG4
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KYIPTRVS
PCM1602KYIPTRVS
Texas Instruments
ANALOG AUTOMOTIVE
PCM1602Y
PCM1602Y
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1742E Description
The Texas Instruments PCM1742E is a high-performance, 24-bit digital-to-analog converter (DAC) designed for high-fidelity audio and precision data conversion applications. It offers a range of features and specifications that make it suitable for demanding audio applications, including professional audio equipment, high-quality audio playback systems, and other precision data processing systems.

## 1. General Information:

- Manufacturer: Texas Instruments
- Part Number: PCM1742E
- Type: 24-Bit Digital-to-Analog Converter (DAC)
- Package Type: 28-Pin TSSOP (Thin Shrink Small Outline Package)

## 2. Electrical Specifications:

- Resolution: 24 bits
- Number of Channels: 2 (stereo)
- Sampling Rate: Up to 192 kHz
- Total Harmonic Distortion + Noise (THD+N): 0.002% (typical)
- Signal-to-Noise Ratio (SNR): 113 dB (typical)
- Dynamic Range: 113 dB (typical)
- Output Voltage Range: ±2.5V (differential), ±1.25V (single-ended)
- Output Current Drive: ±12 mA (typical)
- Power Supply Voltage: 5V ±10%
- Power Consumption: 130 mW (typical)

## 3. Performance Characteristics:

- High Resolution: With 24-bit resolution, the PCM1742E provides precise and accurate data conversion, making it ideal for high-fidelity audio applications and precise measurement systems.
- Wide Sampling Rate: Supports sampling rates up to 192 kHz, enabling high-quality audio playback and processing.
- Low Total Harmonic Distortion (THD+N): The low THD+N of 0.002% ensures minimal distortion and noise, which is crucial for maintaining audio fidelity.
- High Signal-to-Noise Ratio (SNR): An SNR of 113 dB provides a high level of signal clarity and detail, enhancing audio quality.

## 4. Features:

- High-Fidelity Audio: Designed for high-quality audio applications, ensuring accurate and clear audio reproduction.
- Differential Output: Differential output configuration provides improved noise rejection and better signal integrity.
- Compatible with Standard Digital Audio Interfaces: Supports standard digital audio interfaces, making it easy to integrate into various systems.
- Low Power Consumption: The low power consumption of 130 mW (typical) contributes to energy efficiency in audio systems.

## 5. Application Areas:

- Professional Audio Equipment: Ideal for use in high-end audio equipment, including mixing consoles, digital audio converters, and audio interfaces.
- High-Quality Audio Playback Systems: Suitable for high-fidelity audio playback systems where accurate sound reproduction is critical.
- Measurement Systems: Used in precision measurement systems that require high-resolution data conversion.
- Broadcasting Equipment: Applicable in broadcasting systems where high audio quality and low distortion are essential.

## 6. Compliance and Standards:

- RoHS Compliant: Yes, the device complies with the Restriction of Hazardous Substances directive.
- Lead-Free: The component is designed to meet lead-free soldering requirements for modern manufacturing processes.

## 7. Pin Configuration and Function:

- Pin Count: 28 pins
- Pinout Description:
- 1 (DVDD): Digital supply voltage.
- 2 (AGND): Analog ground.
- 3 (AVDD): Analog supply voltage.
- 4 (VREF): Reference voltage input.
- 5 (VOUTL): Left channel output (differential).
- 6 (VOUTR): Right channel output (differential).
- 7 (SDA): Serial data input.
- 8 (SCL): Serial clock input.
- 9 (LRCK): Left/right word select input.
- 10 (BCK): Bit clock input.
- 11 (MCLK): Master clock input.
- 12 (NC): No connection.
- 13 (NC): No connection.
- 14 (NC): No connection.
- 15 (NC): No connection.
- 16 (NC): No connection.
- 17 (NC): No connection.
- 18 (NC): No connection.
- 19 (NC): No connection.
- 20 (NC): No connection.
- 21 (NC): No connection.
- 22 (NC): No connection.
- 23 (NC): No connection.
- 24 (NC): No connection.
- 25 (NC): No connection.
- 26 (NC): No connection.
- 27 (NC): No connection.
- 28 (NC): No connection.

## 8. Electrical Characteristics Table:

| Parameter | Value | Conditions |
|-------------------------------------|-------------------------------------|-----------------------------------|
| Resolution | 24 bits | |
| Number of Channels | 2 (stereo) | |
| Sampling Rate | Up to 192 kHz | |
| Total Harmonic Distortion + Noise (THD+N) | 0.002% (typical) | |
| Signal-to-Noise Ratio (SNR) | 113 dB (typical) | |
| Dynamic Range | 113 dB (typical) | |
| Output Voltage Range | ±2.5V (differential), ±1.25V (single-ended) | |
| Output Current Drive | ±12 mA (typical) | |
| Power Supply Voltage | 5V ±10% | |
| Power Consumption | 130 mW (typical) | |

## 9. Thermal and Physical Characteristics:

- Operating Temperature Range: -40°C to +85°C
- Storage Temperature Range: -65°C to +150°C
- Package Type: 28-Pin TSSOP, providing a compact solution for space-constrained applications.

## Conclusion:

The Texas Instruments PCM1742E is a high-performance 24-bit DAC designed for high-fidelity audio and precision data conversion applications. Its features, such as high resolution, low THD+N, wide sampling rate, and differential output, make it suitable for demanding audio systems and precision measurement equipment. With its low power consumption and standard digital audio interface compatibility, the PCM1742E offers a robust solution for a range of applications requiring high-quality data conversion.
PCM1742E Compare Parts
  • PCM1742E vs PCMD3180IRTWR
  • PCM1742E vs PCMD3140IRTER
  • PCM1742E vs PCM69AU/2K
  • PCM1742E vs PCM69AU-K/2K
  • PCM1742E vs PCM69AU-K
  • PCM1742E vs PCM69AU-J/2K
  • PCM1742E vs PCM69AU-J
  • PCM1742E vs PCM69AU
  • PCM1742E vs PCM69APG4
  • PCM1742E vs PCM69AP-KG4
  • PCM1742E vs PCM69AP-K
  • PCM1742E vs PCM69AP-J
  • PCM1742E vs PCM69AP
  • PCM1742E vs PCM6360QRTVRQ1
  • PCM1742E vs PCM6340QRTVRQ1
  • PCM1742E vs PCM6260QRTVRQ1
  • PCM1742E vs PCM6240QRTVRQ1
  • PCM1742E vs PCM6120QRTERQ1
  • PCM1742E vs PCM56UG4
  • PCM1742E vs PCM56U/1KG4
  • PCM1742E vs PCM56U/1K
  • PCM1742E vs PCM56U
  • PCM1742E vs PCM56P-L
  • PCM1742E vs PCM56P-K
  • PCM1742E vs PCM56P-J
  • PCM1742E vs PCM56P
  • PCM1742E vs PCM55JP
  • PCM1742E vs PCM55HPG6
  • PCM1742E vs PCM55HP/1KG6
  • PCM1742E vs PCM55HP/1K
  • PCM1742E vs PCM55HP-1/1K
  • PCM1742E vs PCM55HP
  • PCM1742E vs PCM54KP
  • PCM1742E vs PCM54JP
  • PCM1742E vs PCM54HP
  • PCM1742E vs PCM5252RHBT
  • PCM1742E vs PCM5252RHBR
  • PCM1742E vs PCM5242RHBT
  • PCM1742E vs PCM5242RHBR
  • PCM1742E vs PCM5142PWR
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much