Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Texas Instruments PCM1691DCA
PCM1691DCA
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 24BIT 192K 48HTSSOP
Manufacturer:
Texas Instruments
Datasheet:
PCM1691DCA Datasheet
History Price: $3.17000
In Stock: 8880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PCM1691DCA Specification
Specification
Part No
PCM1691DCA
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DAC, Audio
Number of Channels
8
Resolution (Bits)
24 b
Sampling Rate (Per Second)
192k
Data Interface
DSP, I2S
Voltage Supply Source
Analog and Digital
Voltage - Supply
3V ~ 3.6V, 5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package
48-HTSSOP
PCM1691DCA PDF Datasheet
PCM1691DCA Datasheet
Click and Download: PCM1691DCA Datasheet
PCM1691DCA Related Parts
PCM1600Y
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600Y/2K
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600Y/2KG4
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600YG4
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1601Y
Texas Instruments
IC DAC/AUDIO 24BIT 96K 48MQFP
PCM1602APT
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602APTR
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY/2K
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY/2KG4
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KYIPTRVS
Texas Instruments
ANALOG AUTOMOTIVE
PCM1602Y
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1691DCA Compare Parts
PCM1691DCA vs PCMD3180IRTWR
PCM1691DCA vs PCMD3140IRTER
PCM1691DCA vs PCM69AU/2K
PCM1691DCA vs PCM69AU-K/2K
PCM1691DCA vs PCM69AU-K
PCM1691DCA vs PCM69AU-J/2K
PCM1691DCA vs PCM69AU-J
PCM1691DCA vs PCM69AU
PCM1691DCA vs PCM69APG4
PCM1691DCA vs PCM69AP-KG4
PCM1691DCA vs PCM69AP-K
PCM1691DCA vs PCM69AP-J
PCM1691DCA vs PCM69AP
PCM1691DCA vs PCM6360QRTVRQ1
PCM1691DCA vs PCM6340QRTVRQ1
PCM1691DCA vs PCM6260QRTVRQ1
PCM1691DCA vs PCM6240QRTVRQ1
PCM1691DCA vs PCM6120QRTERQ1
PCM1691DCA vs PCM56UG4
PCM1691DCA vs PCM56U/1KG4
PCM1691DCA vs PCM56U/1K
PCM1691DCA vs PCM56U
PCM1691DCA vs PCM56P-L
PCM1691DCA vs PCM56P-K
PCM1691DCA vs PCM56P-J
PCM1691DCA vs PCM56P
PCM1691DCA vs PCM55JP
PCM1691DCA vs PCM55HPG6
PCM1691DCA vs PCM55HP/1KG6
PCM1691DCA vs PCM55HP/1K
PCM1691DCA vs PCM55HP-1/1K
PCM1691DCA vs PCM55HP
PCM1691DCA vs PCM54KP
PCM1691DCA vs PCM54JP
PCM1691DCA vs PCM54HP
PCM1691DCA vs PCM5252RHBT
PCM1691DCA vs PCM5252RHBR
PCM1691DCA vs PCM5242RHBT
PCM1691DCA vs PCM5242RHBR
PCM1691DCA vs PCM5142PWR
Customer Reviews
4.95 out of 5.00 stars from 102 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much