☰
OPA890ID
OPA890ID
Active
Description:  IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA890ID Datasheet
History Price: $2.81000
In Stock: 1490
OPA890ID Specification
Specification
Part No
OPA890ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
-
Slew Rate
500V/μs
Gain Bandwidth Product
130 MHz
-3db Bandwidth
260 MHz
Current - Input Bias
100 nA
Voltage - Input Offset
1 mV
Current - Supply
1.1mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA890ID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA890ID Description

The OPA890ID is a high-performance, low-noise operational amplifier (op-amp) designed and manufactured by Texas Instruments. It is known for its precision, low offset voltage, and low bias current, making it ideal for high-accuracy signal processing applications. The OPA890ID is part of the Precision Amplifiers family and is often used in precision measurement systems, audio equipment, and other high-accuracy applications where minimal signal distortion is required.

## Key Features

* Low Input Offset Voltage: The OPA890ID features an extremely low input offset voltage of ±25 µV (typical), ensuring high accuracy in systems where precision is critical. This low offset is essential for preventing signal errors and improving overall system performance.
* Low Input Bias Current: The input bias current is typically ±0.1 nA, which is exceptionally low and important for minimizing the drift of input voltages, especially in high-impedance circuits.
* Wide Supply Voltage Range: The OPA890ID operates with a single-supply voltage ranging from 2.7V to 36V and dual-supply from ±1.35V to ±18V, offering flexibility in different application environments.
* Low Power Consumption: This op-amp has low power consumption, typically drawing less than 1 mA of supply current, making it well-suited for battery-powered and energy-efficient systems.
* Rail-to-Rail Output: The OPA890ID offers a rail-to-rail output which means that the output can swing from the negative supply rail to the positive supply rail, providing a larger dynamic range in signal processing and allowing it to drive loads closer to the supply voltages.
* High Precision: With low total harmonic distortion (THD) and excellent linear performance, this operational amplifier is used for applications that require precise signal amplification and minimal distortion.

## Electrical Characteristics

* Input Voltage Range: The input voltage can range from (V-) + 0.3V to (V+) - 0.3V, meaning the input pins can safely handle voltages within this range without damage.
* Common-Mode Rejection Ratio (CMRR): The typical CMRR is 130 dB, which ensures that the amplifier rejects common-mode signals and focuses on the differential input, a critical feature for improving accuracy in applications that require high precision.
* Power Supply Sensitivity: The device offers high power supply rejection ratio (PSRR) of 105 dB, ensuring that the op-amp maintains consistent performance even with fluctuations in the power supply.
* Gain-Bandwidth Product: The gain-bandwidth product is 1 MHz, which indicates the amplifier’s ability to maintain stable performance even with higher frequency signals, making it suitable for high-speed applications.
* Slew Rate: The typical slew rate is 0.1 V/µs, which defines how quickly the output can change in response to rapid changes in the input signal. This is suitable for applications with slower dynamic signals but may limit high-speed response in very fast systems.
* Offset Voltage Drift: The OPA890ID has an offset voltage drift of 0.2 µV/°C, which means that the offset voltage changes very little with temperature, providing high stability over temperature variations.

## Pinout and Function

The OPA890ID comes in an 8-pin SOIC package, and each pin serves a specific purpose in the circuit configuration:

* Pin 1 (Offset Null): This pin allows for manual offset voltage adjustment by connecting to a potentiometer, providing the flexibility to correct for any small offset voltage if necessary.
* Pin 2 (Inverting Input): This is the inverting input of the op-amp, where a signal can be fed for amplification in inverting configurations.
* Pin 3 (Non-Inverting Input): The non-inverting input is where the signal is applied for amplification in non-inverting configurations.
* Pin 4 (V−): This is the negative supply voltage pin, which should be connected to the ground in a single-supply system or to the negative voltage supply in dual-supply systems.
* Pin 5 (Offset Null): The second offset null pin, used in conjunction with Pin 1, for offset adjustment.
* Pin 6 (Output): The output pin, where the amplified signal is available.
* Pin 7 (V+): The positive supply voltage pin, connected to the positive power supply in single or dual-supply configurations.
* Pin 8 (NC): No connection (often reserved for future use or not internally connected in the chip design).

## Temperature Range

The OPA890ID operates over an extended temperature range from -40°C to +125°C, making it suitable for use in both commercial and industrial applications. The wide operating temperature range ensures that the device maintains performance stability under varying environmental conditions.

## Applications

The OPA890ID is widely used in applications requiring high precision, low noise, and low distortion. Some common applications include:

* Precision Measurement Systems: The low offset voltage and low bias current make it ideal for use in measurement equipment where accuracy is essential, such as in voltage sensing, current sensing, and signal conditioning.
* Audio Applications: It is well-suited for high-fidelity audio amplification and signal processing where low distortion and high linearity are required, including in audio preamps and mixing consoles.
* Data Acquisition Systems: Used in data acquisition systems for accurate analog signal conversion, where the low noise and high precision are important for reading low-level signals with minimal distortion.
* Industrial Automation: In industrial control systems, the OPA890ID is used to amplify signals from sensors and transducers in feedback loops and control systems, ensuring precise and stable operation.
* Medical Instrumentation: The op-amp is used in medical devices such as ECG and EEG systems, where low noise and high precision are crucial for accurate signal monitoring and diagnostics.

## Summary of Specifications

* Input Offset Voltage: ±25 µV (typical)
* Input Bias Current: ±0.1 nA (typical)
* Supply Voltage: 2.7V to 36V (single-supply) or ±1.35V to ±18V (dual-supply)
* Power Consumption: <1 mA (typical)
* Slew Rate: 0.1 V/µs (typical)
* Gain-Bandwidth Product: 1 MHz
* CMRR: 130 dB (typical)
* PSRR: 105 dB (typical)
* Offset Voltage Drift: 0.2 µV/°C
* Temperature Range: -40°C to +125°C
* Package Type: 8-pin SOIC
* Rail-to-Rail Output: Yes
* Noise Performance: Low noise for precision applications

In conclusion, the OPA890ID operational amplifier from Texas Instruments is a highly precise, low-noise, and low-power device suited for applications requiring high accuracy and minimal distortion. Its features make it ideal for sensitive measurement, audio, and instrumentation systems that require reliable and stable signal amplification. With its wide supply voltage range, rail-to-rail output, and robust temperature tolerance, it is a versatile and reliable choice for a wide array of precision analog signal processing applications.
OPA890ID Compare Parts
  • OPA890ID vs OPA992IDCKR
  • OPA890ID vs OPA992IDBVR
  • OPA890ID vs OPA991TIDCKR
  • OPA890ID vs OPA991SIDBVR
  • OPA890ID vs OPA991QDBVRQ1
  • OPA890ID vs OPA991IDCKR
  • OPA890ID vs OPA991IDBVR
  • OPA890ID vs OPA990SIDBVR
  • OPA890ID vs OPA990IDCKR
  • OPA890ID vs OPA990IDBVR
  • OPA890ID vs OPA890IDR
  • OPA890ID vs OPA890IDG4
  • OPA890ID vs OPA890IDBVTG4
  • OPA890ID vs OPA890IDBVT
  • OPA890ID vs OPA890IDBVR
  • OPA890ID vs OPA863SIDBVR
  • OPA890ID vs OPA862IDTKR
  • OPA890ID vs OPA861IDRG4
  • OPA890ID vs OPA861IDR
  • OPA890ID vs OPA861IDBVT
  • OPA890ID vs OPA861IDBVRG4
  • OPA890ID vs OPA861IDBVR
  • OPA890ID vs OPA861ID
  • OPA890ID vs OPA860IDRG4
  • OPA890ID vs OPA860IDR
  • OPA890ID vs OPA860ID
  • OPA890ID vs OPA859QDSGRQ1
  • OPA890ID vs OPA859IDSGT
  • OPA890ID vs OPA859IDSGR
  • OPA890ID vs OPA858QDSGRQ1
  • OPA890ID vs OPA858IDSGT
  • OPA890ID vs OPA858IDSGR
  • OPA890ID vs OPA857TD2
  • OPA890ID vs OPA857IRGTT
  • OPA890ID vs OPA857IRGTR
  • OPA890ID vs OPA856IDSGR
  • OPA890ID vs OPA855QDSGRQ1
  • OPA890ID vs OPA855IDSGT
  • OPA890ID vs OPA855IDSGR
  • OPA890ID vs OPA847IDR
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.