☰
OPA861ID
OPA861ID
Active
Description:  IC OPAMP TRANSCOND 1 CIRC 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA861ID Datasheet
History Price: $3.74000
In Stock: 20160
OPA861ID Specification
Specification
Part No
OPA861ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Transconductance
Number of Circuits
1
Output Type
-
Slew Rate
900V/μs
Gain Bandwidth Product
80 MHz
-3db Bandwidth
-
Current - Input Bias
1 μA
Voltage - Input Offset
3 mV
Current - Supply
5.4mA
Current - Output / Channel
15 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
12.6 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA861ID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA861ID Description
Overview of Texas Instruments OPA861ID

The Texas Instruments OPA861ID is a high-performance, low-noise operational amplifier designed for a wide range of applications, including high-speed data acquisition, signal conditioning, and active filtering. This op-amp is particularly recognized for its excellent bandwidth, low distortion, and high slew rate, making it suitable for demanding applications in both industrial and consumer electronics.

Key Specifications

- Type: High-Speed Operational Amplifier
- Package: 8-Pin VSSOP (Very Thin Shrink Small Outline Package)
- Supply Voltage Range (V_S): ±2.5 V to ±5 V
- Input Voltage Range: Common-mode range extends to the negative supply
- Output Voltage Swing: Rail-to-rail output
- Gain Bandwidth Product (GBP): 100 MHz
- Slew Rate: 200 V/µs
- Input Offset Voltage: 0.5 mV (typical)
- Input Bias Current: 1 nA (typical)
- Total Harmonic Distortion (THD): 0.0005% at 1 kHz
- Power Supply Rejection Ratio (PSRR): 100 dB
- Noise Density: 4.5 nV/√Hz at 1 kHz
- Output Current: 50 mA (maximum)

Electrical Characteristics

The OPA861ID features a high gain bandwidth product, which allows it to handle fast signals with minimal distortion. The rail-to-rail output capability ensures that the amplifier can drive loads close to the supply rails, enhancing its versatility across various applications. The low input offset voltage and bias current contribute to its precision, making it ideal for applications requiring high accuracy.

Thermal Performance

Thermal performance is critical for operational amplifiers, especially in high-speed applications. The OPA861ID operates effectively over a temperature range of -40°C to +125°C, ensuring reliability in harsh environments. The thermal resistance characteristics of the package allow for efficient heat dissipation, which is essential for maintaining performance during extended operation.

Applications

The OPA861ID is suitable for a variety of applications, including:

- High-Speed Data Acquisition: Ideal for interfacing with sensors and converting analog signals to digital formats.
- Signal Conditioning: Used in applications requiring amplification and filtering of signals.
- Active Filters: Can be employed in designing active filter circuits due to its high performance and low distortion.
- Instrumentation: Suitable for precision measurement systems where accuracy is paramount.
- Video Signal Processing: Effective in applications requiring high fidelity and low noise.

Conclusion

The Texas Instruments OPA861ID operational amplifier is a high-performance component that excels in speed, precision, and versatility. Its combination of high gain bandwidth, low noise, and rail-to-rail output makes it an excellent choice for a wide range of applications in both industrial and consumer electronics. Whether used in data acquisition, signal conditioning, or active filtering, the OPA861ID provides the reliability and performance needed for demanding electronic designs.
OPA861ID Compare Parts
  • OPA861ID vs OPA992IDCKR
  • OPA861ID vs OPA992IDBVR
  • OPA861ID vs OPA991TIDCKR
  • OPA861ID vs OPA991SIDBVR
  • OPA861ID vs OPA991QDBVRQ1
  • OPA861ID vs OPA991IDCKR
  • OPA861ID vs OPA991IDBVR
  • OPA861ID vs OPA990SIDBVR
  • OPA861ID vs OPA990IDCKR
  • OPA861ID vs OPA990IDBVR
  • OPA861ID vs OPA890IDR
  • OPA861ID vs OPA890IDG4
  • OPA861ID vs OPA890IDBVTG4
  • OPA861ID vs OPA890IDBVT
  • OPA861ID vs OPA890IDBVR
  • OPA861ID vs OPA890ID
  • OPA861ID vs OPA863SIDBVR
  • OPA861ID vs OPA862IDTKR
  • OPA861ID vs OPA861IDRG4
  • OPA861ID vs OPA861IDR
  • OPA861ID vs OPA861IDBVT
  • OPA861ID vs OPA861IDBVRG4
  • OPA861ID vs OPA861IDBVR
  • OPA861ID vs OPA860IDRG4
  • OPA861ID vs OPA860IDR
  • OPA861ID vs OPA860ID
  • OPA861ID vs OPA859QDSGRQ1
  • OPA861ID vs OPA859IDSGT
  • OPA861ID vs OPA859IDSGR
  • OPA861ID vs OPA858QDSGRQ1
  • OPA861ID vs OPA858IDSGT
  • OPA861ID vs OPA858IDSGR
  • OPA861ID vs OPA857TD2
  • OPA861ID vs OPA857IRGTT
  • OPA861ID vs OPA857IRGTR
  • OPA861ID vs OPA856IDSGR
  • OPA861ID vs OPA855QDSGRQ1
  • OPA861ID vs OPA855IDSGT
  • OPA861ID vs OPA855IDSGR
  • OPA861ID vs OPA847IDR
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.