Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA646UB
OPA646UB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
OPA646UB Datasheet
History Price: $7.54000
In Stock: 37360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
OPA646UB Specification
Specification
Part No
OPA646UB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
-
Slew Rate
180V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
2 μA
Voltage - Input Offset
3 mV
Current - Supply
5.25mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
9 V
Voltage - Supply Span (Max)
11 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA646UB PDF Datasheet
OPA646UB Datasheet
Click and Download: OPA646UB Datasheet
OPA646UB Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA646UB Compare Parts
OPA646UB vs OPA992IDCKR
OPA646UB vs OPA992IDBVR
OPA646UB vs OPA991TIDCKR
OPA646UB vs OPA991SIDBVR
OPA646UB vs OPA991QDBVRQ1
OPA646UB vs OPA991IDCKR
OPA646UB vs OPA991IDBVR
OPA646UB vs OPA990SIDBVR
OPA646UB vs OPA990IDCKR
OPA646UB vs OPA990IDBVR
OPA646UB vs OPA890IDR
OPA646UB vs OPA890IDG4
OPA646UB vs OPA890IDBVTG4
OPA646UB vs OPA890IDBVT
OPA646UB vs OPA890IDBVR
OPA646UB vs OPA890ID
OPA646UB vs OPA863SIDBVR
OPA646UB vs OPA862IDTKR
OPA646UB vs OPA861IDRG4
OPA646UB vs OPA861IDR
OPA646UB vs OPA861IDBVT
OPA646UB vs OPA861IDBVRG4
OPA646UB vs OPA861IDBVR
OPA646UB vs OPA861ID
OPA646UB vs OPA860IDRG4
OPA646UB vs OPA860IDR
OPA646UB vs OPA860ID
OPA646UB vs OPA859QDSGRQ1
OPA646UB vs OPA859IDSGT
OPA646UB vs OPA859IDSGR
OPA646UB vs OPA858QDSGRQ1
OPA646UB vs OPA858IDSGT
OPA646UB vs OPA858IDSGR
OPA646UB vs OPA857TD2
OPA646UB vs OPA857IRGTT
OPA646UB vs OPA857IRGTR
OPA646UB vs OPA856IDSGR
OPA646UB vs OPA855QDSGRQ1
OPA646UB vs OPA855IDSGT
OPA646UB vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.