Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA628AU
OPA628AU
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SO
Manufacturer:
Texas Instruments
Datasheet:
OPA628AU Datasheet
History Price: $7.61000
In Stock: 29280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
OPA628AU Specification
Specification
Part No
OPA628AU
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
310V/μs
Gain Bandwidth Product
-
-3db Bandwidth
160 MHz
Current - Input Bias
15 μA
Voltage - Input Offset
500 μV
Current - Supply
29mA
Current - Output / Channel
180 mA
Voltage - Supply Span (Min)
9 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SO
OPA628AU PDF Datasheet
OPA628AU Datasheet
Click and Download: OPA628AU Datasheet
OPA628AU Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA628AU Compare Parts
OPA628AU vs OPA992IDCKR
OPA628AU vs OPA992IDBVR
OPA628AU vs OPA991TIDCKR
OPA628AU vs OPA991SIDBVR
OPA628AU vs OPA991QDBVRQ1
OPA628AU vs OPA991IDCKR
OPA628AU vs OPA991IDBVR
OPA628AU vs OPA990SIDBVR
OPA628AU vs OPA990IDCKR
OPA628AU vs OPA990IDBVR
OPA628AU vs OPA890IDR
OPA628AU vs OPA890IDG4
OPA628AU vs OPA890IDBVTG4
OPA628AU vs OPA890IDBVT
OPA628AU vs OPA890IDBVR
OPA628AU vs OPA890ID
OPA628AU vs OPA863SIDBVR
OPA628AU vs OPA862IDTKR
OPA628AU vs OPA861IDRG4
OPA628AU vs OPA861IDR
OPA628AU vs OPA861IDBVT
OPA628AU vs OPA861IDBVRG4
OPA628AU vs OPA861IDBVR
OPA628AU vs OPA861ID
OPA628AU vs OPA860IDRG4
OPA628AU vs OPA860IDR
OPA628AU vs OPA860ID
OPA628AU vs OPA859QDSGRQ1
OPA628AU vs OPA859IDSGT
OPA628AU vs OPA859IDSGR
OPA628AU vs OPA858QDSGRQ1
OPA628AU vs OPA858IDSGT
OPA628AU vs OPA858IDSGR
OPA628AU vs OPA857TD2
OPA628AU vs OPA857IRGTT
OPA628AU vs OPA857IRGTR
OPA628AU vs OPA856IDSGR
OPA628AU vs OPA855QDSGRQ1
OPA628AU vs OPA855IDSGT
OPA628AU vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.