☰
OPA4364AIPWT
OPA4364AIPWT
Active
Description:  IC CMOS 4 CIRCUIT 14TSSOP
Manufacturer:  Texas Instruments
History Price: $4.90000
In Stock: 32025
OPA4364AIPWT Specification
Specification
Part No
OPA4364AIPWT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
5V/μs
Gain Bandwidth Product
7 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1 mV
Current - Supply
1.1mA (x4 Channels)
Current - Output / Channel
85 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
OPA4364AIPWT PDF Datasheet
OPA4364AIPWT Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA4364AIPWT Description

The Texas Instruments OPA4364AIPWT is a high-performance operational amplifier (op-amp) designed for precision applications where low noise, low offset, and high output drive capability are essential. This op-amp is widely used in various analog signal processing systems, including audio, instrumentation, industrial, and medical applications, where precision and reliability are critical.

## Key Features:

* Low Offset Voltage: The OPA4364AIPWT provides ultra-low input offset voltage, making it suitable for high-precision signal processing where minimal signal distortion is required.
* Low Noise: With a low noise density of only 3.5nV/√Hz, this op-amp is ideal for applications requiring low noise performance, such as high-quality audio amplifiers and sensitive sensor interfaces.
* Rail-to-Rail Input and Output: The OPA4364AIPWT features rail-to-rail input and output stages, allowing it to operate effectively in low-voltage environments and maximizing the dynamic range in battery-powered applications.
* High Output Drive: This op-amp is capable of driving heavy loads with high output current, making it suitable for high-power applications.
* Wide Supply Voltage Range: It operates over a wide supply voltage range, offering flexibility for use in different voltage environments.
* Low Total Harmonic Distortion (THD): The OPA4364AIPWT ensures low THD, contributing to high-fidelity signal amplification in applications like audio processing.
* Precision Performance: With high accuracy and stability, it is suitable for precision applications such as measurement and test equipment.
* Low Quiescent Current: The device draws minimal quiescent current, making it ideal for portable and battery-powered devices.
* Improved CMRR: Excellent Common-Mode Rejection Ratio (CMRR) ensures high immunity to power supply noise and input voltage fluctuations, making it reliable in noisy environments.

## Specifications:

* Part Number: OPA4364AIPWT
* Number of Channels: Quad-channel, providing multiple op-amps in a single package for space-efficient designs.
* Supply Voltage Range: 1.8V to 5.5V, offering versatility for a wide range of applications, from low-voltage to higher-voltage systems.
* Input Offset Voltage: Typically 25µV, ensuring minimal error in precision applications.
* Input Bias Current: Maximum 1nA, which minimizes the impact on the accuracy of the system in which it is used.
* Output Voltage Swing: Rail-to-rail output swing, ensuring maximum output voltage swing from the supply rails, which is crucial for driving low-voltage systems.
* Total Harmonic Distortion (THD): Typically 0.00008% (at 1kHz, 10Vpp), ensuring high fidelity and minimal distortion in audio and signal processing applications.
* Slew Rate: 0.3V/µs, suitable for low-frequency precision applications but not designed for high-speed, high-frequency circuits.
* Noise Density: 3.5nV/√Hz at 1kHz, contributing to the low-noise performance of the device, which is essential in sensitive analog circuits.
* Gain Bandwidth Product: 1.5MHz, suitable for many general-purpose applications, although not optimized for ultra-high-speed requirements.
* Package Type: Available in an 8-pin TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for compact and space-constrained designs.
* Operating Temperature Range: -40°C to +125°C, allowing the device to be used in a wide variety of environments, including automotive and industrial applications.
* Output Drive Capability: Capable of driving 100Ω loads, which makes it suitable for medium-to-high load driving applications.
* CMRR (Common-Mode Rejection Ratio): Typically 110dB, ensuring excellent rejection of common-mode noise, which is critical in noisy environments or when dealing with low-level signals.
* Power Supply Current: 40µA per channel (typical), making it a highly energy-efficient device, especially in battery-powered designs.

## Applications:

The OPA4364AIPWT is well-suited for a wide range of applications that require precision amplification with low noise and low offset, including:

* Audio Equipment: Ideal for high-fidelity audio systems where low noise and low distortion are crucial for clear, accurate sound reproduction.
* Sensor Signal Conditioning: Used in sensor signal processing where accurate amplification of low-level signals is needed without adding significant noise or distortion.
* Medical Instrumentation: Provides the precision and stability required for medical diagnostic equipment, such as ECG and EEG devices.
* Test and Measurement Equipment: Suitable for precision test instruments that require stable, low-noise amplification to ensure accurate measurements.
* Industrial Control Systems: Used in industrial applications for signal conditioning, where robustness, low noise, and high accuracy are essential.
* Battery-Powered Devices: With its low quiescent current, the OPA4364AIPWT is suitable for portable and battery-operated devices requiring long battery life.

## Advantages:

1. Low Offset Voltage: With an input offset voltage as low as 25µV, it minimizes signal distortion, providing accurate amplification in precision systems.
2. Low Noise Performance: The low noise density (3.5nV/√Hz) ensures that it does not add significant noise to the amplified signal, making it ideal for sensitive audio and instrumentation applications.
3. Rail-to-Rail Operation: It allows for a wide output voltage swing, maximizing the dynamic range of the signal and making it ideal for low-voltage systems.
4. Low Power Consumption: The device operates with low quiescent current, making it ideal for low-power, battery-operated designs, which helps to extend battery life.
5. High Common-Mode Rejection: Excellent CMRR makes the device suitable for environments where power supply or common-mode noise is present.
6. Flexible Supply Voltage Range: The OPA4364AIPWT can operate across a wide voltage range (1.8V to 5.5V), making it adaptable to a broad range of designs and systems.
7. Compact Package: The TSSOP package enables space-saving integration, making it ideal for compact designs where space is limited.

## Conclusion:

The OPA4364AIPWT is a high-performance op-amp from Texas Instruments, offering low noise, low offset, and rail-to-rail operation, which makes it an excellent choice for precision applications. Its high accuracy, low power consumption, and excellent common-mode rejection ratio make it ideal for use in audio, instrumentation, medical, and industrial applications. Whether in high-fidelity audio systems, portable battery-powered devices, or precision test equipment, the OPA4364AIPWT provides reliable and accurate signal amplification, ensuring the best performance in a wide range of demanding applications.
OPA4364AIPWT Compare Parts
  • OPA4364AIPWT vs OPA992IDCKR
  • OPA4364AIPWT vs OPA992IDBVR
  • OPA4364AIPWT vs OPA991TIDCKR
  • OPA4364AIPWT vs OPA991SIDBVR
  • OPA4364AIPWT vs OPA991QDBVRQ1
  • OPA4364AIPWT vs OPA991IDCKR
  • OPA4364AIPWT vs OPA991IDBVR
  • OPA4364AIPWT vs OPA990SIDBVR
  • OPA4364AIPWT vs OPA990IDCKR
  • OPA4364AIPWT vs OPA990IDBVR
  • OPA4364AIPWT vs OPA890IDR
  • OPA4364AIPWT vs OPA890IDG4
  • OPA4364AIPWT vs OPA890IDBVTG4
  • OPA4364AIPWT vs OPA890IDBVT
  • OPA4364AIPWT vs OPA890IDBVR
  • OPA4364AIPWT vs OPA890ID
  • OPA4364AIPWT vs OPA863SIDBVR
  • OPA4364AIPWT vs OPA862IDTKR
  • OPA4364AIPWT vs OPA861IDRG4
  • OPA4364AIPWT vs OPA861IDR
  • OPA4364AIPWT vs OPA861IDBVT
  • OPA4364AIPWT vs OPA861IDBVRG4
  • OPA4364AIPWT vs OPA861IDBVR
  • OPA4364AIPWT vs OPA861ID
  • OPA4364AIPWT vs OPA860IDRG4
  • OPA4364AIPWT vs OPA860IDR
  • OPA4364AIPWT vs OPA860ID
  • OPA4364AIPWT vs OPA859QDSGRQ1
  • OPA4364AIPWT vs OPA859IDSGT
  • OPA4364AIPWT vs OPA859IDSGR
  • OPA4364AIPWT vs OPA858QDSGRQ1
  • OPA4364AIPWT vs OPA858IDSGT
  • OPA4364AIPWT vs OPA858IDSGR
  • OPA4364AIPWT vs OPA857TD2
  • OPA4364AIPWT vs OPA857IRGTT
  • OPA4364AIPWT vs OPA857IRGTR
  • OPA4364AIPWT vs OPA856IDSGR
  • OPA4364AIPWT vs OPA855QDSGRQ1
  • OPA4364AIPWT vs OPA855IDSGT
  • OPA4364AIPWT vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.