☰
OPA404KU
OPA404KU
Active
Description:  IC OPAMP GP 4 CIRCUIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA404KU Datasheet
History Price: $23.24000
In Stock: 39000
OPA404KU Specification
Specification
Part No
OPA404KU
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Difet
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
35V/μs
Gain Bandwidth Product
6.4 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
260 μV
Current - Supply
9mA (x4 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
OPA404KU Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA404KU Description
Introduction to Texas Instruments OPA404KU

The Texas Instruments OPA404KU is a precision, low-noise operational amplifier designed for a wide range of applications, including data acquisition systems, instrumentation, and audio processing. This op-amp is known for its high performance, low offset voltage, and excellent linearity, making it suitable for demanding applications where accuracy and reliability are critical.

Key Specifications

- Supply Voltage Range: The OPA404KU operates on a dual supply voltage range from ±2.5V to ±15V or a single supply from 5V to 30V. This flexibility allows it to be used in various configurations depending on the application requirements.

- Input Offset Voltage: The input offset voltage is typically around 0.5 mV, with a maximum of 2 mV across the specified temperature range. This low offset voltage is crucial for precision applications where small signal levels need to be amplified without introducing significant errors.

- Input Bias Current: The input bias current is typically 10 nA, which minimizes errors in high-impedance applications and ensures accurate signal amplification.

- Gain Bandwidth Product: The gain bandwidth product (GBW) of the OPA404KU is typically 1 MHz, allowing it to maintain stable performance over a wide range of frequencies while providing sufficient gain for most applications.

- Slew Rate: The slew rate of the op-amp is approximately 0.5 V/µs, which enables it to handle fast-changing signals effectively without distortion.

- Common Mode Rejection Ratio (CMRR): The CMRR is typically 100 dB at VCM = 0V, ensuring that variations in common-mode signals do not affect the output significantly, which is essential in differential signal processing.

- Power Supply Rejection Ratio (PSRR): The PSRR is about 100 dB, indicating that fluctuations in the supply voltage have minimal impact on the output voltage, enhancing stability and accuracy in various operating conditions.

Functional Features

- Low Noise Performance: The OPA404KU features low noise characteristics with a voltage noise density of about 4 nV/√Hz at 1 kHz. This makes it suitable for audio and sensor applications where noise can significantly affect performance.

- Rail-to-Rail Output: The output stage of the OPA404KU allows for rail-to-rail operation, meaning it can swing very close to both supply rails (within a few millivolts), maximizing dynamic range and making it ideal for single-supply applications.

- Temperature Range: The device operates over an extended temperature range from -40°C to +85°C, making it suitable for industrial and automotive applications where environmental conditions can vary widely.

- Package Type: The OPA404KU comes in a surface-mount SOIC package (8-pin), which facilitates easy integration into compact circuit designs while ensuring reliable solder connections.

Applications

The versatility of the OPA404KU makes it suitable for numerous applications including:

- Precision signal conditioning in data acquisition systems
- Low-level signal amplification in medical instrumentation
- Audio processing circuits requiring low distortion
- Active filters and integrators in analog signal processing
- Transducer interfacing where high accuracy is essential

Design Considerations

When designing circuits with the OPA404KU, several factors should be considered:

1. Power Supply Decoupling: It’s important to use bypass capacitors near the power supply pins to reduce noise and improve transient response. Typically, a combination of a larger electrolytic capacitor and smaller ceramic capacitors is recommended.

2. PCB Layout Best Practices: A well-designed PCB layout will minimize inductance and resistance in power and ground traces. Keeping feedback loops short will help maintain stability and reduce noise pickup.

3. Thermal Management: Although this op-amp has low power consumption, thermal considerations are still important in high-density designs or when multiple devices are used together. Ensure adequate heat dissipation through proper layout techniques.

4. Input Signal Levels: Ensure that input signals remain within specified limits to avoid damage or performance degradation. Implementing protection circuitry may be necessary in environments subject to voltage transients or spikes.

In summary, the Texas Instruments OPA404KU operational amplifier provides an excellent combination of precision performance characteristics suited for various demanding applications. Its low noise levels, high accuracy specifications, and versatile power supply options make it an ideal choice for engineers looking to implement reliable analog solutions across numerous fields such as industrial automation, medical devices, and consumer electronics.
OPA404KU Compare Parts
  • OPA404KU vs OPA992IDCKR
  • OPA404KU vs OPA992IDBVR
  • OPA404KU vs OPA991TIDCKR
  • OPA404KU vs OPA991SIDBVR
  • OPA404KU vs OPA991QDBVRQ1
  • OPA404KU vs OPA991IDCKR
  • OPA404KU vs OPA991IDBVR
  • OPA404KU vs OPA990SIDBVR
  • OPA404KU vs OPA990IDCKR
  • OPA404KU vs OPA990IDBVR
  • OPA404KU vs OPA890IDR
  • OPA404KU vs OPA890IDG4
  • OPA404KU vs OPA890IDBVTG4
  • OPA404KU vs OPA890IDBVT
  • OPA404KU vs OPA890IDBVR
  • OPA404KU vs OPA890ID
  • OPA404KU vs OPA863SIDBVR
  • OPA404KU vs OPA862IDTKR
  • OPA404KU vs OPA861IDRG4
  • OPA404KU vs OPA861IDR
  • OPA404KU vs OPA861IDBVT
  • OPA404KU vs OPA861IDBVRG4
  • OPA404KU vs OPA861IDBVR
  • OPA404KU vs OPA861ID
  • OPA404KU vs OPA860IDRG4
  • OPA404KU vs OPA860IDR
  • OPA404KU vs OPA860ID
  • OPA404KU vs OPA859QDSGRQ1
  • OPA404KU vs OPA859IDSGT
  • OPA404KU vs OPA859IDSGR
  • OPA404KU vs OPA858QDSGRQ1
  • OPA404KU vs OPA858IDSGT
  • OPA404KU vs OPA858IDSGR
  • OPA404KU vs OPA857TD2
  • OPA404KU vs OPA857IRGTT
  • OPA404KU vs OPA857IRGTR
  • OPA404KU vs OPA856IDSGR
  • OPA404KU vs OPA855QDSGRQ1
  • OPA404KU vs OPA855IDSGT
  • OPA404KU vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.