Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA381AIDRBT
OPA381AIDRBT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC TRANSIMPEDANCE 1 CIRCUIT 8SON
Manufacturer:
Texas Instruments
Datasheet:
OPA381AIDRBT Datasheet
History Price: $2.27000
In Stock: 1360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
OPA381AIDRBT Specification
Specification
Part No
OPA381AIDRBT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Transimpedance
Number of Circuits
1
Output Type
-
Slew Rate
12V/μs
Gain Bandwidth Product
18 MHz
-3db Bandwidth
-
Current - Input Bias
3 pA
Voltage - Input Offset
7 μV
Current - Supply
800μA
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-VDFN Exposed Pad
Supplier Device Package
8-SON (3x3)
OPA381AIDRBT PDF Datasheet
OPA381AIDRBT Datasheet
Click and Download: OPA381AIDRBT Datasheet
OPA381AIDRBT Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA381AIDRBT Compare Parts
OPA381AIDRBT vs OPA992IDCKR
OPA381AIDRBT vs OPA992IDBVR
OPA381AIDRBT vs OPA991TIDCKR
OPA381AIDRBT vs OPA991SIDBVR
OPA381AIDRBT vs OPA991QDBVRQ1
OPA381AIDRBT vs OPA991IDCKR
OPA381AIDRBT vs OPA991IDBVR
OPA381AIDRBT vs OPA990SIDBVR
OPA381AIDRBT vs OPA990IDCKR
OPA381AIDRBT vs OPA990IDBVR
OPA381AIDRBT vs OPA890IDR
OPA381AIDRBT vs OPA890IDG4
OPA381AIDRBT vs OPA890IDBVTG4
OPA381AIDRBT vs OPA890IDBVT
OPA381AIDRBT vs OPA890IDBVR
OPA381AIDRBT vs OPA890ID
OPA381AIDRBT vs OPA863SIDBVR
OPA381AIDRBT vs OPA862IDTKR
OPA381AIDRBT vs OPA861IDRG4
OPA381AIDRBT vs OPA861IDR
OPA381AIDRBT vs OPA861IDBVT
OPA381AIDRBT vs OPA861IDBVRG4
OPA381AIDRBT vs OPA861IDBVR
OPA381AIDRBT vs OPA861ID
OPA381AIDRBT vs OPA860IDRG4
OPA381AIDRBT vs OPA860IDR
OPA381AIDRBT vs OPA860ID
OPA381AIDRBT vs OPA859QDSGRQ1
OPA381AIDRBT vs OPA859IDSGT
OPA381AIDRBT vs OPA859IDSGR
OPA381AIDRBT vs OPA858QDSGRQ1
OPA381AIDRBT vs OPA858IDSGT
OPA381AIDRBT vs OPA858IDSGR
OPA381AIDRBT vs OPA857TD2
OPA381AIDRBT vs OPA857IRGTT
OPA381AIDRBT vs OPA857IRGTR
OPA381AIDRBT vs OPA856IDSGR
OPA381AIDRBT vs OPA855QDSGRQ1
OPA381AIDRBT vs OPA855IDSGT
OPA381AIDRBT vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.