☰
OPA377AIDR
OPA377AIDR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA377AIDR Datasheet
History Price: $1.35000
In Stock: 40040
OPA377AIDR Specification
Specification
Part No
OPA377AIDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
2V/μs
Gain Bandwidth Product
5.5 MHz
-3db Bandwidth
-
Current - Input Bias
0.2 pA
Voltage - Input Offset
250 μV
Current - Supply
760μA
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
2.2 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA377AIDR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA377AIDR Description
Overview of Texas Instruments OPA377AIDR

The Texas Instruments OPA377AIDR is a precision, low-power operational amplifier designed for a wide range of applications, including sensor signal conditioning, data acquisition, and portable instrumentation. This op-amp is particularly noted for its low offset voltage, low noise, and high bandwidth, making it suitable for high-accuracy and high-speed applications. The OPA377AIDR is part of the OPA series, which is recognized for its high performance and versatility.

Key Specifications

- Supply Voltage Range: The OPA377AIDR operates with a supply voltage range of 2.7 V to 5.5 V, allowing it to be used in both single-supply and dual-supply configurations.
- Input Voltage Range: The input common-mode voltage range extends from -0.2 V to V+ - 1.5 V, providing flexibility in interfacing with various signal levels.
- Output Voltage Swing: The output voltage swing is typically within 10 mV of the rails under a load of 10 kΩ, enabling the op-amp to drive loads effectively close to the supply rails.
- Gain Bandwidth Product: The gain bandwidth product is approximately 1 MHz, which is suitable for many applications requiring moderate bandwidth.
- Slew Rate: The OPA377AIDR features a slew rate of 0.1 V/µs, allowing it to respond adequately to changes in input signals, which is essential for many applications.
- Input Offset Voltage: The input offset voltage is typically 50 µV, ensuring high accuracy in applications where precision is critical.
- Power Consumption: The device consumes a low quiescent current of 1.2 mA, making it ideal for battery-operated devices and energy-efficient designs.

Functional Features

- Rail-to-Rail Output: The rail-to-rail output capability allows the op-amp to utilize the full supply voltage range, maximizing output swing and improving performance in low-voltage systems.
- Low Noise: The OPA377AIDR is designed to minimize noise, with a voltage noise density of 18 nV/√Hz at 1 kHz, making it suitable for sensitive applications such as audio and instrumentation.
- High Input Impedance: The op-amp features a high input impedance of 10^12 Ω, which reduces loading on the preceding stage and allows for better signal integrity.
- Temperature Range: The device operates over an extended temperature range of -40°C to 125°C, making it suitable for industrial and automotive applications.

Applications

The OPA377AIDR is versatile and can be used in a variety of applications, including:

- Sensor Signal Conditioning: Ideal for amplifying signals from various sensors, including thermocouples, strain gauges, and pressure sensors.
- Data Acquisition Systems: Suitable for use in data acquisition systems where high accuracy and low noise are required.
- Active Filters: Can be used in active filter designs to shape frequency response in audio and communication systems.
- Portable and Battery-Powered Devices: Its low power consumption makes it an excellent choice for portable and battery-operated devices.

Conclusion

The Texas Instruments OPA377AIDR operational amplifier is a high-performance, low-power solution for a wide range of applications requiring precision and reliability. With its wide supply voltage range, rail-to-rail output, low noise characteristics, and high input impedance, it is well-suited for applications in sensor signal conditioning, data acquisition, and portable instrumentation. The OPA377AIDR provides designers with the flexibility and performance needed to create efficient and accurate electronic systems.
OPA377AIDR Compare Parts
  • OPA377AIDR vs OPA992IDCKR
  • OPA377AIDR vs OPA992IDBVR
  • OPA377AIDR vs OPA991TIDCKR
  • OPA377AIDR vs OPA991SIDBVR
  • OPA377AIDR vs OPA991QDBVRQ1
  • OPA377AIDR vs OPA991IDCKR
  • OPA377AIDR vs OPA991IDBVR
  • OPA377AIDR vs OPA990SIDBVR
  • OPA377AIDR vs OPA990IDCKR
  • OPA377AIDR vs OPA990IDBVR
  • OPA377AIDR vs OPA890IDR
  • OPA377AIDR vs OPA890IDG4
  • OPA377AIDR vs OPA890IDBVTG4
  • OPA377AIDR vs OPA890IDBVT
  • OPA377AIDR vs OPA890IDBVR
  • OPA377AIDR vs OPA890ID
  • OPA377AIDR vs OPA863SIDBVR
  • OPA377AIDR vs OPA862IDTKR
  • OPA377AIDR vs OPA861IDRG4
  • OPA377AIDR vs OPA861IDR
  • OPA377AIDR vs OPA861IDBVT
  • OPA377AIDR vs OPA861IDBVRG4
  • OPA377AIDR vs OPA861IDBVR
  • OPA377AIDR vs OPA861ID
  • OPA377AIDR vs OPA860IDRG4
  • OPA377AIDR vs OPA860IDR
  • OPA377AIDR vs OPA860ID
  • OPA377AIDR vs OPA859QDSGRQ1
  • OPA377AIDR vs OPA859IDSGT
  • OPA377AIDR vs OPA859IDSGR
  • OPA377AIDR vs OPA858QDSGRQ1
  • OPA377AIDR vs OPA858IDSGT
  • OPA377AIDR vs OPA858IDSGR
  • OPA377AIDR vs OPA857TD2
  • OPA377AIDR vs OPA857IRGTT
  • OPA377AIDR vs OPA857IRGTR
  • OPA377AIDR vs OPA856IDSGR
  • OPA377AIDR vs OPA855QDSGRQ1
  • OPA377AIDR vs OPA855IDSGT
  • OPA377AIDR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.