☰
OPA354AIDBVR
OPA354AIDBVR
Active
Description:  IC OPAMP VFB 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
History Price: $2.44000
In Stock: 21760
OPA354AIDBVR Specification
Specification
Part No
OPA354AIDBVR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
150V/μs
Gain Bandwidth Product
100 MHz
-3db Bandwidth
250 MHz
Current - Input Bias
3 pA
Voltage - Input Offset
2 mV
Current - Supply
4.9mA
Current - Output / Channel
100 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA354AIDBVR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA354AIDBVR Description
The Texas Instruments OPA354AIDBVR is a high-performance, low-power operational amplifier (op-amp) from the OPA35x family, designed specifically for applications that require precision, low-noise, and low-power operation. This op-amp is ideal for driving high-impedance loads, audio signal processing, and other sensitive analog applications where signal integrity is crucial. The OPA354AIDBVR offers a combination of excellent performance with minimal power consumption, making it suitable for both portable and precision applications.

## Key Features:

1. Low Power Consumption: The OPA354AIDBVR is a low-power op-amp with a typical supply current of only 1.5 mA. This makes it ideal for battery-operated applications where power efficiency is important, such as portable instrumentation or battery-powered medical devices.

2. Low Input Bias Current: This op-amp features a very low input bias current, typically only 1 pA. This characteristic is essential for applications where high-impedance sources are involved, as it minimizes the current drawn from the input signal, reducing any potential errors in measurement or signal integrity.

3. Low Noise: The OPA354AIDBVR offers low noise performance with a voltage noise density of 4.5 nV/√Hz at 1 kHz. This makes it suitable for applications that require accurate and noise-sensitive signal processing, such as audio systems, sensor conditioning, and instrumentation.

4. Rail-to-Rail Output: The op-amp features a rail-to-rail output, which allows the output voltage to swing from the negative rail to the positive rail of the supply voltage. This feature is especially useful for systems with low supply voltages or applications that require full utilization of the supply range.

5. Wide Supply Voltage Range: The OPA354AIDBVR can operate over a wide supply voltage range from 1.8 V to 5.5 V, making it adaptable to different system requirements, from low-voltage designs to more standard supply voltages.

6. High Slew Rate: The op-amp has a high slew rate of 0.3 V/µs. This allows it to respond quickly to changes in the input signal, which is crucial in dynamic applications such as audio signal processing, communications, and high-speed analog systems.

7. Unity-Gain Stability: The OPA354AIDBVR is stable at unity gain, which means it can be used in a variety of configurations without the risk of oscillations or instability. This makes it easy to design circuits where the op-amp is used in non-inverting, inverting, or differential amplifier configurations.

8. Low Total Harmonic Distortion (THD): With a typical THD of 0.0001%, the OPA354AIDBVR is well-suited for applications that require minimal distortion, such as audio amplification, sensor signal conditioning, and high-fidelity systems.

9. Compact Package: The OPA354AIDBVR comes in a small SOT-23-5 package, which is ideal for space-constrained applications, such as portable electronics, mobile devices, and embedded systems where PCB space is limited.

10. Rail-to-Rail Input: In addition to the rail-to-rail output, the OPA354AIDBVR also has a rail-to-rail input, allowing the op-amp to operate effectively even when the input signal is close to the supply rails. This is especially important in low-voltage systems where the input signal may be near the power supply limits.

## Electrical Specifications:

* Supply Voltage: 1.8 V to 5.5 V
* Input Bias Current: 1 pA (typical)
* Input Offset Voltage: 100 µV (typical)
* Output Voltage Swing: Rail-to-rail output (from negative supply to positive supply)
* Slew Rate: 0.3 V/µs (typical)
* Voltage Noise Density: 4.5 nV/√Hz at 1 kHz
* Total Harmonic Distortion (THD): 0.0001% (typical)
* Gain Bandwidth Product: 1 MHz
* Quiescent Current: 1.5 mA (typical)
* Power Supply Sensitivity: Typically 0.05%/V
* Package Type: SOT-23-5

## Applications:

The OPA354AIDBVR is designed for a variety of applications where precision and low-power performance are required. Key use cases include:

1. Audio Systems: The low-noise characteristics and high slew rate make this op-amp ideal for high-fidelity audio systems where signal integrity and minimal distortion are critical.
2. Sensor Signal Conditioning: Its low input bias current and high precision make the OPA354AIDBVR a good choice for conditioning signals from sensors, especially in low-power or portable sensor systems.
3. Portable and Battery-Powered Devices: The op-amp’s low power consumption (1.5 mA typical) makes it well-suited for battery-powered applications, including handheld devices, portable instrumentation, and wearables.
4. Medical Devices: With its low noise and low input bias current, the OPA354AIDBVR is appropriate for use in medical instrumentation and diagnostics equipment that require high-precision analog signal processing.
5. Data Acquisition Systems: The OPA354AIDBVR can be used in data acquisition systems where clean and stable analog-to-digital conversion is needed, especially when connected to high-impedance signal sources.
6. Communication Systems: It can be used in RF or baseband communication systems that require precise analog signal amplification and processing with minimal noise interference.
7. Instrumentation: Precision instrumentation circuits benefit from the OPA354AIDBVR due to its low input offset voltage and low total harmonic distortion, making it ideal for accurate analog measurements.

## Advantages:

1. Low Power: The OPA354AIDBVR’s low power consumption is a major benefit in battery-operated devices, helping to extend battery life while providing high-performance functionality.
2. Low Noise: The ultra-low noise characteristics of the op-amp ensure that it performs well in sensitive analog systems, making it suitable for audio, measurement, and other low-noise applications.
3. Rail-to-Rail Operation: With both rail-to-rail input and output, this op-amp can operate effectively in low-voltage systems, maximizing the available voltage range and ensuring that signals remain within the operational limits.
4. High Precision: Its low input bias current, low input offset voltage, and minimal THD ensure that the OPA354AIDBVR delivers precise and accurate signal amplification, making it a great choice for high-precision applications.
5. Compact Size: The small SOT-23-5 package allows the OPA354AIDBVR to be used in designs where space is limited, such as portable and embedded systems.

## Conclusion:

The Texas Instruments OPA354AIDBVR is a high-performance, low-power operational amplifier with a wide range of features that make it ideal for applications requiring low noise, high precision, and minimal power consumption. Its versatility in terms of voltage supply, low input bias current, rail-to-rail input/output, and small package size make it well-suited for use in a variety of analog signal processing tasks, especially in portable, battery-operated, and high-precision systems. Whether used in audio systems, sensor conditioning, instrumentation, or communication devices, the OPA354AIDBVR offers excellent performance and reliability for demanding applications.
OPA354AIDBVR Compare Parts
  • OPA354AIDBVR vs OPA992IDCKR
  • OPA354AIDBVR vs OPA992IDBVR
  • OPA354AIDBVR vs OPA991TIDCKR
  • OPA354AIDBVR vs OPA991SIDBVR
  • OPA354AIDBVR vs OPA991QDBVRQ1
  • OPA354AIDBVR vs OPA991IDCKR
  • OPA354AIDBVR vs OPA991IDBVR
  • OPA354AIDBVR vs OPA990SIDBVR
  • OPA354AIDBVR vs OPA990IDCKR
  • OPA354AIDBVR vs OPA990IDBVR
  • OPA354AIDBVR vs OPA890IDR
  • OPA354AIDBVR vs OPA890IDG4
  • OPA354AIDBVR vs OPA890IDBVTG4
  • OPA354AIDBVR vs OPA890IDBVT
  • OPA354AIDBVR vs OPA890IDBVR
  • OPA354AIDBVR vs OPA890ID
  • OPA354AIDBVR vs OPA863SIDBVR
  • OPA354AIDBVR vs OPA862IDTKR
  • OPA354AIDBVR vs OPA861IDRG4
  • OPA354AIDBVR vs OPA861IDR
  • OPA354AIDBVR vs OPA861IDBVT
  • OPA354AIDBVR vs OPA861IDBVRG4
  • OPA354AIDBVR vs OPA861IDBVR
  • OPA354AIDBVR vs OPA861ID
  • OPA354AIDBVR vs OPA860IDRG4
  • OPA354AIDBVR vs OPA860IDR
  • OPA354AIDBVR vs OPA860ID
  • OPA354AIDBVR vs OPA859QDSGRQ1
  • OPA354AIDBVR vs OPA859IDSGT
  • OPA354AIDBVR vs OPA859IDSGR
  • OPA354AIDBVR vs OPA858QDSGRQ1
  • OPA354AIDBVR vs OPA858IDSGT
  • OPA354AIDBVR vs OPA858IDSGR
  • OPA354AIDBVR vs OPA857TD2
  • OPA354AIDBVR vs OPA857IRGTT
  • OPA354AIDBVR vs OPA857IRGTR
  • OPA354AIDBVR vs OPA856IDSGR
  • OPA354AIDBVR vs OPA855QDSGRQ1
  • OPA354AIDBVR vs OPA855IDSGT
  • OPA354AIDBVR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.