Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA335AIDBVT
OPA335AIDBVT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Manufacturer:
Texas Instruments
Datasheet:
OPA335AIDBVT Datasheet
History Price: $3.65000
In Stock: 19040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
OPA335AIDBVT Specification
Specification
Part No
OPA335AIDBVT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Zero-Drift
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
1.6V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
70 pA
Voltage - Input Offset
1 μV
Current - Supply
285μA
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA335AIDBVT Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA335AIDBVT Compare Parts
OPA335AIDBVT vs OPA992IDCKR
OPA335AIDBVT vs OPA992IDBVR
OPA335AIDBVT vs OPA991TIDCKR
OPA335AIDBVT vs OPA991SIDBVR
OPA335AIDBVT vs OPA991QDBVRQ1
OPA335AIDBVT vs OPA991IDCKR
OPA335AIDBVT vs OPA991IDBVR
OPA335AIDBVT vs OPA990SIDBVR
OPA335AIDBVT vs OPA990IDCKR
OPA335AIDBVT vs OPA990IDBVR
OPA335AIDBVT vs OPA890IDR
OPA335AIDBVT vs OPA890IDG4
OPA335AIDBVT vs OPA890IDBVTG4
OPA335AIDBVT vs OPA890IDBVT
OPA335AIDBVT vs OPA890IDBVR
OPA335AIDBVT vs OPA890ID
OPA335AIDBVT vs OPA863SIDBVR
OPA335AIDBVT vs OPA862IDTKR
OPA335AIDBVT vs OPA861IDRG4
OPA335AIDBVT vs OPA861IDR
OPA335AIDBVT vs OPA861IDBVT
OPA335AIDBVT vs OPA861IDBVRG4
OPA335AIDBVT vs OPA861IDBVR
OPA335AIDBVT vs OPA861ID
OPA335AIDBVT vs OPA860IDRG4
OPA335AIDBVT vs OPA860IDR
OPA335AIDBVT vs OPA860ID
OPA335AIDBVT vs OPA859QDSGRQ1
OPA335AIDBVT vs OPA859IDSGT
OPA335AIDBVT vs OPA859IDSGR
OPA335AIDBVT vs OPA858QDSGRQ1
OPA335AIDBVT vs OPA858IDSGT
OPA335AIDBVT vs OPA858IDSGR
OPA335AIDBVT vs OPA857TD2
OPA335AIDBVT vs OPA857IRGTT
OPA335AIDBVT vs OPA857IRGTR
OPA335AIDBVT vs OPA856IDSGR
OPA335AIDBVT vs OPA855QDSGRQ1
OPA335AIDBVT vs OPA855IDSGT
OPA335AIDBVT vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.