Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA2990IDDFR
OPA2990IDDFR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP
Manufacturer:
Texas Instruments
Datasheet:
OPA2990IDDFR Datasheet
History Price: $0.50400
In Stock: 44750
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
OPA2990IDDFR Specification
Specification
Part No
OPA2990IDDFR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
4.5V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
10 pA
Voltage - Input Offset
300 mV
Current - Supply
120μA (x2 Channels)
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
40 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-8
Supplier Device Package
TSOT-23-8
OPA2990IDDFR PDF Datasheet
OPA2990IDDFR Datasheet
Click and Download: OPA2990IDDFR Datasheet
OPA2990IDDFR Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA2990IDDFR Compare Parts
OPA2990IDDFR vs OPA992IDCKR
OPA2990IDDFR vs OPA992IDBVR
OPA2990IDDFR vs OPA991TIDCKR
OPA2990IDDFR vs OPA991SIDBVR
OPA2990IDDFR vs OPA991QDBVRQ1
OPA2990IDDFR vs OPA991IDCKR
OPA2990IDDFR vs OPA991IDBVR
OPA2990IDDFR vs OPA990SIDBVR
OPA2990IDDFR vs OPA990IDCKR
OPA2990IDDFR vs OPA990IDBVR
OPA2990IDDFR vs OPA890IDR
OPA2990IDDFR vs OPA890IDG4
OPA2990IDDFR vs OPA890IDBVTG4
OPA2990IDDFR vs OPA890IDBVT
OPA2990IDDFR vs OPA890IDBVR
OPA2990IDDFR vs OPA890ID
OPA2990IDDFR vs OPA863SIDBVR
OPA2990IDDFR vs OPA862IDTKR
OPA2990IDDFR vs OPA861IDRG4
OPA2990IDDFR vs OPA861IDR
OPA2990IDDFR vs OPA861IDBVT
OPA2990IDDFR vs OPA861IDBVRG4
OPA2990IDDFR vs OPA861IDBVR
OPA2990IDDFR vs OPA861ID
OPA2990IDDFR vs OPA860IDRG4
OPA2990IDDFR vs OPA860IDR
OPA2990IDDFR vs OPA860ID
OPA2990IDDFR vs OPA859QDSGRQ1
OPA2990IDDFR vs OPA859IDSGT
OPA2990IDDFR vs OPA859IDSGR
OPA2990IDDFR vs OPA858QDSGRQ1
OPA2990IDDFR vs OPA858IDSGT
OPA2990IDDFR vs OPA858IDSGR
OPA2990IDDFR vs OPA857TD2
OPA2990IDDFR vs OPA857IRGTT
OPA2990IDDFR vs OPA857IRGTR
OPA2990IDDFR vs OPA856IDSGR
OPA2990IDDFR vs OPA855QDSGRQ1
OPA2990IDDFR vs OPA855IDSGT
OPA2990IDDFR vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.