☰
OPA2890ID
OPA2890ID
Active
Description:  IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA2890ID Datasheet
History Price: $4.50000
In Stock: 41690
OPA2890ID Specification
Specification
Part No
OPA2890ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
2
Output Type
-
Slew Rate
400V/μs
Gain Bandwidth Product
120 MHz
-3db Bandwidth
250 MHz
Current - Input Bias
100 nA
Voltage - Input Offset
2 mV
Current - Supply
2.25mA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA2890ID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA2890ID Description

The Texas Instruments OPA2890ID is a high-performance operational amplifier designed for a variety of applications, including precision signal conditioning, data acquisition systems, and active filter designs. This op-amp offers low noise, high speed, and excellent power supply rejection, making it suitable for both consumer and industrial applications.

## Key Features

1. Low Noise:
- The OPA2890ID features a low voltage noise density of 4.5 nV/√Hz, enabling it to perform well in low-signal applications without adding significant noise.

2. Wide Supply Voltage Range:
- The device operates with a dual supply voltage ranging from ±2.5 V to ±18 V, offering flexibility in various design environments.

3. High Gain-Bandwidth Product:
- It boasts a gain-bandwidth product of 35 MHz, allowing for high-speed signal amplification, which is crucial in fast data acquisition and processing applications.

4. Low Total Harmonic Distortion (THD):
- With a typical THD of 0.0005% at 1 kHz, the OPA2890ID ensures high fidelity in audio and precision measurement applications.

5. Rail-to-Rail Output:
- The output stage is designed to provide rail-to-rail performance, enabling it to utilize the full range of the supply voltage, which is particularly beneficial in battery-powered devices.

6. High Slew Rate:
- The op-amp has a slew rate of 27 V/µs, making it capable of responding quickly to rapid signal changes, which is essential in high-speed applications.

7. Excellent Common-Mode Rejection Ratio (CMRR):
- It provides a high CMRR of 120 dB, ensuring that common-mode signals are effectively rejected, which is vital in differential signal processing.

8. Low Offset Voltage:
- The OPA2890ID features a low input offset voltage of 100 µV (maximum), enhancing precision in applications requiring accurate voltage measurements.

9. Integrated Protection Features:
- The device includes internal current limiting and thermal shutdown to protect against overload conditions, ensuring reliability in various operating environments.

## Specifications

Here are the detailed specifications for the OPA2890ID:

- Supply Voltage Range:
- ±2.5 V to ±18 V
- Input Offset Voltage:
- 100 µV (maximum)
- Input Bias Current:
- 20 nA (typical)
- Input Common-Mode Voltage Range:
- (V–) - 0.1 V to (V+) + 0.1 V
- Gain-Bandwidth Product:
- 35 MHz
- Slew Rate:
- 27 V/µs
- Output Voltage Swing:
- (V–) + 10 mV to (V+) - 10 mV (RL = 10 kΩ)
- Total Harmonic Distortion (THD):
- 0.0005% at 1 kHz
- Common-Mode Rejection Ratio (CMRR):
- 120 dB
- Power Supply Rejection Ratio (PSRR):
- 120 dB
- Output Current:
- 50 mA (maximum)
- Temperature Range:
- -40°C to +125°C
- Package:
- 8-Pin SOIC (D) or 8-Pin VSSOP (DGK)

## Application Areas

The OPA2890ID is suitable for a variety of applications, including:

1. Precision Data Acquisition Systems:
- Ideal for applications requiring high accuracy and low noise in signal conditioning, such as in medical instrumentation and industrial sensors.

2. Audio Signal Processing:
- With its low distortion and high bandwidth, it is perfect for high-fidelity audio equipment, ensuring clean sound reproduction.

3. Active Filters:
- The high speed and low noise characteristics make it suitable for designing active filters in communication systems.

4. Instrumentation Amplifiers:
- It can be used in instrumentation amplifiers where precision and noise performance are critical.

5. Battery-Powered Devices:
- The rail-to-rail output and low quiescent current make it suitable for portable applications, maximizing battery life while maintaining performance.

## Design Considerations

When designing with the OPA2890ID, consider the following:

1. Power Supply Decoupling:
- Use bypass capacitors close to the power supply pins to minimize noise and ensure stable operation.

2. PCB Layout:
- Proper layout is essential for minimizing noise and distortion. Keep signal paths short and use a ground plane to reduce interference.

3. Thermal Management:
- Ensure adequate thermal management, especially in high-current applications, to prevent thermal shutdown.

4. Feedback Network:
- Select feedback resistors and capacitor values based on the desired gain and bandwidth, keeping in mind the op-amp's specifications.

## Conclusion

The Texas Instruments OPA2890ID is a versatile and high-performance operational amplifier well-suited for a wide range of applications, from precision measurement to audio processing. Its low noise, high speed, and excellent linearity make it an ideal choice for engineers looking to enhance the performance of their electronic designs. With its robust features and specifications, the OPA2890ID stands out as a reliable component in various industries.
OPA2890ID Compare Parts
  • OPA2890ID vs OPA992IDCKR
  • OPA2890ID vs OPA992IDBVR
  • OPA2890ID vs OPA991TIDCKR
  • OPA2890ID vs OPA991SIDBVR
  • OPA2890ID vs OPA991QDBVRQ1
  • OPA2890ID vs OPA991IDCKR
  • OPA2890ID vs OPA991IDBVR
  • OPA2890ID vs OPA990SIDBVR
  • OPA2890ID vs OPA990IDCKR
  • OPA2890ID vs OPA990IDBVR
  • OPA2890ID vs OPA890IDR
  • OPA2890ID vs OPA890IDG4
  • OPA2890ID vs OPA890IDBVTG4
  • OPA2890ID vs OPA890IDBVT
  • OPA2890ID vs OPA890IDBVR
  • OPA2890ID vs OPA890ID
  • OPA2890ID vs OPA863SIDBVR
  • OPA2890ID vs OPA862IDTKR
  • OPA2890ID vs OPA861IDRG4
  • OPA2890ID vs OPA861IDR
  • OPA2890ID vs OPA861IDBVT
  • OPA2890ID vs OPA861IDBVRG4
  • OPA2890ID vs OPA861IDBVR
  • OPA2890ID vs OPA861ID
  • OPA2890ID vs OPA860IDRG4
  • OPA2890ID vs OPA860IDR
  • OPA2890ID vs OPA860ID
  • OPA2890ID vs OPA859QDSGRQ1
  • OPA2890ID vs OPA859IDSGT
  • OPA2890ID vs OPA859IDSGR
  • OPA2890ID vs OPA858QDSGRQ1
  • OPA2890ID vs OPA858IDSGT
  • OPA2890ID vs OPA858IDSGR
  • OPA2890ID vs OPA857TD2
  • OPA2890ID vs OPA857IRGTT
  • OPA2890ID vs OPA857IRGTR
  • OPA2890ID vs OPA856IDSGR
  • OPA2890ID vs OPA855QDSGRQ1
  • OPA2890ID vs OPA855IDSGT
  • OPA2890ID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.