☰
OPA2822UG4
OPA2822UG4
Discontinued
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA2822UG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 2880
OPA2822UG4 Specification
Specification
Part No
OPA2822UG4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
170V/μs
Gain Bandwidth Product
240 MHz
-3db Bandwidth
400 MHz
Current - Input Bias
9 μA
Voltage - Input Offset
200 μV
Current - Supply
9.6mA (x2 Channels)
Current - Output / Channel
150 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
12.6 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA2822UG4 Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA2822UG4 Compare Parts
  • OPA2822UG4 vs OPA992IDCKR
  • OPA2822UG4 vs OPA992IDBVR
  • OPA2822UG4 vs OPA991TIDCKR
  • OPA2822UG4 vs OPA991SIDBVR
  • OPA2822UG4 vs OPA991QDBVRQ1
  • OPA2822UG4 vs OPA991IDCKR
  • OPA2822UG4 vs OPA991IDBVR
  • OPA2822UG4 vs OPA990SIDBVR
  • OPA2822UG4 vs OPA990IDCKR
  • OPA2822UG4 vs OPA990IDBVR
  • OPA2822UG4 vs OPA890IDR
  • OPA2822UG4 vs OPA890IDG4
  • OPA2822UG4 vs OPA890IDBVTG4
  • OPA2822UG4 vs OPA890IDBVT
  • OPA2822UG4 vs OPA890IDBVR
  • OPA2822UG4 vs OPA890ID
  • OPA2822UG4 vs OPA863SIDBVR
  • OPA2822UG4 vs OPA862IDTKR
  • OPA2822UG4 vs OPA861IDRG4
  • OPA2822UG4 vs OPA861IDR
  • OPA2822UG4 vs OPA861IDBVT
  • OPA2822UG4 vs OPA861IDBVRG4
  • OPA2822UG4 vs OPA861IDBVR
  • OPA2822UG4 vs OPA861ID
  • OPA2822UG4 vs OPA860IDRG4
  • OPA2822UG4 vs OPA860IDR
  • OPA2822UG4 vs OPA860ID
  • OPA2822UG4 vs OPA859QDSGRQ1
  • OPA2822UG4 vs OPA859IDSGT
  • OPA2822UG4 vs OPA859IDSGR
  • OPA2822UG4 vs OPA858QDSGRQ1
  • OPA2822UG4 vs OPA858IDSGT
  • OPA2822UG4 vs OPA858IDSGR
  • OPA2822UG4 vs OPA857TD2
  • OPA2822UG4 vs OPA857IRGTT
  • OPA2822UG4 vs OPA857IRGTR
  • OPA2822UG4 vs OPA856IDSGR
  • OPA2822UG4 vs OPA855QDSGRQ1
  • OPA2822UG4 vs OPA855IDSGT
  • OPA2822UG4 vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.