☰
OPA2691ID
OPA2691ID
Active
Description:  IC OPAMP CFA 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA2691ID Datasheet
History Price: $6.62000
In Stock: 31530
OPA2691ID Specification
Specification
Part No
OPA2691ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Feedback
Number of Circuits
2
Output Type
-
Slew Rate
2100V/μs
Gain Bandwidth Product
2 GHz
-3db Bandwidth
280 MHz
Current - Input Bias
15 μA
Voltage - Input Offset
800 μV
Current - Supply
10.2mA (x2 Channels)
Current - Output / Channel
190 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA2691ID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA2691ID Description
The Texas Instruments OPA2691ID is a high-performance operational amplifier designed to deliver superior performance in various demanding analog applications. Below is a detailed overview of its key features, specifications, and typical applications.

## Overview

The OPA2691ID is a high-speed, low-noise operational amplifier featuring a wide bandwidth and low distortion, making it suitable for a range of high-performance analog signal processing tasks. It is particularly well-suited for applications requiring high-speed signal conditioning, precision analog processing, and high-frequency operation.

## Key Features

1. High-Speed Performance:
- Gain-Bandwidth Product: The OPA2691ID boasts a high gain-bandwidth product of 2.2 GHz, which ensures fast signal processing capabilities and effective handling of high-frequency signals.
- Slew Rate: It features a slew rate of 1.8 V/ns, allowing the amplifier to quickly respond to rapid changes in input signals and maintain signal integrity.

2. Low Noise and Distortion:
- Noise Performance: The amplifier offers low input-referred noise, making it suitable for low-noise applications where signal clarity is crucial.
- Total Harmonic Distortion (THD): The OPA2691ID exhibits very low total harmonic distortion, ensuring that the output signal remains faithful to the input with minimal distortion.

3. Wide Operating Voltage Range:
- Supply Voltage: It operates over a wide supply voltage range from ±4.5V to ±18V (or 9V to 36V single supply), providing flexibility in various circuit designs and applications.
- Output Voltage Swing: The amplifier can swing close to the rails, offering a wide output voltage range and allowing it to drive loads effectively.

4. High Current Drive Capability:
- Output Drive: The OPA2691ID features strong output drive capabilities, with a maximum output current of ±80 mA, enabling it to drive various loads and support demanding signal conditions.

5. Low Offset Voltage:
- Offset Voltage: It has a low input offset voltage of 0.5 mV (typical), contributing to accurate and precise signal amplification.

6. Power Supply Rejection Ratio (PSRR):
- The amplifier exhibits a high power supply rejection ratio, ensuring that variations in the supply voltage have minimal impact on the output signal.

7. Package and Thermal Performance:
- Package Type: The OPA2691ID is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which offers a compact form factor for space-constrained applications.
- Thermal Characteristics: The device has good thermal performance, with a specified junction-to-ambient thermal resistance of 150°C/W, allowing it to operate reliably under various thermal conditions.

## Applications

1. High-Speed Analog Signal Processing:
The OPA2691ID is ideal for high-speed analog signal processing tasks, such as in communication systems, where fast and accurate signal amplification is essential.

2. Precision Measurement Systems:
In precision measurement systems, the low noise and low distortion characteristics of the OPA2691ID ensure accurate signal acquisition and processing, making it suitable for applications like instrumentation and data acquisition.

3. Audio Amplification:
The amplifier’s low THD and high-speed performance make it well-suited for high-fidelity audio amplification and processing applications, where maintaining signal integrity is critical.

4. Active Filters:
The OPA2691ID can be used in active filter designs, providing the necessary high-speed and low-noise performance for filtering high-frequency signals.

5. Pulse Amplification:
For applications involving pulse amplification, the high slew rate and wide bandwidth of the OPA2691ID ensure that fast pulse signals are accurately amplified and processed.

6. Video Signal Processing:
Its wide bandwidth and low distortion make it suitable for video signal processing applications, where maintaining signal quality and clarity is important.

7. RF and Microwave Applications:
The amplifier’s high gain-bandwidth product and low noise performance make it a good fit for RF and microwave signal processing, where high-frequency operation and signal integrity are crucial.

## Summary

The Texas Instruments OPA2691ID is a high-performance operational amplifier designed to deliver exceptional speed, low noise, and low distortion across a wide range of applications. Its high gain-bandwidth product, low THD, and wide supply voltage range make it a versatile choice for demanding analog signal processing tasks. Whether used in high-speed communication systems, precision measurement equipment, or audio amplification, the OPA2691ID provides reliable performance and excellent signal fidelity. For detailed specifications, application guidelines, and design resources, consulting the official Texas Instruments datasheet is recommended. If you have any specific questions or need further assistance with the OPA2691ID, feel free to ask!
OPA2691ID Compare Parts
  • OPA2691ID vs OPA992IDCKR
  • OPA2691ID vs OPA992IDBVR
  • OPA2691ID vs OPA991TIDCKR
  • OPA2691ID vs OPA991SIDBVR
  • OPA2691ID vs OPA991QDBVRQ1
  • OPA2691ID vs OPA991IDCKR
  • OPA2691ID vs OPA991IDBVR
  • OPA2691ID vs OPA990SIDBVR
  • OPA2691ID vs OPA990IDCKR
  • OPA2691ID vs OPA990IDBVR
  • OPA2691ID vs OPA890IDR
  • OPA2691ID vs OPA890IDG4
  • OPA2691ID vs OPA890IDBVTG4
  • OPA2691ID vs OPA890IDBVT
  • OPA2691ID vs OPA890IDBVR
  • OPA2691ID vs OPA890ID
  • OPA2691ID vs OPA863SIDBVR
  • OPA2691ID vs OPA862IDTKR
  • OPA2691ID vs OPA861IDRG4
  • OPA2691ID vs OPA861IDR
  • OPA2691ID vs OPA861IDBVT
  • OPA2691ID vs OPA861IDBVRG4
  • OPA2691ID vs OPA861IDBVR
  • OPA2691ID vs OPA861ID
  • OPA2691ID vs OPA860IDRG4
  • OPA2691ID vs OPA860IDR
  • OPA2691ID vs OPA860ID
  • OPA2691ID vs OPA859QDSGRQ1
  • OPA2691ID vs OPA859IDSGT
  • OPA2691ID vs OPA859IDSGR
  • OPA2691ID vs OPA858QDSGRQ1
  • OPA2691ID vs OPA858IDSGT
  • OPA2691ID vs OPA858IDSGR
  • OPA2691ID vs OPA857TD2
  • OPA2691ID vs OPA857IRGTT
  • OPA2691ID vs OPA857IRGTR
  • OPA2691ID vs OPA856IDSGR
  • OPA2691ID vs OPA855QDSGRQ1
  • OPA2691ID vs OPA855IDSGT
  • OPA2691ID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.