☰
OPA237NA/3K
OPA237NA/3K
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   OPA237NA/3K Datasheet
History Price: $1.86000
In Stock: 15005
OPA237NA/3K Specification
Specification
Part No
OPA237NA/3K
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
MicroAmplifier
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1.5 MHz
-3db Bandwidth
-
Current - Input Bias
8.5 nA
Voltage - Input Offset
350 μV
Current - Supply
200μA
Current - Output / Channel
8 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA237NA/3K Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA237NA/3K Description
The Texas Instruments OPA237NA/3K is a precision, low-power operational amplifier designed for a variety of applications, including signal conditioning, data acquisition, and instrumentation. This op-amp is part of the OPA series, known for its high performance, low noise, and excellent linearity, making it suitable for both consumer and industrial applications.

## Key Features:

1. Low Power Consumption: The OPA237 operates with a low supply current of only 1.2 mA per channel, making it ideal for battery-powered and energy-efficient applications.

2. Wide Supply Voltage Range: This operational amplifier can operate over a wide supply voltage range from ±2.5V to ±18V, providing flexibility for various circuit designs.

3. Rail-to-Rail Output: The OPA237 features a rail-to-rail output stage, allowing it to drive loads close to the supply rails. This characteristic is particularly useful in applications where maximum output swing is required.

4. High Gain Bandwidth Product: The op-amp has a gain bandwidth product of 1 MHz, which allows it to handle a wide range of frequencies while maintaining stability and performance.

5. Low Input Offset Voltage: With an input offset voltage of only 0.5 mV (typical), the OPA237 provides high precision in signal amplification, making it suitable for sensitive applications.

6. Low Noise: The device exhibits low voltage noise density, typically around 18 nV/√Hz at 1 kHz, which is essential for applications where signal integrity is critical.

7. High Common-Mode Rejection Ratio (CMRR): The OPA237 has a CMRR of 120 dB (typical), ensuring that variations in the common-mode voltage do not significantly affect the output.

8. Temperature Range: The operational amplifier operates over an extended temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

## Specifications:

- Supply Voltage (V+): ±2.5V to ±18V
- Supply Current (I_supply): 1.2 mA (typical)
- Input Offset Voltage (V_os): 0.5 mV (typical)
- Gain Bandwidth Product (GBW): 1 MHz
- Output Voltage Swing: Rail-to-Rail
- Voltage Noise Density: 18 nV/√Hz (at 1 kHz)
- Common-Mode Rejection Ratio (CMRR): 120 dB (typical)
- Power Supply Rejection Ratio (PSRR): 120 dB (typical)
- Input Common-Mode Voltage Range: V- to V+ (rail-to-rail)
- Package Type: DIP-8 or SOIC-8

## Applications:

The OPA237NA/3K is suitable for a variety of applications, including:
- Signal conditioning for sensors
- Data acquisition systems
- Audio signal processing
- Medical instrumentation
- Industrial control systems
- Battery-powered devices

## Conclusion:

The Texas Instruments OPA237NA/3K operational amplifier is a versatile and efficient solution for precision signal processing applications. With its low power consumption, wide supply voltage range, rail-to-rail output, and excellent noise performance, it is well-suited for a variety of demanding applications. Its reliability and performance make it a valuable component for engineers and designers looking to enhance their electronic designs in both consumer and industrial markets.
OPA237NA/3K Compare Parts
  • OPA237NA/3K vs OPA992IDCKR
  • OPA237NA/3K vs OPA992IDBVR
  • OPA237NA/3K vs OPA991TIDCKR
  • OPA237NA/3K vs OPA991SIDBVR
  • OPA237NA/3K vs OPA991QDBVRQ1
  • OPA237NA/3K vs OPA991IDCKR
  • OPA237NA/3K vs OPA991IDBVR
  • OPA237NA/3K vs OPA990SIDBVR
  • OPA237NA/3K vs OPA990IDCKR
  • OPA237NA/3K vs OPA990IDBVR
  • OPA237NA/3K vs OPA890IDR
  • OPA237NA/3K vs OPA890IDG4
  • OPA237NA/3K vs OPA890IDBVTG4
  • OPA237NA/3K vs OPA890IDBVT
  • OPA237NA/3K vs OPA890IDBVR
  • OPA237NA/3K vs OPA890ID
  • OPA237NA/3K vs OPA863SIDBVR
  • OPA237NA/3K vs OPA862IDTKR
  • OPA237NA/3K vs OPA861IDRG4
  • OPA237NA/3K vs OPA861IDR
  • OPA237NA/3K vs OPA861IDBVT
  • OPA237NA/3K vs OPA861IDBVRG4
  • OPA237NA/3K vs OPA861IDBVR
  • OPA237NA/3K vs OPA861ID
  • OPA237NA/3K vs OPA860IDRG4
  • OPA237NA/3K vs OPA860IDR
  • OPA237NA/3K vs OPA860ID
  • OPA237NA/3K vs OPA859QDSGRQ1
  • OPA237NA/3K vs OPA859IDSGT
  • OPA237NA/3K vs OPA859IDSGR
  • OPA237NA/3K vs OPA858QDSGRQ1
  • OPA237NA/3K vs OPA858IDSGT
  • OPA237NA/3K vs OPA858IDSGR
  • OPA237NA/3K vs OPA857TD2
  • OPA237NA/3K vs OPA857IRGTT
  • OPA237NA/3K vs OPA857IRGTR
  • OPA237NA/3K vs OPA856IDSGR
  • OPA237NA/3K vs OPA855QDSGRQ1
  • OPA237NA/3K vs OPA855IDSGT
  • OPA237NA/3K vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.