☰
OPA2376AIDR
OPA2376AIDR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA2376AIDR Datasheet
History Price: $2.88000
In Stock: 4720
OPA2376AIDR Specification
Specification
Part No
OPA2376AIDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Differential, Rail-to-Rail
Slew Rate
2V/μs
Gain Bandwidth Product
5.5 MHz
-3db Bandwidth
-
Current - Input Bias
0.2 pA
Voltage - Input Offset
5 μV
Current - Supply
760μA (x2 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
2.2 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA2376AIDR PDF Datasheet
OPA2376AIDR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA2376AIDR Description
The Texas Instruments OPA2376AIDR is a precision, low-power operational amplifier designed for a variety of applications, including signal conditioning, data acquisition, and instrumentation. This op-amp is part of the OPA2376 family, which is known for its high performance, low noise, and low offset voltage characteristics, making it suitable for demanding applications in both industrial and consumer electronics.

## Key Specifications:

1. Device Type: Precision Operational Amplifier
2. Supply Voltage Range: 2.7V to 36V (single supply) or ±1.35V to ±18V (dual supply)
3. Input Offset Voltage: 50 µV (maximum)
4. Input Bias Current: 10 nA (maximum)
5. Input Impedance: 10^12 Ω (typical)
6. Common-Mode Rejection Ratio (CMRR): 120 dB (minimum)
7. Power Supply Rejection Ratio (PSRR): 120 dB (minimum)
8. Gain Bandwidth Product: 1.5 MHz (typical)
9. Slew Rate: 0.3 V/µs (typical)
10. Output Current: 20 mA (minimum)
11. Output Voltage Swing: Rail-to-rail output, typically within 10 mV of the supply rails
12. Total Harmonic Distortion (THD): 0.0005% (typical at 1 kHz)
13. Temperature Range: -40°C to +125°C (industrial grade)
14. Package Type: Available in various packages, including TSSOP-8 and SOIC-8.

## Features:

- Low Power Consumption: The OPA2376AIDR is designed for low power operation, making it suitable for battery-powered applications and portable devices where energy efficiency is critical.

- High Precision: With a low input offset voltage and low bias current, the OPA2376AIDR provides accurate signal amplification, which is essential in instrumentation and measurement systems.

- Wide Supply Voltage Range: The ability to operate over a wide supply voltage range allows for flexibility in design, accommodating various power supply configurations.

- Rail-to-Rail Output: The rail-to-rail output capability enables the amplifier to drive loads close to the supply rails, which is advantageous in low-voltage applications.

- High CMRR and PSRR: The high common-mode rejection ratio and power supply rejection ratio ensure that the amplifier maintains performance stability in the presence of varying input signals and power supply fluctuations.

- Low Total Harmonic Distortion: The low THD makes the OPA2376AIDR suitable for high-fidelity audio applications, ensuring that the output signal closely resembles the input signal without significant distortion.

## Applications:

The OPA2376AIDR is suitable for a variety of applications, including:

- Signal Conditioning: Used in signal conditioning applications where accurate amplification of sensor signals is required, such as in temperature, pressure, and light sensors.

- Data Acquisition Systems: Ideal for data acquisition systems that require high precision and low noise, such as those used in scientific research and environmental monitoring.

- Instrumentation Amplifiers: Employed in precision measurement systems, such as medical instrumentation and industrial sensors, where accurate signal amplification is critical.

- Active Filters: Can be used in designing active filter circuits for signal conditioning and processing.

- Audio Applications: Suitable for audio signal processing, including preamplifiers and active filters, where low noise and low distortion are essential.

## Conclusion:

The Texas Instruments OPA2376AIDR operational amplifier is a high-performance, precision device that offers low noise, low offset voltage, and high accuracy, making it an excellent choice for a wide range of applications in instrumentation, audio processing, and data acquisition. Its robust specifications, combined with its versatility and reliability, make it a preferred choice for engineers and designers seeking to implement high-quality analog signal processing solutions. With its proven performance in demanding environments, the OPA2376AIDR continues to be a valuable component in modern electronic designs.
OPA2376AIDR Compare Parts
  • OPA2376AIDR vs OPA992IDCKR
  • OPA2376AIDR vs OPA992IDBVR
  • OPA2376AIDR vs OPA991TIDCKR
  • OPA2376AIDR vs OPA991SIDBVR
  • OPA2376AIDR vs OPA991QDBVRQ1
  • OPA2376AIDR vs OPA991IDCKR
  • OPA2376AIDR vs OPA991IDBVR
  • OPA2376AIDR vs OPA990SIDBVR
  • OPA2376AIDR vs OPA990IDCKR
  • OPA2376AIDR vs OPA990IDBVR
  • OPA2376AIDR vs OPA890IDR
  • OPA2376AIDR vs OPA890IDG4
  • OPA2376AIDR vs OPA890IDBVTG4
  • OPA2376AIDR vs OPA890IDBVT
  • OPA2376AIDR vs OPA890IDBVR
  • OPA2376AIDR vs OPA890ID
  • OPA2376AIDR vs OPA863SIDBVR
  • OPA2376AIDR vs OPA862IDTKR
  • OPA2376AIDR vs OPA861IDRG4
  • OPA2376AIDR vs OPA861IDR
  • OPA2376AIDR vs OPA861IDBVT
  • OPA2376AIDR vs OPA861IDBVRG4
  • OPA2376AIDR vs OPA861IDBVR
  • OPA2376AIDR vs OPA861ID
  • OPA2376AIDR vs OPA860IDRG4
  • OPA2376AIDR vs OPA860IDR
  • OPA2376AIDR vs OPA860ID
  • OPA2376AIDR vs OPA859QDSGRQ1
  • OPA2376AIDR vs OPA859IDSGT
  • OPA2376AIDR vs OPA859IDSGR
  • OPA2376AIDR vs OPA858QDSGRQ1
  • OPA2376AIDR vs OPA858IDSGT
  • OPA2376AIDR vs OPA858IDSGR
  • OPA2376AIDR vs OPA857TD2
  • OPA2376AIDR vs OPA857IRGTT
  • OPA2376AIDR vs OPA857IRGTR
  • OPA2376AIDR vs OPA856IDSGR
  • OPA2376AIDR vs OPA855QDSGRQ1
  • OPA2376AIDR vs OPA855IDSGT
  • OPA2376AIDR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.