☰
OPA2365AIDR
OPA2365AIDR
Active
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA2365AIDR Datasheet
History Price: $3.27000
In Stock: 3440
OPA2365AIDR Specification
Specification
Part No
OPA2365AIDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
25V/μs
Gain Bandwidth Product
50 MHz
-3db Bandwidth
-
Current - Input Bias
0.2 pA
Voltage - Input Offset
100 μV
Current - Supply
4.6mA (x2 Channels)
Current - Output / Channel
65 mA
Voltage - Supply Span (Min)
2.2 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA2365AIDR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA2365AIDR Description
The Texas Instruments OPA2365AIDR is a precision, low-power operational amplifier designed for a variety of applications, including sensor signal conditioning, data acquisition, and portable instrumentation. This op-amp is known for its high performance, low offset voltage, and low noise characteristics, making it suitable for applications that require high accuracy and stability.

## Key Features

1. Low Offset Voltage: The OPA2365AIDR features a low input offset voltage of typically 50 µV, which minimizes errors in signal amplification and ensures high accuracy in applications.

2. Low Noise: With a voltage noise density of only 18 nV/√Hz at 1 kHz, the OPA2365AIDR is designed to provide low noise performance, making it ideal for sensitive applications.

3. Wide Supply Voltage Range: The operational amplifier operates on a dual supply voltage ranging from ±2.5V to ±18V, providing flexibility for various circuit designs.

4. Rail-to-Rail Output: The OPA2365AIDR features a rail-to-rail output stage, allowing the output voltage to swing very close to the supply rails, which maximizes the dynamic range of the amplifier.

5. High Gain-Bandwidth Product: The amplifier has a gain-bandwidth product of 1 MHz, which allows it to handle a wide range of frequencies while maintaining stability.

6. Low Power Consumption: The OPA2365AIDR is designed for low power operation, consuming only 1.2 mA per channel, making it suitable for battery-powered applications.

7. Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, ensuring reliable performance in various environmental conditions.

## Specifications

- Input Voltage Range: The input common-mode voltage range extends from the negative supply rail to the positive supply rail, allowing for maximum flexibility in input signal levels.

- Input Impedance: The input impedance is typically 10^12 ohms, which prevents loading of the signal source and ensures accurate signal processing.

- Output Impedance: The output impedance is low, typically around 0.1 ohms, allowing the op-amp to drive loads effectively.

- Power Supply Rejection Ratio (PSRR): The PSRR is typically 120 dB, indicating the amplifier%27s ability to reject variations in the power supply voltage, which is crucial for maintaining signal integrity.

- Total Harmonic Distortion (THD): The OPA2365AIDR exhibits low total harmonic distortion, typically 0.0005% at 1 kHz, ensuring high fidelity in audio and other signal applications.

- Slew Rate: The slew rate is typically 0.3 V/µs, which defines how quickly the output can respond to changes in the input signal.

- Package Type: The OPA2365AIDR is available in a small 8-pin VSSOP (Very Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

## Applications

The OPA2365AIDR is widely used in various applications, including:

- Sensor Signal Conditioning: For amplifying signals from sensors in industrial and medical applications.
- Data Acquisition Systems: In systems that require precise measurement and processing of analog signals.
- Portable Instrumentation: Ideal for battery-operated devices due to its low power consumption.
- Audio Applications: Suitable for high-fidelity audio processing due to its low distortion and noise characteristics.

## Conclusion

The Texas Instruments OPA2365AIDR is a versatile and high-performance operational amplifier that meets the demands of precision applications. Its combination of low offset voltage, low noise, and rail-to-rail output makes it an excellent choice for amplifying low-level signals in various fields, including medical, industrial, and audio applications. With its wide supply voltage range, low power consumption, and extended temperature range, the OPA2365AIDR provides flexibility and reliability in signal amplification tasks, making it a preferred choice for engineers and designers.
OPA2365AIDR Compare Parts
  • OPA2365AIDR vs OPA992IDCKR
  • OPA2365AIDR vs OPA992IDBVR
  • OPA2365AIDR vs OPA991TIDCKR
  • OPA2365AIDR vs OPA991SIDBVR
  • OPA2365AIDR vs OPA991QDBVRQ1
  • OPA2365AIDR vs OPA991IDCKR
  • OPA2365AIDR vs OPA991IDBVR
  • OPA2365AIDR vs OPA990SIDBVR
  • OPA2365AIDR vs OPA990IDCKR
  • OPA2365AIDR vs OPA990IDBVR
  • OPA2365AIDR vs OPA890IDR
  • OPA2365AIDR vs OPA890IDG4
  • OPA2365AIDR vs OPA890IDBVTG4
  • OPA2365AIDR vs OPA890IDBVT
  • OPA2365AIDR vs OPA890IDBVR
  • OPA2365AIDR vs OPA890ID
  • OPA2365AIDR vs OPA863SIDBVR
  • OPA2365AIDR vs OPA862IDTKR
  • OPA2365AIDR vs OPA861IDRG4
  • OPA2365AIDR vs OPA861IDR
  • OPA2365AIDR vs OPA861IDBVT
  • OPA2365AIDR vs OPA861IDBVRG4
  • OPA2365AIDR vs OPA861IDBVR
  • OPA2365AIDR vs OPA861ID
  • OPA2365AIDR vs OPA860IDRG4
  • OPA2365AIDR vs OPA860IDR
  • OPA2365AIDR vs OPA860ID
  • OPA2365AIDR vs OPA859QDSGRQ1
  • OPA2365AIDR vs OPA859IDSGT
  • OPA2365AIDR vs OPA859IDSGR
  • OPA2365AIDR vs OPA858QDSGRQ1
  • OPA2365AIDR vs OPA858IDSGT
  • OPA2365AIDR vs OPA858IDSGR
  • OPA2365AIDR vs OPA857TD2
  • OPA2365AIDR vs OPA857IRGTT
  • OPA2365AIDR vs OPA857IRGTR
  • OPA2365AIDR vs OPA856IDSGR
  • OPA2365AIDR vs OPA855QDSGRQ1
  • OPA2365AIDR vs OPA855IDSGT
  • OPA2365AIDR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.