☰
OPA2353EA
OPA2353EA
Active
Description:  OPERATIONAL AMPLIFIER, 2 FUNC, 1
Manufacturer:  Texas Instruments
Datasheet:   OPA2353EA Datasheet
History Price: Active
In Stock: 5730
OPA2353EA Specification
Specification
Part No
OPA2353EA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
-
Number of Circuits
-
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
-
Voltage - Input Offset
-
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
-
Voltage - Supply Span (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
OPA2353EA Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA2353EA Description

The OPA2353EA is a precision, low-power, dual operational amplifier from Texas Instruments. It is part of the OPAx353 series, which is known for its high-performance characteristics, including low offset voltage, low noise, and wide bandwidth. The OPA2353EA is ideal for use in applications where high precision and low power consumption are essential. Its versatility, along with its excellent noise performance and low-voltage operation, makes it a preferred choice in industrial, medical, and consumer electronics applications.

## Key Features

* Low Power Consumption: The OPA2353EA is designed with a low quiescent current of only 45 µA per channel, making it ideal for battery-powered and portable devices where power efficiency is critical.
* Rail-to-Rail Output: This op-amp provides a rail-to-rail output swing, ensuring that the output can approach the supply rails, which is especially important when operating at lower supply voltages.
* High Precision: The OPA2353EA features ultra-low offset voltage (max 25 µV) and low drift (max 0.1 µV/°C), making it suitable for high-precision applications that require stable and accurate signal amplification over time and temperature.
* Wide Supply Voltage Range: It operates from a single supply voltage ranging from 1.8V to 5.5V, providing flexibility for different system designs and making it ideal for battery-operated systems.
* Low Noise: The device offers a low noise density of 10 nV/√Hz (typical), which is essential in applications like sensor signal conditioning, audio amplification, and instrumentation where noise performance is crucial.
* Low Total Harmonic Distortion (THD): The op-amp ensures low total harmonic distortion, making it well-suited for high-fidelity audio applications where signal purity is essential.
* Wide Temperature Range: The OPA2353EA is designed to operate over an extended temperature range of -40°C to +125°C, which is ideal for industrial, automotive, and outdoor applications.

## Applications

* Precision Signal Conditioning: Due to its low offset voltage and low drift, the OPA2353EA is ideal for precision signal conditioning, ensuring accurate signal amplification in industrial and medical instrumentation.
* Audio Amplifiers: With its low noise and distortion characteristics, it is well-suited for high-fidelity audio applications such as pre-amplifiers, mixers, and active filters.
* Battery-Powered Devices: The OPA2353EA’s low power consumption makes it a perfect choice for portable and battery-operated devices such as handheld meters, sensors, and wearable electronics.
* Sensor Interface: The amplifier is ideal for use in sensor signal conditioning, including applications in industrial automation, medical devices, and environmental monitoring, where low-power and high-precision amplification is required.
* Precision Measurement Systems: The device’s high accuracy and stability make it suitable for use in precision measurement systems, such as data acquisition systems, that require consistent performance over time and temperature.

## Electrical Specifications

* Supply Voltage: 1.8V to 5.5V (single-supply operation)
* Input Voltage Range: 0V to V+ - 0.5V
* Output Voltage Swing: 0V to V+ - 0.1V (typical, at 1 mA load)
* Input Offset Voltage: 25 µV (max)
* Input Bias Current: 1 pA (typical), 5 pA (max)
* Power Consumption: 45 µA (per amplifier)
* Bandwidth (Unity Gain): 1 MHz
* Slew Rate: 0.2 V/µs
* Total Harmonic Distortion (THD): 0.0001% (typical, at 100 Hz)
* Common Mode Rejection Ratio (CMRR): 130 dB
* Power Supply Rejection Ratio (PSRR): 120 dB
* Input Voltage Noise Density: 10 nV/√Hz (typical)
* Output Noise Voltage (RMS): 1.5 µV (typical, 0.1 Hz to 10 Hz)
* Temperature Range: -40°C to +125°C
* Package: 8-Pin MSOP

## Performance Characteristics

* Low Offset Voltage and Drift: The low input offset voltage (max 25 µV) and low drift (max 0.1 µV/°C) are crucial for applications requiring long-term stability, such as precision measurement systems and sensor interfaces.
* Low Noise Density: With a noise density of 10 nV/√Hz, the OPA2353EA ensures high-quality signal amplification with minimal added noise, making it suitable for low-level signal applications such as audio and sensor processing.
* High CMRR: The OPA2353EA features a high common-mode rejection ratio (CMRR) of 130 dB, which ensures excellent rejection of common-mode signals and improves the accuracy of differential signal amplification.
* Rail-to-Rail Performance: The op-amp provides rail-to-rail output, which enables it to drive output signals close to the supply voltage, improving efficiency and ensuring maximum dynamic range in low-voltage systems.
* Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, the OPA2353EA is well-suited for use in automotive, industrial, and other harsh environments where temperature stability is critical.

## Pin Configuration and Packaging

The OPA2353EA is available in an 8-pin MSOP package, a small and compact form factor that is ideal for space-constrained applications. The pins are configured as follows:

1. Offset Null: Used for offset voltage adjustment (optional).
2. Input (+): Non-inverting input.
3. Output: The output of the operational amplifier.
4. V-: Negative supply pin.
5. Input (-): Inverting input.
6. V+: Positive supply pin.
7. No Connection: Reserved for future use.
8. No Connection: Reserved for future use.

## Conclusion

The OPA2353EA is a versatile, low-power, and high-precision operational amplifier from Texas Instruments that is designed for a wide range of applications requiring minimal power consumption, low noise, and high accuracy. Whether used in precision signal conditioning, audio amplification, sensor interfacing, or battery-powered devices, the OPA2353EA offers the reliability and performance necessary for modern electronic designs. Its rail-to-rail output, low offset voltage, low noise, and wide operating voltage and temperature range make it a preferred choice for applications across various industries, including automotive, medical, industrial, and consumer electronics.
OPA2353EA Compare Parts
  • OPA2353EA vs OPA992IDCKR
  • OPA2353EA vs OPA992IDBVR
  • OPA2353EA vs OPA991TIDCKR
  • OPA2353EA vs OPA991SIDBVR
  • OPA2353EA vs OPA991QDBVRQ1
  • OPA2353EA vs OPA991IDCKR
  • OPA2353EA vs OPA991IDBVR
  • OPA2353EA vs OPA990SIDBVR
  • OPA2353EA vs OPA990IDCKR
  • OPA2353EA vs OPA990IDBVR
  • OPA2353EA vs OPA890IDR
  • OPA2353EA vs OPA890IDG4
  • OPA2353EA vs OPA890IDBVTG4
  • OPA2353EA vs OPA890IDBVT
  • OPA2353EA vs OPA890IDBVR
  • OPA2353EA vs OPA890ID
  • OPA2353EA vs OPA863SIDBVR
  • OPA2353EA vs OPA862IDTKR
  • OPA2353EA vs OPA861IDRG4
  • OPA2353EA vs OPA861IDR
  • OPA2353EA vs OPA861IDBVT
  • OPA2353EA vs OPA861IDBVRG4
  • OPA2353EA vs OPA861IDBVR
  • OPA2353EA vs OPA861ID
  • OPA2353EA vs OPA860IDRG4
  • OPA2353EA vs OPA860IDR
  • OPA2353EA vs OPA860ID
  • OPA2353EA vs OPA859QDSGRQ1
  • OPA2353EA vs OPA859IDSGT
  • OPA2353EA vs OPA859IDSGR
  • OPA2353EA vs OPA858QDSGRQ1
  • OPA2353EA vs OPA858IDSGT
  • OPA2353EA vs OPA858IDSGR
  • OPA2353EA vs OPA857TD2
  • OPA2353EA vs OPA857IRGTT
  • OPA2353EA vs OPA857IRGTR
  • OPA2353EA vs OPA856IDSGR
  • OPA2353EA vs OPA855QDSGRQ1
  • OPA2353EA vs OPA855IDSGT
  • OPA2353EA vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.