☰
OPA211AIDR
OPA211AIDR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA211AIDR Datasheet
History Price: $8.44000
In Stock: 10350
OPA211AIDR Specification
Specification
Part No
OPA211AIDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
27V/μs
Gain Bandwidth Product
80 MHz
-3db Bandwidth
-
Current - Input Bias
60 nA
Voltage - Input Offset
30 μV
Current - Supply
3.6mA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA211AIDR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA211AIDR Description
The Texas Instruments OPA211AIDR is a high-performance operational amplifier (op-amp) designed for precision applications. It is part of the OPA211 family, which is known for its low noise, low distortion, and high-speed performance. This op-amp is particularly suitable for applications in audio, instrumentation, and data acquisition systems where high fidelity and accuracy are critical. Below is a detailed overview of the OPA211AIDR, including its specifications, features, and typical applications.

## Overview

The OPA211AIDR is a dual-channel op-amp that combines high precision with low power consumption. It is designed to operate over a wide supply voltage range, making it versatile for various applications. The device is available in a small footprint package, which is ideal for space-constrained designs.

## Key Features

1. High Precision: The OPA211AIDR features a low offset voltage of 0.1 mV (maximum) and low offset voltage drift, ensuring accurate signal amplification and processing.

2. Low Noise: With a low input voltage noise density of 0.1 µV/√Hz at 1 kHz, the OPA211AIDR is suitable for applications requiring high signal integrity, such as audio and sensor signal processing.

3. Wide Supply Voltage Range: The op-amp can operate with a dual supply voltage of ±2.5V to ±18V or a single supply voltage of 5V to 36V, providing flexibility in various circuit designs.

4. High Gain Bandwidth Product: The OPA211AIDR has a gain bandwidth product of 27 MHz, allowing it to handle a wide range of frequencies while maintaining stability and performance.

5. Fast Slew Rate: The device features a slew rate of 27 V/µs, enabling it to respond quickly to rapid changes in input signals, which is essential for high-speed applications.

6. Rail-to-Rail Output: The op-amp provides rail-to-rail output swing, allowing it to utilize the full supply voltage range and maximize output signal levels.

7. Low Total Harmonic Distortion (THD): The OPA211AIDR exhibits low THD, making it suitable for high-fidelity audio applications where signal distortion must be minimized.

8. Thermal Performance: The device is designed to operate over a wide temperature range, typically from -40°C to +85°C, ensuring reliable performance in various environmental conditions.

## Specifications

- Device Type: Dual Operational Amplifier
- Input Offset Voltage: 0.1 mV (maximum)
- Input Voltage Noise Density: 0.1 µV/√Hz at 1 kHz
- Supply Voltage Range:
- Dual Supply: ±2.5V to ±18V
- Single Supply: 5V to 36V
- Gain Bandwidth Product: 27 MHz
- Slew Rate: 27 V/µs
- Output Swing: Rail-to-Rail
- Total Harmonic Distortion (THD): Low (specific values depend on conditions)
- Operating Temperature Range: -40°C to +85°C
- Package Type: Available in various packages, including SOIC and TSSOP.

## Applications

The Texas Instruments OPA211AIDR is suitable for a wide range of applications, including:

- Audio Equipment: Used in high-fidelity audio amplifiers, mixers, and signal processing circuits to ensure low distortion and high-quality sound reproduction.
- Instrumentation: Ideal for precision measurement systems, including data acquisition and sensor signal conditioning, where accuracy is paramount.
- Medical Devices: Employed in medical instrumentation for accurate signal amplification and processing of sensor outputs.
- Industrial Automation: Used in control systems and industrial sensors for reliable signal processing and feedback control.
- Communication Systems: Suitable for RF and communication applications where low noise and high-speed performance are required.

## Conclusion

The Texas Instruments OPA211AIDR is a high-performance operational amplifier that offers exceptional precision, low noise, and fast response times, making it an excellent choice for a variety of demanding applications. Its versatility in supply voltage, rail-to-rail output, and compact packaging make it suitable for both consumer and industrial designs. Whether used in audio equipment, instrumentation, or communication systems, the OPA211AIDR provides the performance and reliability needed to meet the challenges of modern electronic applications.
OPA211AIDR Compare Parts
  • OPA211AIDR vs OPA992IDCKR
  • OPA211AIDR vs OPA992IDBVR
  • OPA211AIDR vs OPA991TIDCKR
  • OPA211AIDR vs OPA991SIDBVR
  • OPA211AIDR vs OPA991QDBVRQ1
  • OPA211AIDR vs OPA991IDCKR
  • OPA211AIDR vs OPA991IDBVR
  • OPA211AIDR vs OPA990SIDBVR
  • OPA211AIDR vs OPA990IDCKR
  • OPA211AIDR vs OPA990IDBVR
  • OPA211AIDR vs OPA890IDR
  • OPA211AIDR vs OPA890IDG4
  • OPA211AIDR vs OPA890IDBVTG4
  • OPA211AIDR vs OPA890IDBVT
  • OPA211AIDR vs OPA890IDBVR
  • OPA211AIDR vs OPA890ID
  • OPA211AIDR vs OPA863SIDBVR
  • OPA211AIDR vs OPA862IDTKR
  • OPA211AIDR vs OPA861IDRG4
  • OPA211AIDR vs OPA861IDR
  • OPA211AIDR vs OPA861IDBVT
  • OPA211AIDR vs OPA861IDBVRG4
  • OPA211AIDR vs OPA861IDBVR
  • OPA211AIDR vs OPA861ID
  • OPA211AIDR vs OPA860IDRG4
  • OPA211AIDR vs OPA860IDR
  • OPA211AIDR vs OPA860ID
  • OPA211AIDR vs OPA859QDSGRQ1
  • OPA211AIDR vs OPA859IDSGT
  • OPA211AIDR vs OPA859IDSGR
  • OPA211AIDR vs OPA858QDSGRQ1
  • OPA211AIDR vs OPA858IDSGT
  • OPA211AIDR vs OPA858IDSGR
  • OPA211AIDR vs OPA857TD2
  • OPA211AIDR vs OPA857IRGTT
  • OPA211AIDR vs OPA857IRGTR
  • OPA211AIDR vs OPA856IDSGR
  • OPA211AIDR vs OPA855QDSGRQ1
  • OPA211AIDR vs OPA855IDSGT
  • OPA211AIDR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.