☰
MF10CCN
MF10CCN
Obsolete
Description:  IC FILTER 200KHZ SWITCHED 20DIP
Manufacturer:  Texas Instruments
Datasheet:   MF10CCN Datasheet
History Price: Obsolete
In Stock: 22880
MF10CCN Specification
Specification
Part No
MF10CCN
Category
Interface - Filters - Active
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
Universal Switched Capacitor
Frequency - Cutoff or Center
200kHz
Number of Filters
2
Filter Order
4th
Voltage - Supply
?V ~ 14V
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
MF10CCN PDF Datasheet
MF10CCN Related Parts
MF100CCM
MF100CCM
Texas Instruments
IC FILTER 20KHZ LOW PASS 20SOIC
MF100CCWM
MF100CCWM
Texas Instruments
IC FILTER 20KHZ LOW PASS 20SOIC
MF10ACN
MF10ACN
National Semiconductor
SWITCHED CAPACITOR FILTER
MF10ACN
MF10ACN
Texas Instruments
IC FILTER 200KHZ SWITCHED 20DIP
MF10ACWM
MF10ACWM
National Semiconductor
SWITCHED CAPACITOR FILTER
MF10AJ
MF10AJ
National Semiconductor
SWITCHED CAPACITOR FILTER
MF10BN
MF10BN
Maxim Integrated
MF10 DUAL UNIVERSAL FILTER
MF10CCJ
MF10CCJ
National Semiconductor
SWITCHED CAPACITOR FILTER
MF10CCN/NOPB
MF10CCN/NOPB
Texas Instruments
IC FILTER 200KHZ SWITCHED 20DIP
MF10CCWM
MF10CCWM
National Semiconductor
SWITCHED CAPACITOR FILTER, 2 FUN
MF10CCWM
MF10CCWM
Texas Instruments
IC FILTER 200KHZ SWITCH 20SOIC
MF10CCWM/NOPB
MF10CCWM/NOPB
Texas Instruments
IC FILTER 200KHZ SWITCH 20SOIC
MF10CCN Compare Parts
  • MF10CCN vs MF10CCWMX/NOPB
  • MF10CCN vs MF10CCWMX
  • MF10CCN vs MF10CCWM/NOPB
  • MF10CCN vs MF10CCWM
  • MF10CCN vs MF10CCWM
  • MF10CCN vs MF10CCN/NOPB
  • MF10CCN vs MF10CCJ
  • MF10CCN vs MF10BN
  • MF10CCN vs MF10AJ
  • MF10CCN vs MF10ACWM
  • MF10CCN vs MF10ACN
  • MF10CCN vs MF10ACN
  • MF10CCN vs MF100CCWM
  • MF10CCN vs MF100CCM
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.