☰
MF100CCM
MF100CCM
Obsolete
Description:  IC FILTER 20KHZ LOW PASS 20SOIC
Manufacturer:  Texas Instruments
Datasheet:   MF100CCM Datasheet
History Price: Obsolete
In Stock: 33840
MF100CCM Specification
Specification
Part No
MF100CCM
Category
Interface - Filters - Active
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
Low Pass
Frequency - Cutoff or Center
20kHz
Number of Filters
2
Filter Order
2nd
Voltage - Supply
9V ~ 14V
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
MF100CCM PDF Datasheet
MF100CCM Related Parts
MF100CCWM
MF100CCWM
Texas Instruments
IC FILTER 20KHZ LOW PASS 20SOIC
MF10ACN
MF10ACN
National Semiconductor
SWITCHED CAPACITOR FILTER
MF10ACN
MF10ACN
Texas Instruments
IC FILTER 200KHZ SWITCHED 20DIP
MF10ACWM
MF10ACWM
National Semiconductor
SWITCHED CAPACITOR FILTER
MF10AJ
MF10AJ
National Semiconductor
SWITCHED CAPACITOR FILTER
MF10BN
MF10BN
Maxim Integrated
MF10 DUAL UNIVERSAL FILTER
MF10CCJ
MF10CCJ
National Semiconductor
SWITCHED CAPACITOR FILTER
MF10CCN
MF10CCN
Texas Instruments
IC FILTER 200KHZ SWITCHED 20DIP
MF10CCN/NOPB
MF10CCN/NOPB
Texas Instruments
IC FILTER 200KHZ SWITCHED 20DIP
MF10CCWM
MF10CCWM
National Semiconductor
SWITCHED CAPACITOR FILTER, 2 FUN
MF10CCWM
MF10CCWM
Texas Instruments
IC FILTER 200KHZ SWITCH 20SOIC
MF10CCWM/NOPB
MF10CCWM/NOPB
Texas Instruments
IC FILTER 200KHZ SWITCH 20SOIC
MF100CCM Compare Parts
  • MF100CCM vs MF10CCWMX/NOPB
  • MF100CCM vs MF10CCWMX
  • MF100CCM vs MF10CCWM/NOPB
  • MF100CCM vs MF10CCWM
  • MF100CCM vs MF10CCWM
  • MF100CCM vs MF10CCN/NOPB
  • MF100CCM vs MF10CCN
  • MF100CCM vs MF10CCJ
  • MF100CCM vs MF10BN
  • MF100CCM vs MF10AJ
  • MF100CCM vs MF10ACWM
  • MF100CCM vs MF10ACN
  • MF100CCM vs MF10ACN
  • MF100CCM vs MF100CCWM
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend