☰
MC34063AP
MC34063AP
Active
Description:  IC REG BUCK BST ADJ 1.5A 8DIP
Manufacturer:  Texas Instruments
Datasheet:   MC34063AP Datasheet
History Price: $0.39000
In Stock: 45760
MC34063AP Specification
Specification
Part No
MC34063AP
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up, Step-Down
Output Configuration
Positive or Negative
Topology
Buck, Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3V
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
40V (Switch)
Current - Output
1.5A (Switch)
Frequency - Switching
100kHz
Synchronous Rectifier
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MC34063AP Related Parts
MC33063AD
MC33063AD
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063AD
MC33063AD
Fairchild Semiconductor
SWITCHING REGLTR, VOLTAGE-MODE
MC33063ADE4
MC33063ADE4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADG
MC33063ADG
onsemi
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADG4
MC33063ADG4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADR
MC33063ADR
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADR2
MC33063ADR2
onsemi
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADR2G
MC33063ADR2G
onsemi
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADR2GH
MC33063ADR2GH
onsemi
IC REG LIN SWITCHING VOLT MODE
MC33063ADRE4
MC33063ADRE4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADRG4
MC33063ADRG4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADRJR
MC33063ADRJR
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SON
MC34063AP Compare Parts
  • MC34063AP vs MC34727BFCR2
  • MC34063AP vs MC34727AFCR2
  • MC34063AP vs MC34726CFCR2
  • MC34063AP vs MC34726BFCR2
  • MC34063AP vs MC34726AFCR2
  • MC34063AP vs MC34167TVG
  • MC34063AP vs MC34167TV
  • MC34063AP vs MC34167THG
  • MC34063AP vs MC34167TH
  • MC34063AP vs MC34167TG
  • MC34063AP vs MC34167T
  • MC34063AP vs MC34167D2TR4G
  • MC34063AP vs MC34167D2TR4
  • MC34063AP vs MC34167D2TG
  • MC34063AP vs MC34167D2T
  • MC34063AP vs MC34166TVG
  • MC34063AP vs MC34166TV
  • MC34063AP vs MC34166THG
  • MC34063AP vs MC34166TH
  • MC34063AP vs MC34166TG
  • MC34063AP vs MC34166T
  • MC34063AP vs MC34166D2TR4G
  • MC34063AP vs MC34166D2TR4
  • MC34063AP vs MC34166D2TG
  • MC34063AP vs MC34166D2T
  • MC34063AP vs MC34163PG
  • MC34063AP vs MC34163P
  • MC34063AP vs MC34163DWR2G
  • MC34063AP vs MC34163DWR2
  • MC34063AP vs MC34163DWG
  • MC34063AP vs MC34163DW
  • MC34063AP vs MC34063ECN
  • MC34063AP vs MC34063ECD-TR
  • MC34063AP vs MC34063ECD
  • MC34063AP vs MC34063EBN
  • MC34063AP vs MC34063EBD-TR
  • MC34063AP vs MC34063EBD
  • MC34063AP vs MC34063BDR2G
  • MC34063AP vs MC34063BD
  • MC34063AP vs MC34063APE4
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you