Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi MC33063ADR2
MC33063ADR2
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK BST ADJ 1.5A 8SOIC
Manufacturer:
onsemi
Datasheet:
MC33063ADR2 Datasheet
History Price: Obsolete
In Stock: 8405
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC33063ADR2 Specification
Specification
Part No
MC33063ADR2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up, Step-Down
Output Configuration
Positive or Negative
Topology
Buck, Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3V
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
40V (Switch)
Current - Output
1.5A (Switch)
Frequency - Switching
100kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC33063ADR2 PDF Datasheet
MC33063ADR2 Datasheet
Click and Download: MC33063ADR2 Datasheet
MC33063ADR2 Related Parts
MC33063AD
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063AD
Fairchild Semiconductor
SWITCHING REGLTR, VOLTAGE-MODE
MC33063ADE4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADG
onsemi
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADG4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADR
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADR2G
onsemi
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADR2GH
onsemi
IC REG LIN SWITCHING VOLT MODE
MC33063ADRE4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADRG4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADRJR
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SON
MC33063ADX
Fairchild Semiconductor
MC33063 - SWITCHING REGULATOR, V
MC33063ADR2 Compare Parts
MC33063ADR2 vs MC34727BFCR2
MC33063ADR2 vs MC34727AFCR2
MC33063ADR2 vs MC34726CFCR2
MC33063ADR2 vs MC34726BFCR2
MC33063ADR2 vs MC34726AFCR2
MC33063ADR2 vs MC34167TVG
MC33063ADR2 vs MC34167TV
MC33063ADR2 vs MC34167THG
MC33063ADR2 vs MC34167TH
MC33063ADR2 vs MC34167TG
MC33063ADR2 vs MC34167T
MC33063ADR2 vs MC34167D2TR4G
MC33063ADR2 vs MC34167D2TR4
MC33063ADR2 vs MC34167D2TG
MC33063ADR2 vs MC34167D2T
MC33063ADR2 vs MC34166TVG
MC33063ADR2 vs MC34166TV
MC33063ADR2 vs MC34166THG
MC33063ADR2 vs MC34166TH
MC33063ADR2 vs MC34166TG
MC33063ADR2 vs MC34166T
MC33063ADR2 vs MC34166D2TR4G
MC33063ADR2 vs MC34166D2TR4
MC33063ADR2 vs MC34166D2TG
MC33063ADR2 vs MC34166D2T
MC33063ADR2 vs MC34163PG
MC33063ADR2 vs MC34163P
MC33063ADR2 vs MC34163DWR2G
MC33063ADR2 vs MC34163DWR2
MC33063ADR2 vs MC34163DWG
MC33063ADR2 vs MC34163DW
MC33063ADR2 vs MC34063ECN
MC33063ADR2 vs MC34063ECD-TR
MC33063ADR2 vs MC34063ECD
MC33063ADR2 vs MC34063EBN
MC33063ADR2 vs MC34063EBD-TR
MC33063ADR2 vs MC34063EBD
MC33063ADR2 vs MC34063BDR2G
MC33063ADR2 vs MC34063BD
MC33063ADR2 vs MC34063APE4
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you