Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Texas Instruments LP3905SDX-A3
LP3905SDX-A3
Obsolete
PMIC - Power Management - Specialized
Description:
IC PWR MANAGEMENT DUAL 14WSON
Manufacturer:
Texas Instruments
Datasheet:
LP3905SDX-A3 Datasheet
History Price: Obsolete
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LP3905SDX-A3 Specification
Specification
Part No
LP3905SDX-A3
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Handheld/Mobile Devices
Current - Supply
-
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
14-WFDFN Exposed Pad
Supplier Device Package
14-WSON (4x4)
LP3905SDX-A3 Related Parts
LP3905SD-00
National Semiconductor
POWER SUPPLY SUPPORT CIRCUIT, AD
LP3905SD-00
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-00/NOPB
National Semiconductor
POWER SUPPLY SUPPORT CIRCUIT, AD
LP3905SD-00/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-30
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-30/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-A3
Texas Instruments
IC REG LDO DUAL 600MA BUCK 14SON
LP3905SD-A3/NOPB
Texas Instruments
IC REG LDO DUAL 600MA BUCK 14SON
LP3905SDX-00
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SDX-00/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SDX-30
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SDX-30/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SDX-A3 Compare Parts
LP3905SDX-A3 vs LP3972SQX-I514
LP3905SDX-A3 vs LP3972SQX-I414/NOPB
LP3905SDX-A3 vs LP3972SQX-E514/NOPB
LP3905SDX-A3 vs LP3972SQX-E514
LP3905SDX-A3 vs LP3972SQX-A514/NOPB
LP3905SDX-A3 vs LP3972SQX-A514/NOPB
LP3905SDX-A3 vs LP3972SQX-A514
LP3905SDX-A3 vs LP3972SQX-A413/NOPB
LP3905SDX-A3 vs LP3972SQX-A413
LP3905SDX-A3 vs LP3972SQX-5810/NOPB
LP3905SDX-A3 vs LP3972SQX-0514/NOPB
LP3905SDX-A3 vs LP3972SQE-I514/NOPB
LP3905SDX-A3 vs LP3972SQE-I514/NOPB
LP3905SDX-A3 vs LP3972SQE-I514
LP3905SDX-A3 vs LP3972SQE-E514/NOPB
LP3905SDX-A3 vs LP3972SQE-E514/NOPB
LP3905SDX-A3 vs LP3972SQE-E514
LP3905SDX-A3 vs LP3972SQE-A514/NOPB
LP3905SDX-A3 vs LP3972SQE-A514
LP3905SDX-A3 vs LP3972SQE-A413/NOPB
LP3905SDX-A3 vs LP3972SQE-A413
LP3905SDX-A3 vs LP3972SQ-I514/NOPB
LP3905SDX-A3 vs LP3972SQ-I514
LP3905SDX-A3 vs LP3972SQ-I414/NOPB-TI
LP3905SDX-A3 vs LP3972SQ-I414/NOPB
LP3905SDX-A3 vs LP3972SQ-I414/NOPB
LP3905SDX-A3 vs LP3972SQ-I414/NOPB
LP3905SDX-A3 vs LP3972SQ-E514/NOPB
LP3905SDX-A3 vs LP3972SQ-E514
LP3905SDX-A3 vs LP3972SQ-BI414/NOPB
LP3905SDX-A3 vs LP3972SQ-A514/NOPB
LP3905SDX-A3 vs LP3972SQ-A514
LP3905SDX-A3 vs LP3972SQ-A514
LP3905SDX-A3 vs LP3972SQ-A413/NOPB-NS
LP3905SDX-A3 vs LP3972SQ-A413/NOPB
LP3905SDX-A3 vs LP3972SQ-A413/NOPB
LP3905SDX-A3 vs LP3972SQ-A413
LP3905SDX-A3 vs LP3972SQ-A413
LP3905SDX-A3 vs LP3972SQ-5810/NOPB
LP3905SDX-A3 vs LP3972SQ-0514/NOPB-TI
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.