☰
LP2956IMX
LP2956IMX
Obsolete
Description:  IC REG LIN POS ADJ 250MA 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   LP2956IMX Datasheet
History Price: Obsolete
In Stock: 1635
LP2956IMX Specification
Specification
Part No
LP2956IMX
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
2
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
1.23V
Voltage - Output (Max)
29V
Voltage Dropout (Max)
0.8V @ 250mA
Current - Output
250mA
Current - Quiescent (Iq)
500 mA
Current - Supply (Max)
530 mA
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
LP2956IMX PDF Datasheet
LP2956IMX Related Parts
LP2950-02BZ
LP2950-02BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02BZ TR
LP2950-02BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ TR
LP2950-02YZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ TR
LP2950-03BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ TR
LP2950-03YZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-30LP
LP2950-30LP
Texas Instruments
IC REG LINEAR 3V 100MA TO92-3
LP2956IMX Compare Parts
  • LP2956IMX vs LP2992IM5X-5.0/NOPB
  • LP2956IMX vs LP2992IM5X-5.0
  • LP2956IMX vs LP2992IM5X-3.3/NOPB
  • LP2956IMX vs LP2992IM5X-3.3
  • LP2956IMX vs LP2992IM5X-3.0/NOPB
  • LP2956IMX vs LP2992IM5X-2.5/NOPB
  • LP2956IMX vs LP2992IM5X-2.5/NOPB
  • LP2956IMX vs LP2992IM5X-2.5
  • LP2956IMX vs LP2992IM5X-1.8/NOPB
  • LP2956IMX vs LP2992IM5X-1.8
  • LP2956IMX vs LP2992IM5X-1.8
  • LP2956IMX vs LP2992IM5X-1.5/NOPB
  • LP2956IMX vs LP2992IM5X-1.5
  • LP2956IMX vs LP2992IM5-5.0/NOPB
  • LP2956IMX vs LP2992IM5-5.0
  • LP2956IMX vs LP2992IM5-5.0
  • LP2956IMX vs LP2992IM5-3.3/NOPB
  • LP2956IMX vs LP2992IM5-3.3/NOPB
  • LP2956IMX vs LP2992IM5-3.3-TI
  • LP2956IMX vs LP2992IM5-3.3
  • LP2956IMX vs LP2992IM5-3.3
  • LP2956IMX vs LP2992IM5-3.3
  • LP2956IMX vs LP2992IM5-3.0/NOPB
  • LP2956IMX vs LP2992IM5-3.0
  • LP2956IMX vs LP2992IM5-3.0
  • LP2956IMX vs LP2992IM5-2.5/NOPB
  • LP2956IMX vs LP2992IM5-2.5
  • LP2956IMX vs LP2992IM5-1.8/NOPB
  • LP2956IMX vs LP2992IM5-1.8
  • LP2956IMX vs LP2992IM5-1.8
  • LP2956IMX vs LP2992IM5-1.5/NOPB
  • LP2956IMX vs LP2992IM5-1.5
  • LP2956IMX vs LP2992IM5-1.5
  • LP2956IMX vs LP2992ILDX-5.0/NOPB
  • LP2956IMX vs LP2992ILDX-5.0
  • LP2956IMX vs LP2992ILDX-5.0
  • LP2956IMX vs LP2992ILDX-3.3/NOPB
  • LP2956IMX vs LP2992ILDX-3.3
  • LP2956IMX vs LP2992ILDX-2.5
  • LP2956IMX vs LP2992ILDX-1.8/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!