LP2950-03YZ TR
LP2950-03YZ TR
Obsolete
Description:  IC REG LINEAR 5V 100MA TO92-3
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 36000
LP2950-03YZ TR Specification
Specification
Part No
LP2950-03YZ TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.6V @ 100mA
Current - Output
100mA
Current - Quiescent (Iq)
150 μA
Current - Supply (Max)
14 mA
PSRR
-
Control Features
-
Protection Features
-
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
LP2950-03YZ TR Related Parts
LP2950-02BZ
LP2950-02BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02BZ TR
LP2950-02BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ TR
LP2950-02YZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ TR
LP2950-03BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-30LP
LP2950-30LP
Texas Instruments
IC REG LINEAR 3V 100MA TO92-3
LP2950-30LPR
LP2950-30LPR
Texas Instruments
IC REG LINEAR 3V 100MA TO92-3
LP2950-03YZ TR Compare Parts
  • LP2950-03YZ TR vs LP2992IM5X-5.0/NOPB
  • LP2950-03YZ TR vs LP2992IM5X-5.0
  • LP2950-03YZ TR vs LP2992IM5X-3.3/NOPB
  • LP2950-03YZ TR vs LP2992IM5X-3.3
  • LP2950-03YZ TR vs LP2992IM5X-3.0/NOPB
  • LP2950-03YZ TR vs LP2992IM5X-2.5/NOPB
  • LP2950-03YZ TR vs LP2992IM5X-2.5/NOPB
  • LP2950-03YZ TR vs LP2992IM5X-2.5
  • LP2950-03YZ TR vs LP2992IM5X-1.8/NOPB
  • LP2950-03YZ TR vs LP2992IM5X-1.8
  • LP2950-03YZ TR vs LP2992IM5X-1.8
  • LP2950-03YZ TR vs LP2992IM5X-1.5/NOPB
  • LP2950-03YZ TR vs LP2992IM5X-1.5
  • LP2950-03YZ TR vs LP2992IM5-5.0/NOPB
  • LP2950-03YZ TR vs LP2992IM5-5.0
  • LP2950-03YZ TR vs LP2992IM5-5.0
  • LP2950-03YZ TR vs LP2992IM5-3.3/NOPB
  • LP2950-03YZ TR vs LP2992IM5-3.3/NOPB
  • LP2950-03YZ TR vs LP2992IM5-3.3-TI
  • LP2950-03YZ TR vs LP2992IM5-3.3
  • LP2950-03YZ TR vs LP2992IM5-3.3
  • LP2950-03YZ TR vs LP2992IM5-3.3
  • LP2950-03YZ TR vs LP2992IM5-3.0/NOPB
  • LP2950-03YZ TR vs LP2992IM5-3.0
  • LP2950-03YZ TR vs LP2992IM5-3.0
  • LP2950-03YZ TR vs LP2992IM5-2.5/NOPB
  • LP2950-03YZ TR vs LP2992IM5-2.5
  • LP2950-03YZ TR vs LP2992IM5-1.8/NOPB
  • LP2950-03YZ TR vs LP2992IM5-1.8
  • LP2950-03YZ TR vs LP2992IM5-1.8
  • LP2950-03YZ TR vs LP2992IM5-1.5/NOPB
  • LP2950-03YZ TR vs LP2992IM5-1.5
  • LP2950-03YZ TR vs LP2992IM5-1.5
  • LP2950-03YZ TR vs LP2992ILDX-5.0/NOPB
  • LP2950-03YZ TR vs LP2992ILDX-5.0
  • LP2950-03YZ TR vs LP2992ILDX-5.0
  • LP2950-03YZ TR vs LP2992ILDX-3.3/NOPB
  • LP2950-03YZ TR vs LP2992ILDX-3.3
  • LP2950-03YZ TR vs LP2992ILDX-2.5
  • LP2950-03YZ TR vs LP2992ILDX-1.8/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you