☰
LP2901DR
LP2901DR
Active
Description:  IC COMPARATOR 4 GEN PUR 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LP2901DR Datasheet
History Price: $0.64000
In Stock: 33600
LP2901DR Specification
Specification
Part No
LP2901DR
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, MOS, Open-Collector
Voltage - Supply, Single/Dual (?
3V ~ 30V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.025μA @ 5V
Current - Output (Typ)
30mA @ 5V
Current - Quiescent (Max)
100μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
LP2901DR Related Parts
LP211D
LP211D
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP211DR
LP211DR
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP211DRE4
LP211DRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP211DRG4
LP211DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP2901D
LP2901D
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901DRE4
LP2901DRE4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901DRG4
LP2901DRG4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901IDRG4Q1
LP2901IDRG4Q1
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901IDRQ1
LP2901IDRQ1
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901N
LP2901N
Texas Instruments
IC COMPARATOR 4 GEN PUR 14DIP
LP2901DR Description
The Texas Instruments LP2901DR is a low-dropout (LDO) voltage regulator designed to provide a stable output voltage with high accuracy and low noise. This device is particularly suitable for powering sensitive analog and digital circuits in various applications, including portable devices, automotive systems, and industrial equipment. The LP2901 is known for its excellent transient response, low quiescent current, and wide input voltage range, making it a versatile choice for designers.

## Key Features

1. Low Dropout Voltage: The LP2901 features a low dropout voltage, typically around 0.3V at a load current of 1A. This characteristic allows the device to maintain regulation even when the input voltage is only slightly above the output voltage, which is particularly useful in battery-powered applications.

2. Wide Input Voltage Range: The device can accept input voltages ranging from 2.5V to 30V, providing flexibility for various power supply configurations. This wide range makes it suitable for applications powered by batteries, wall adapters, or other voltage sources.

3. Adjustable Output Voltage: The LP2901 can be configured to provide a fixed output voltage or an adjustable output voltage. The adjustable version allows the output voltage to be set between 1.25V and 20V using external resistors, making it adaptable to different application requirements.

4. High Output Current Capability: The LP2901 is capable of delivering up to 1A of output current, making it suitable for powering a variety of loads, from low-power sensors to more demanding digital circuits.

5. Low Quiescent Current: The device features a low quiescent current of typically 50 µA, which is beneficial for battery-operated devices where power efficiency is critical.

6. Excellent Load and Line Regulation: The LP2901 provides excellent load regulation (typically 0.1% for a 1A load change) and line regulation, ensuring stable output voltage under varying load and input conditions.

7. Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage due to overheating by shutting down the regulator if the junction temperature exceeds a specified limit.

8. Compact Package: The LP2901 is available in a small 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.

## Specifications

- Input Voltage Range: 2.5V to 30V
- Output Voltage Range:
- Adjustable: 1.25V to 20V
- Fixed options available (e.g., 3.3V, 5V)
- Output Current: Up to 1A
- Dropout Voltage: Typically 0.3V at 1A load
- Quiescent Current: Typically 50 µA
- Load Regulation: Typically 0.1% for a 1A load change
- Line Regulation: Typically 0.01%/V
- Operating Temperature Range: -40°C to +125°C
- Package Type: 8-pin SOIC package

## Applications

The LP2901DR is designed for a variety of applications, including:

- Portable Electronics: Ideal for battery-powered devices that require efficient voltage regulation with low quiescent current.
- Automotive Systems: Suitable for automotive applications where stable voltage is required for sensors and control circuits.
- Industrial Equipment: Can be used in industrial automation systems that require reliable power supply for analog and digital components.
- Consumer Electronics: Perfect for consumer devices that need stable power for microcontrollers, sensors, and other peripherals.

## Conclusion

The Texas Instruments LP2901DR is a highly versatile and efficient low-dropout voltage regulator that provides reliable voltage regulation for a wide range of applications. With its low dropout voltage, wide input voltage range, and adjustable output voltage capabilities, it is well-suited for powering sensitive electronic circuits. The device%27s low quiescent current, excellent load and line regulation, and built-in thermal protection enhance its performance and reliability, making it an excellent choice for designers looking to implement efficient power management solutions in their electronic systems. Its compact package and robust features make the LP2901DR a popular choice in both new designs and existing applications.
LP2901DR Compare Parts
  • LP2901DR vs LP2901IDRQ1
  • LP2901DR vs LP2901IDRG4Q1
  • LP2901DR vs LP2901DRG4
  • LP2901DR vs LP2901DRE4
  • LP2901DR vs LP2901D
  • LP2901DR vs LP211DRG4
  • LP2901DR vs LP211DRE4
  • LP2901DR vs LP211DR
  • LP2901DR vs LP211D
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much