☰
LP211D
LP211D
Active
Description:  IC COMPARATOR 1 DIFF 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LP211D Datasheet
History Price: $1.71000
In Stock: 9200
LP211D Specification
Specification
Part No
LP211D
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
1
Output Type
Open-Collector, Open-Emitter
Voltage - Supply, Single/Dual (?
3.5V ~ 30V, ?.75V ~ 15V
Voltage - Input Offset (Max)
7.5mV @ ?5V
Current - Input Bias (Max)
0.1μA @ ±15V
Current - Output (Typ)
-
Current - Quiescent (Max)
300μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-25 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
LP211D PDF Datasheet
LP211D Related Parts
LP211DR
LP211DR
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP211DRE4
LP211DRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP211DRG4
LP211DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP2901D
LP2901D
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901DR
LP2901DR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901DRE4
LP2901DRE4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901DRG4
LP2901DRG4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901IDRG4Q1
LP2901IDRG4Q1
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901IDRQ1
LP2901IDRQ1
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901N
LP2901N
Texas Instruments
IC COMPARATOR 4 GEN PUR 14DIP
LP211D Compare Parts
  • LP211D vs LP2901IDRQ1
  • LP211D vs LP2901IDRG4Q1
  • LP211D vs LP2901DRG4
  • LP211D vs LP2901DRE4
  • LP211D vs LP2901DR
  • LP211D vs LP2901D
  • LP211D vs LP211DRG4
  • LP211D vs LP211DRE4
  • LP211D vs LP211DR
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery