☰
LMV342MAX
LMV342MAX
Obsolete
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LMV342MAX Datasheet
History Price: Obsolete
In Stock: 22960
LMV342MAX Specification
Specification
Part No
LMV342MAX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
LMV
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
1V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
0.02 pA
Voltage - Input Offset
700 μV
Current - Supply
107μA (x2 Channels)
Current - Output / Channel
113 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LMV342MAX Related Parts
LMV101M5
LMV101M5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV101M5X
LMV101M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV101M7
LMV101M7
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV101M7X
LMV101M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV101M7X
LMV101M7X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M5
LMV102M5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV102M5X
LMV102M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV102M7
LMV102M7
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M7X
LMV102M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M7X
LMV102M7X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LMV105M5X
LMV105M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV105M7X
LMV105M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV342MAX Compare Parts
  • LMV342MAX vs LMV982MMX/NOPB
  • LMV342MAX vs LMV982MMX
  • LMV342MAX vs LMV982MM/NOPB
  • LMV342MAX vs LMV982MM
  • LMV342MAX vs LMV982IDGSRG4
  • LMV342MAX vs LMV982IDGSRE4
  • LMV342MAX vs LMV982IDGSR
  • LMV342MAX vs LMV981TLX/NOPB
  • LMV342MAX vs LMV981TL/NOPB
  • LMV342MAX vs LMV981MU3TBG
  • LMV342MAX vs LMV981MGX/NOPB
  • LMV342MAX vs LMV981MGX
  • LMV342MAX vs LMV981MG/NOPB
  • LMV342MAX vs LMV981MG
  • LMV342MAX vs LMV981MG
  • LMV342MAX vs LMV981MFX/NOPB
  • LMV342MAX vs LMV981MFX
  • LMV342MAX vs LMV981MF/NOPB
  • LMV342MAX vs LMV981MF
  • LMV342MAX vs LMV981IRUGRG4
  • LMV342MAX vs LMV981IRUGR
  • LMV342MAX vs LMV981IDCKRG4
  • LMV342MAX vs LMV981IDCKRE4
  • LMV342MAX vs LMV981IDCKR
  • LMV342MAX vs LMV981IDBVRG4
  • LMV342MAX vs LMV981IDBVRE4
  • LMV342MAX vs LMV981IDBVR
  • LMV342MAX vs LMV981BLX
  • LMV342MAX vs LMV981BL
  • LMV342MAX vs LMV981BL
  • LMV342MAX vs LMV951MKX/NOPB
  • LMV342MAX vs LMV951MKX/NOPB
  • LMV342MAX vs LMV951MK/NOPB
  • LMV342MAX vs LMV934QPWRQ1
  • LMV342MAX vs LMV934QDRQ1
  • LMV342MAX vs LMV934Q1MTX/NOPB
  • LMV342MAX vs LMV934Q1MTX/NOPB
  • LMV342MAX vs LMV934Q1MT/NOPB
  • LMV342MAX vs LMV934MTX/NOPB
  • LMV342MAX vs LMV934MTX
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!