LMP2011MFX/NOPB
LMP2011MFX/NOPB
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
History Price: $2.72000
In Stock: 5300
LMP2011MFX/NOPB Specification
Specification
Part No
LMP2011MFX/NOPB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
LMP
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
4V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
3 pA
Voltage - Input Offset
0.12 μV
Current - Supply
930μA
Current - Output / Channel
17 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
LMP2011MFX/NOPB PDF Datasheet
LMP2011MFX/NOPB Related Parts
LMP2011MA
LMP2011MA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LMP2011MA/NOPB
LMP2011MA/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LMP2011MA/NOPB
LMP2011MA/NOPB
Texas Instruments
LMP2011 SINGLE, HIGH PRECISION,
LMP2011MAX
LMP2011MAX
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LMP2011MAX/NOPB
LMP2011MAX/NOPB
National Semiconductor
LMP2011 - OPERATIONAL AMPLIFIER,
LMP2011MAX/NOPB
LMP2011MAX/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LMP2011MAX/NOPB-NS
LMP2011MAX/NOPB-NS
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8SOIC
LMP2011MF
LMP2011MF
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMP2011MF/NOPB
LMP2011MF/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMP2011MFX
LMP2011MFX
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMP2011MFX
LMP2011MFX
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMP2012MA
LMP2012MA
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
LMP2011MFX/NOPB Description
The Texas Instruments LMP2011MFX/NOPB is a precision, low-power operational amplifier designed for a wide range of applications, including sensor signal conditioning, data acquisition systems, and portable instrumentation. This device is part of the LMP family of amplifiers, which are known for their high performance, low noise, and low offset voltage characteristics. Below is a detailed overview of the LMP2011MFX/NOPB, including its specifications and features.

## Key Features:

1. Precision Performance: The LMP2011MFX/NOPB offers excellent precision with a low input offset voltage of typically 50 µV, making it suitable for applications requiring high accuracy.

2. Low Noise: This operational amplifier features low noise characteristics, with a voltage noise density of 18 nV/√Hz at 1 kHz. This low noise performance is critical for applications where signal integrity is paramount.

3. Wide Supply Voltage Range: The device operates over a wide supply voltage range from 2.7V to 36V, allowing it to be used in various applications, from battery-powered devices to industrial equipment.

4. Rail-to-Rail Output: The LMP2011MFX/NOPB provides rail-to-rail output capability, enabling it to drive loads close to the supply rails. This feature is particularly useful in low-voltage applications where maximizing output swing is essential.

5. Low Power Consumption: With a quiescent current of only 100 µA per amplifier, the LMP2011MFX/NOPB is designed for low-power applications, making it ideal for battery-operated devices.

6. High Slew Rate: The device has a slew rate of 0.5 V/µs, which allows it to respond quickly to changes in input signals, making it suitable for dynamic applications.

7. Temperature Range: The LMP2011MFX/NOPB is rated for operation over an extended temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications.

8. Compact Package: The device is available in a small TSSOP-8 package, which is advantageous for space-constrained designs.

## Specifications:

- Type: Precision Operational Amplifier
- Input Offset Voltage: 50 µV (typical)
- Input Bias Current: 10 pA (typical)
- Input Noise Voltage Density: 18 nV/√Hz (at 1 kHz)
- Supply Voltage Range: 2.7V to 36V
- Output Voltage Swing: Rail-to-Rail
- Quiescent Current: 100 µA (per amplifier)
- Slew Rate: 0.5 V/µs
- Gain Bandwidth Product: 1 MHz (typical)
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: TSSOP-8

## Applications:

The Texas Instruments LMP2011MFX/NOPB is suitable for a wide range of applications, including:

- Sensor Signal Conditioning: Ideal for amplifying signals from various sensors, including temperature, pressure, and light sensors.
- Data Acquisition Systems: Used in data acquisition systems for accurate signal processing and conversion.
- Portable Instrumentation: Suitable for battery-operated devices where low power consumption and high precision are required.
- Medical Devices: Employed in medical instrumentation for accurate signal amplification and processing.
- Industrial Automation: Utilized in industrial control systems for monitoring and control applications.

## Conclusion:

The Texas Instruments LMP2011MFX/NOPB is a high-performance, low-power operational amplifier that meets the demands of modern electronic applications. Its precision performance, low noise, and wide supply voltage range make it an excellent choice for a variety of applications, from sensor signal conditioning to portable instrumentation. With its robust specifications and compact design, the LMP2011MFX/NOPB is a valuable component for engineers and designers looking to enhance the performance and efficiency of their electronic circuits.
LMP2011MFX/NOPB Compare Parts
  • LMP2011MFX/NOPB vs LMP8674MA/NOPB
  • LMP2011MFX/NOPB vs LMP8672MAX/NOPB
  • LMP2011MFX/NOPB vs LMP8672MA/NOPB
  • LMP2011MFX/NOPB vs LMP8671MAX/NOPB
  • LMP2011MFX/NOPB vs LMP8671MA/NOPB
  • LMP2011MFX/NOPB vs LMP8671MA/NOPB
  • LMP2011MFX/NOPB vs LMP8646MKX/NOPB
  • LMP2011MFX/NOPB vs LMP8646MKE/NOPB
  • LMP2011MFX/NOPB vs LMP8646MKE/NOPB
  • LMP2011MFX/NOPB vs LMP8646MK/NOPB
  • LMP2011MFX/NOPB vs LMP8645MKX/NOPB
  • LMP2011MFX/NOPB vs LMP8645MKE/NOPB
  • LMP2011MFX/NOPB vs LMP8645MK/NOPB
  • LMP2011MFX/NOPB vs LMP8645MK/NOPB
  • LMP2011MFX/NOPB vs LMP8645HVMKX/NOPB
  • LMP2011MFX/NOPB vs LMP8645HVMKE/NOPB
  • LMP2011MFX/NOPB vs LMP8645HVMK/NOPB
  • LMP2011MFX/NOPB vs LMP8640QMKX-T/NOPB
  • LMP2011MFX/NOPB vs LMP8640QMKE-T/NOPB
  • LMP2011MFX/NOPB vs LMP8640MKX-T/NOPB
  • LMP2011MFX/NOPB vs LMP8640MKX-H/NOPB
  • LMP2011MFX/NOPB vs LMP8640MKX-F/NOPB
  • LMP2011MFX/NOPB vs LMP8640MKE-T/NOPB
  • LMP2011MFX/NOPB vs LMP8640MKE-H/NOPB
  • LMP2011MFX/NOPB vs LMP8640MKE-F/NOPB
  • LMP2011MFX/NOPB vs LMP8640MKE-F
  • LMP2011MFX/NOPB vs LMP8640MK-T/NOPB
  • LMP2011MFX/NOPB vs LMP8640MK-H/NOPB
  • LMP2011MFX/NOPB vs LMP8640MK-F/NOPB
  • LMP2011MFX/NOPB vs LMP8640HVMKX-T/NOPB
  • LMP2011MFX/NOPB vs LMP8640HVMKX-H/NOPB
  • LMP2011MFX/NOPB vs LMP8640HVMKX-F/NOPB
  • LMP2011MFX/NOPB vs LMP8640HVMKE-T/NOPB
  • LMP2011MFX/NOPB vs LMP8640HVMKE-T/NOPB
  • LMP2011MFX/NOPB vs LMP8640HVMKE-H/NOPB
  • LMP2011MFX/NOPB vs LMP8640HVMKE-F/NOPB
  • LMP2011MFX/NOPB vs LMP8640HVMK-T/NOPB
  • LMP2011MFX/NOPB vs LMP8640HVMK-H/NOPB
  • LMP2011MFX/NOPB vs LMP8640HVMK-F/NOPB
  • LMP2011MFX/NOPB vs LMP8640HVMK-F/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!