LMP2011MF
LMP2011MF
Not For New Designs
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   LMP2011MF Datasheet
History Price: $2.02500
In Stock: 30900
LMP2011MF Specification
Specification
Part No
LMP2011MF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
LMP
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
4V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
3 pA
Voltage - Input Offset
0.12 μV
Current - Supply
930μA
Current - Output / Channel
17 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
LMP2011MF PDF Datasheet
LMP2011MF Related Parts
LMP2011MA
LMP2011MA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LMP2011MA/NOPB
LMP2011MA/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LMP2011MA/NOPB
LMP2011MA/NOPB
Texas Instruments
LMP2011 SINGLE, HIGH PRECISION,
LMP2011MAX
LMP2011MAX
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LMP2011MAX/NOPB
LMP2011MAX/NOPB
National Semiconductor
LMP2011 - OPERATIONAL AMPLIFIER,
LMP2011MAX/NOPB
LMP2011MAX/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LMP2011MAX/NOPB-NS
LMP2011MAX/NOPB-NS
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8SOIC
LMP2011MF/NOPB
LMP2011MF/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMP2011MFX
LMP2011MFX
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMP2011MFX
LMP2011MFX
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMP2011MFX/NOPB
LMP2011MFX/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMP2011MFX/NOPB
LMP2011MFX/NOPB
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMP2011MF Compare Parts
  • LMP2011MF vs LMP8674MA/NOPB
  • LMP2011MF vs LMP8672MAX/NOPB
  • LMP2011MF vs LMP8672MA/NOPB
  • LMP2011MF vs LMP8671MAX/NOPB
  • LMP2011MF vs LMP8671MA/NOPB
  • LMP2011MF vs LMP8671MA/NOPB
  • LMP2011MF vs LMP8646MKX/NOPB
  • LMP2011MF vs LMP8646MKE/NOPB
  • LMP2011MF vs LMP8646MKE/NOPB
  • LMP2011MF vs LMP8646MK/NOPB
  • LMP2011MF vs LMP8645MKX/NOPB
  • LMP2011MF vs LMP8645MKE/NOPB
  • LMP2011MF vs LMP8645MK/NOPB
  • LMP2011MF vs LMP8645MK/NOPB
  • LMP2011MF vs LMP8645HVMKX/NOPB
  • LMP2011MF vs LMP8645HVMKE/NOPB
  • LMP2011MF vs LMP8645HVMK/NOPB
  • LMP2011MF vs LMP8640QMKX-T/NOPB
  • LMP2011MF vs LMP8640QMKE-T/NOPB
  • LMP2011MF vs LMP8640MKX-T/NOPB
  • LMP2011MF vs LMP8640MKX-H/NOPB
  • LMP2011MF vs LMP8640MKX-F/NOPB
  • LMP2011MF vs LMP8640MKE-T/NOPB
  • LMP2011MF vs LMP8640MKE-H/NOPB
  • LMP2011MF vs LMP8640MKE-F/NOPB
  • LMP2011MF vs LMP8640MKE-F
  • LMP2011MF vs LMP8640MK-T/NOPB
  • LMP2011MF vs LMP8640MK-H/NOPB
  • LMP2011MF vs LMP8640MK-F/NOPB
  • LMP2011MF vs LMP8640HVMKX-T/NOPB
  • LMP2011MF vs LMP8640HVMKX-H/NOPB
  • LMP2011MF vs LMP8640HVMKX-F/NOPB
  • LMP2011MF vs LMP8640HVMKE-T/NOPB
  • LMP2011MF vs LMP8640HVMKE-T/NOPB
  • LMP2011MF vs LMP8640HVMKE-H/NOPB
  • LMP2011MF vs LMP8640HVMKE-F/NOPB
  • LMP2011MF vs LMP8640HVMK-T/NOPB
  • LMP2011MF vs LMP8640HVMK-H/NOPB
  • LMP2011MF vs LMP8640HVMK-F/NOPB
  • LMP2011MF vs LMP8640HVMK-F/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!