LM76005QRNPRQ1
LM76005QRNPRQ1
Active
Description:  3.5-V TO 60-V, 5-A SYNCHRONOUS V
Manufacturer:  Texas Instruments
History Price: $6.61000
In Stock: 7500
LM76005QRNPRQ1 Specification
Specification
Part No
LM76005QRNPRQ1
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3.5V
Voltage - Input (Max)
60V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
57V
Current - Output
5A
Frequency - Switching
200kHz ~ 500kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
30-WFQFN Exposed Pad
Supplier Device Package
30-WQFN (6x4)
LM76005QRNPRQ1 Related Parts
LM73605QRNPRQ1
LM73605QRNPRQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73605QRNPTQ1
LM73605QRNPTQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73605QURNPRQ1
LM73605QURNPRQ1
Texas Instruments
IC REG BUCK ADJ 5A 30WQFN
LM73605RNPR
LM73605RNPR
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73605RNPT
LM73605RNPT
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73606QRNPRQ1
LM73606QRNPRQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM73606QRNPTQ1
LM73606QRNPTQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM73606QURNPRQ1
LM73606QURNPRQ1
Texas Instruments
IC REG BUCK ADJ 6A 30WQFN
LM73606RNPR
LM73606RNPR
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM73606RNPT
LM73606RNPT
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM76002QRNPRQ1
LM76002QRNPRQ1
Texas Instruments
IC REG BUCK ADJ 2.5A 30WQFN
LM76002QRNPTQ1
LM76002QRNPTQ1
Texas Instruments
IC REG BUCK ADJ 2.5A 30WQFN
LM76005QRNPRQ1 Description
Texas Instruments LM76005QRNPRQ1 Overview

The Texas Instruments LM76005QRNPRQ1 is a high-performance, automotive-grade, 5A step-down DC/DC regulator. This device is designed to provide efficient, reliable, and noise-free power conversion for automotive and industrial applications. As part of TI’s automotive-qualified family of power management ICs, the LM76005QRNPRQ1 ensures robust performance even under the harsh conditions often found in automotive environments. The IC integrates a range of features that optimize its operation, including high efficiency, low output ripple, and wide input voltage tolerance.

Designed to provide a stable 5V output with minimal component count, the LM76005QRNPRQ1 can be used in a variety of automotive systems such as infotainment, ADAS (Advanced Driver Assistance Systems), sensors, and communication modules. It is also well-suited for other industrial and telecommunication applications that require reliable and efficient power management in noisy environments.

Key Features

* Output Current: The LM76005QRNPRQ1 can provide a continuous output current of up to 5A, making it suitable for powering devices with moderate current demands.
* Wide Input Voltage Range: The regulator operates from a wide input voltage range of 4.5V to 42V, allowing it to be used in a variety of applications where the input voltage may vary.
* Efficiency: The device operates with high efficiency, typically 90%, which helps minimize heat generation and power loss. The efficiency remains high across a wide range of loads, making it ideal for automotive and industrial systems.
* Low Output Ripple: The regulator provides low output voltage ripple, reducing noise that could otherwise affect sensitive analog or RF circuits, such as sensors or communication devices.
* Wide Operating Temperature Range: The LM76005QRNPRQ1 is designed to operate in a temperature range of -40°C to +125°C, which is typical for automotive and industrial-grade components, ensuring reliable performance even in harsh environments.
* Integrated Protection Features: The device includes overcurrent, overtemperature, and undervoltage lockout (UVLO) protection to safeguard against potential damage to the power supply and the load during abnormal conditions.
* Output Voltage: The LM76005QRNPRQ1 is designed to provide a fixed 5V output, a common voltage requirement for automotive and industrial electronics.
* Small Package Size: It is available in a compact QFN (Quad Flat No-lead) package, which reduces the footprint on the PCB, allowing for a more efficient use of space in dense electronic designs.
* Automotive-Grade: The “Q1” in the part number denotes that this IC is automotive-qualified, ensuring its compliance with the stringent reliability standards required for automotive applications.

Specifications

* Output Voltage: 5V (fixed)
* Output Current: 5A (continuous)
* Input Voltage Range: 4.5V to 42V
* Efficiency: Up to 90% (depending on load conditions)
* Operating Temperature Range: -40°C to +125°C
* Package Type: 8-pin QFN (Quad Flat No-lead) package
* Switching Frequency: 340kHz (typical)
* Soft-Start: Integrated soft-start feature to reduce inrush current during startup
* Output Ripple: Low output ripple for noise-sensitive applications
* Overcurrent Protection: Yes, with current limit circuitry
* Overtemperature Protection: Yes, with thermal shutdown to protect against overheating
* Undervoltage Lockout (UVLO): Yes, to prevent the regulator from operating at insufficient input voltage
* Output Voltage Tolerance: ±2% (at 5V output)
* Minimum Load Requirement: No minimum load requirement for stable operation
* Input Current: Typically 4A at full load with 5V output
* Efficiency at Full Load: Typically 90% at 12V input, 5V output, 5A load
* Quiescent Current: 30μA (typical in shutdown mode)
* Package Dimensions: 5mm x 5mm, 0.8mm height

Applications

* Automotive Systems: The LM76005QRNPRQ1 is ideal for automotive applications such as infotainment systems, telematics, advanced driver-assistance systems (ADAS), and other automotive electronics that require a 5V power supply with high efficiency and low noise.
* Industrial Power Supplies: It is well-suited for industrial control systems, sensors, actuators, and communication modules where stable and reliable power is essential.
* Telecommunications: In communication equipment, the IC provides reliable power conversion for signal processing, radio frequency systems, and network infrastructure components.
* Power Management in IoT Devices: The LM76005QRNPRQ1 can be used in Internet of Things (IoT) devices that require power regulation from a varying input voltage, offering an efficient solution for battery-powered or line-powered systems.
* Portable Electronics: This DC/DC regulator is ideal for portable devices that require efficient power conversion and management in compact designs.

Advantages

* High Efficiency: With typical efficiency of up to 90%, the LM76005QRNPRQ1 minimizes heat dissipation and maximizes overall power delivery, which is particularly important for automotive and industrial applications where cooling solutions may be limited.
* Compact Package: The small QFN package makes the device suitable for space-constrained applications, allowing for easier integration into tight designs without sacrificing performance.
* Robust Protection Features: Built-in overcurrent, overtemperature, and undervoltage lockout protection ensure that the device operates safely under various operating conditions, providing peace of mind in mission-critical applications.
* Automotive-Qualified Reliability: Being part of TI's automotive-qualified series, the LM76005QRNPRQ1 meets stringent reliability and quality standards for use in automotive and industrial systems, ensuring long-term durability.
* Easy to Integrate: The simple design, with integrated protection features and low external component requirements, allows for easy integration into existing designs with minimal design overhead.
* Stable Operation: The device operates stably under a wide range of input voltages, ensuring that downstream components receive a clean, regulated 5V output.

Conclusion

The Texas Instruments LM76005QRNPRQ1 is a highly efficient, automotive-grade DC/DC regulator that offers a 5A output with a wide input voltage range and low output ripple. Designed for use in automotive, industrial, and telecommunications applications, the device provides reliable and efficient power conversion while ensuring robust protection against overcurrent, overtemperature, and undervoltage conditions. With its high efficiency, compact size, and ease of integration, the LM76005QRNPRQ1 is an excellent solution for systems that require a reliable 5V power supply in environments where space, efficiency, and reliability are critical.
LM76005QRNPRQ1 Compare Parts
  • LM76005QRNPRQ1 vs LM78S40N
  • LM76005QRNPRQ1 vs LM78S40N
  • LM76005QRNPRQ1 vs LM78S40J
  • LM76005QRNPRQ1 vs LM78S40CN/NOPB
  • LM76005QRNPRQ1 vs LM78S40CN
  • LM76005QRNPRQ1 vs LM78S40CN
  • LM76005QRNPRQ1 vs LM78L05ACZ-T3/NOPB
  • LM76005QRNPRQ1 vs LM7705MMX/NOPB
  • LM76005QRNPRQ1 vs LM7705MME/NOPB
  • LM76005QRNPRQ1 vs LM7705MM/NOPB
  • LM76005QRNPRQ1 vs LM76005RNPR
  • LM76005QRNPRQ1 vs LM76003RNPT
  • LM76005QRNPRQ1 vs LM76003RNPR
  • LM76005QRNPRQ1 vs LM76003QRNPTQ1
  • LM76005QRNPRQ1 vs LM76003QRNPRQ1
  • LM76005QRNPRQ1 vs LM76002RNPT
  • LM76005QRNPRQ1 vs LM76002RNPR
  • LM76005QRNPRQ1 vs LM76002QRNPTQ1
  • LM76005QRNPRQ1 vs LM76002QRNPRQ1
  • LM76005QRNPRQ1 vs LM73606RNPT
  • LM76005QRNPRQ1 vs LM73606RNPR
  • LM76005QRNPRQ1 vs LM73606QURNPRQ1
  • LM76005QRNPRQ1 vs LM73606QRNPTQ1
  • LM76005QRNPRQ1 vs LM73606QRNPRQ1
  • LM76005QRNPRQ1 vs LM73605RNPT
  • LM76005QRNPRQ1 vs LM73605RNPR
  • LM76005QRNPRQ1 vs LM73605QURNPRQ1
  • LM76005QRNPRQ1 vs LM73605QRNPTQ1
  • LM76005QRNPRQ1 vs LM73605QRNPRQ1
  • LM76005QRNPRQ1 vs LM76005HTQRNPRQ1
  • LM76005QRNPRQ1 vs LM73605QHTRNPTAP
  • LM76005QRNPRQ1 vs LM73605QHTRNPRAP
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé