LM76002RNPR
LM76002RNPR
Active
Description:  IC REG BUCK ADJ 2.5A 30WQFN
Manufacturer:  Texas Instruments
Datasheet:   LM76002RNPR Datasheet
History Price: $2.47500
In Stock: 39800
LM76002RNPR Specification
Specification
Part No
LM76002RNPR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3.5V
Voltage - Input (Max)
60V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
57V
Current - Output
2.5A
Frequency - Switching
300kHz ~ 2.2MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
30-WFQFN Exposed Pad
Supplier Device Package
30-WQFN (6x4)
LM76002RNPR Related Parts
LM73605QRNPRQ1
LM73605QRNPRQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73605QRNPTQ1
LM73605QRNPTQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73605QURNPRQ1
LM73605QURNPRQ1
Texas Instruments
IC REG BUCK ADJ 5A 30WQFN
LM73605RNPR
LM73605RNPR
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73605RNPT
LM73605RNPT
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73606QRNPRQ1
LM73606QRNPRQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM73606QRNPTQ1
LM73606QRNPTQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM73606QURNPRQ1
LM73606QURNPRQ1
Texas Instruments
IC REG BUCK ADJ 6A 30WQFN
LM73606RNPR
LM73606RNPR
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM73606RNPT
LM73606RNPT
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM76002QRNPRQ1
LM76002QRNPRQ1
Texas Instruments
IC REG BUCK ADJ 2.5A 30WQFN
LM76002QRNPTQ1
LM76002QRNPTQ1
Texas Instruments
IC REG BUCK ADJ 2.5A 30WQFN
LM76002RNPR Description
Overview of Texas Instruments LM76002RNPR

The Texas Instruments LM76002RNPR is a high-performance, synchronous step-down (buck) regulator designed to provide efficient power conversion in a compact form factor. This device is particularly well-suited for applications requiring high efficiency, low output ripple, and fast transient response. With its integrated features and robust performance, the LM76002RNPR is ideal for powering a variety of devices in consumer electronics, industrial applications, and telecommunications.

Key Specifications

- Input Voltage Range: 4.5 V to 60 V
- Output Voltage Range: Adjustable from 0.8 V to 15 V
- Output Current: Up to 2 A
- Efficiency: Up to 95% (typical)
- Switching Frequency: 300 kHz to 1.5 MHz (adjustable)
- Quiescent Current: 20 µA (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: 16-Pin HTQFP

Features

- High Efficiency: The LM76002RNPR is designed to achieve high efficiency across a wide load range, minimizing power loss and heat generation, which is crucial for battery-powered and thermally sensitive applications.
- Synchronous Rectification: The device employs synchronous rectification to improve efficiency, particularly at lower output voltages, by reducing conduction losses associated with traditional diode rectification.
- Wide Input Voltage Range: With an input voltage range of 4.5 V to 60 V, the LM76002RNPR can accommodate a variety of power sources, making it versatile for different applications.
- Adjustable Output Voltage: The output voltage can be easily adjusted using external resistors, allowing for flexibility in design to meet specific voltage requirements.
- Fast Transient Response: The regulator features a fast transient response, ensuring stable output voltage during load changes, which is essential for sensitive electronic devices.
- Integrated Protection Features: The LM76002RNPR includes built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing reliability and safety in operation.

Applications

The LM76002RNPR is widely used in various applications, including:

- Consumer Electronics: Ideal for powering devices such as smartphones, tablets, and portable electronics where efficiency and compact design are critical.
- Industrial Equipment: Employed in industrial automation systems, sensors, and control circuits that require reliable power management.
- Telecommunications: Suitable for powering communication equipment, including routers and switches, where stable voltage and high efficiency are essential.
- Automotive Applications: Used in automotive power management systems, including infotainment systems and battery management, benefiting from its wide input voltage range and robust performance.

Conclusion

The Texas Instruments LM76002RNPR is a highly efficient and versatile synchronous step-down regulator that meets the demands of modern power management applications. Its combination of high efficiency, wide input voltage range, and adjustable output voltage makes it an excellent choice for engineers and designers looking to implement reliable power solutions in consumer electronics, industrial equipment, and telecommunications. With its robust specifications and integrated protection features, the LM76002RNPR stands out as a key component for achieving effective power conversion in a wide range of applications.
LM76002RNPR Compare Parts
  • LM76002RNPR vs LM78S40N
  • LM76002RNPR vs LM78S40N
  • LM76002RNPR vs LM78S40J
  • LM76002RNPR vs LM78S40CN/NOPB
  • LM76002RNPR vs LM78S40CN
  • LM76002RNPR vs LM78S40CN
  • LM76002RNPR vs LM78L05ACZ-T3/NOPB
  • LM76002RNPR vs LM7705MMX/NOPB
  • LM76002RNPR vs LM7705MME/NOPB
  • LM76002RNPR vs LM7705MM/NOPB
  • LM76002RNPR vs LM76005RNPR
  • LM76002RNPR vs LM76005QRNPRQ1
  • LM76002RNPR vs LM76003RNPT
  • LM76002RNPR vs LM76003RNPR
  • LM76002RNPR vs LM76003QRNPTQ1
  • LM76002RNPR vs LM76003QRNPRQ1
  • LM76002RNPR vs LM76002RNPT
  • LM76002RNPR vs LM76002QRNPTQ1
  • LM76002RNPR vs LM76002QRNPRQ1
  • LM76002RNPR vs LM73606RNPT
  • LM76002RNPR vs LM73606RNPR
  • LM76002RNPR vs LM73606QURNPRQ1
  • LM76002RNPR vs LM73606QRNPTQ1
  • LM76002RNPR vs LM73606QRNPRQ1
  • LM76002RNPR vs LM73605RNPT
  • LM76002RNPR vs LM73605RNPR
  • LM76002RNPR vs LM73605QURNPRQ1
  • LM76002RNPR vs LM73605QRNPTQ1
  • LM76002RNPR vs LM73605QRNPRQ1
  • LM76002RNPR vs LM76005HTQRNPRQ1
  • LM76002RNPR vs LM73605QHTRNPTAP
  • LM76002RNPR vs LM73605QHTRNPRAP
  • LM76002RNPR FAQ
    Q1: What is the main function of the Texas Instruments LM76002RNPR?
    A1: The LM76002RNPR is a high-efficiency, integrated synchronous buck converter designed for powering a wide range of applications, including consumer electronics, industrial equipment, and communications systems.

    Q2: What is the output voltage range of the LM76002RNPR?
    A2: The LM76002RNPR provides an adjustable output voltage range from 0.8V to 5.5V, making it suitable for a variety of applications requiring different voltage levels.

    Q3: What is the maximum output current the LM76002RNPR can deliver?
    A3: The LM76002RNPR can deliver up to 2A of continuous output current, making it suitable for mid-power applications that require efficient voltage regulation.

    Q4: What type of converter is the LM76002RNPR?
    A4: The LM76002RNPR is a synchronous buck converter, which provides efficient voltage step-down (buck) conversion with reduced power loss and heat dissipation compared to traditional non-synchronous designs.

    Q5: What is the efficiency of the LM76002RNPR?
    A5: The LM76002RNPR offers high efficiency, typically up to 92%, depending on the input voltage and output load, which helps reduce power loss and improve thermal performance.

    Q6: What is the input voltage range for the LM76002RNPR?
    A6: The LM76002RNPR operates with an input voltage range of 4.5V to 60V, making it suitable for a wide range of power supply sources.

    Q7: Does the LM76002RNPR include integrated protection features?
    A7: Yes, the LM76002RNPR includes several integrated protection features, including overcurrent protection, overvoltage protection, thermal shutdown, and undervoltage lockout to ensure reliable operation in various conditions.

    Q8: Can the LM76002RNPR be used for battery-powered applications?
    A8: Yes, the LM76002RNPR is ideal for battery-powered applications, offering high efficiency and low quiescent current to extend battery life.

    Q9: What is the switching frequency of the LM76002RNPR?
    A9: The LM76002RNPR has a fixed switching frequency of 600kHz, which allows for a smaller output filter size and reduces external component count.

    Q10: What is the operating temperature range of the LM76002RNPR?
    A10: The LM76002RNPR operates within a temperature range of -40°C to +125°C, making it suitable for both industrial and commercial applications that require reliable performance in diverse environments.

    Q11: What type of package is the LM76002RNPR available in?
    A11: The LM76002RNPR is available in a 10-pin VQFN (Very-Qualified Flat No-lead) package, offering a compact and thermally efficient form factor.

    Q12: Does the LM76002RNPR support remote voltage sensing?
    A12: Yes, the LM76002RNPR supports remote voltage sensing, which helps improve output voltage accuracy by compensating for voltage drops across the PCB traces.

    Q13: Can the LM76002RNPR be used in automotive applications?
    A13: Yes, the LM76002RNPR is suitable for automotive applications, thanks to its wide input voltage range and robust design capable of withstanding harsh operating conditions.

    Q14: What type of output capacitors are recommended for the LM76002RNPR?
    A14: The LM76002RNPR is compatible with both ceramic and electrolytic capacitors, but ceramic capacitors are recommended for lower ESR (Equivalent Series Resistance) to ensure stable operation and high efficiency.

    Q15: Does the LM76002RNPR have an enable pin?
    A15: Yes, the LM76002RNPR includes an enable pin that allows the converter to be turned on or off based on external control, providing flexibility for power management.

    Q16: Can the LM76002RNPR be used in point-of-load (POL) applications?
    A16: Yes, the LM76002RNPR is well-suited for point-of-load applications, where efficient and low-voltage power conversion is required for powering specific devices or systems.

    Q17: What is the typical output ripple of the LM76002RNPR?
    A17: The LM76002RNPR provides low output ripple, typically around 30mV, which is beneficial for sensitive analog circuits and high-precision systems.

    Q18: How does the LM76002RNPR handle load transients?
    A18: The LM76002RNPR has fast transient response characteristics, providing stable output voltage during sudden load changes, which is important for systems requiring stable power despite fluctuating demands.

    Q19: Is the LM76002RNPR suitable for use in power supplies for communication systems?
    A19: Yes, the LM76002RNPR is ideal for use in communication systems, as it provides efficient power conversion and stable output voltages for various RF and baseband circuitry.

    Q20: What is the typical output voltage accuracy of the LM76002RNPR?
    A20: The LM76002RNPR typically provides a voltage accuracy of ±2%, ensuring reliable voltage regulation for most applications.
    Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé