LM5642XMT
LM5642XMT
Obsolete
Description:  IC REG CTRLR BUCK 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   LM5642XMT Datasheet
History Price: Obsolete
In Stock: 28100
LM5642XMT Specification
Specification
Part No
LM5642XMT
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
2
Output Phases
2
Voltage - Supply (Vcc/Vdd)
4.5V ~ 36V
Frequency - Switching
375kHz
Duty Cycle (Max)
98.9%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Enable, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
LM5642XMT Related Parts
LM5009SDC/NOPB
LM5009SDC/NOPB
National Semiconductor
LM5009 9.5-95V WIDE VIN, 150MA C
LM5020MM-1
LM5020MM-1
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-1/NOPB
LM5020MM-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-2
LM5020MM-2
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-2/NOPB
LM5020MM-2/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-1
LM5020MMX-1
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-1/NOPB
LM5020MMX-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-2
LM5020MMX-2
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-2/NOPB
LM5020MMX-2/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020SD-1
LM5020SD-1
Texas Instruments
IC REG CTRLR FLYBACK 10WSON
LM5020SD-1/NOPB
LM5020SD-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10WSON
LM5020SD-2
LM5020SD-2
National Semiconductor
SWITCHING CONTROLLER, CURRENT-MO
LM5642XMT Compare Parts
  • LM5642XMT vs LM5642XMTX
  • LM5642XMT vs LM5642XMT/NOPB
  • LM5642XMT vs LM5642XMHX/NOPB
  • LM5642XMT vs LM5642XMHX
  • LM5642XMT vs LM5642XMH/NOPB
  • LM5642XMT vs LM5642XMH
  • LM5642XMT vs LM5642MTCX/NOPB
  • LM5642XMT vs LM5642MTCX
  • LM5642XMT vs LM5642MTC/NOPB
  • LM5642XMT vs LM5642MTC
  • LM5642XMT vs LM5642MTC
  • LM5642XMT vs LM5642MHX/NOPB
  • LM5642XMT vs LM5642MH/NOPB
  • LM5642XMT vs LM5176RHFT
  • LM5642XMT vs LM5176RHFR
  • LM5642XMT vs LM5176QPWPTQ1
  • LM5642XMT vs LM5176QPWPRQ1
  • LM5642XMT vs LM5176PWPT
  • LM5642XMT vs LM5176PWPR
  • LM5642XMT vs LM5175RHFT
  • LM5642XMT vs LM5175RHFR
  • LM5642XMT vs LM5175QPWPTQ1
  • LM5642XMT vs LM5175QPWPRQ1
  • LM5642XMT vs LM5175PWPT
  • LM5642XMT vs LM5175PWPR
  • LM5642XMT vs LM5170QPHPTQ1
  • LM5642XMT vs LM5170QPHPRQ1
  • LM5642XMT vs LM5170PHPT
  • LM5642XMT vs LM5170PHPR
  • LM5642XMT vs LM5156QDSSRQ1
  • LM5642XMT vs LM5156HQPWPRQ1
  • LM5642XMT vs LM5156HPWPR
  • LM5642XMT vs LM5156DSSR
  • LM5642XMT vs LM51561QDSSRQ1
  • LM5642XMT vs LM51561HQPWPRQ1
  • LM5642XMT vs LM51561HPWPR
  • LM5642XMT vs LM51561DSSR
  • LM5642XMT vs LM5155QDSSTQ1
  • LM5642XMT vs LM5155QDSSRQ1
  • LM5642XMT vs LM5155DSST
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description