LM5642XMT
LM5642XMT
Obsolete
Description:  IC REG CTRLR BUCK 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   LM5642XMT Datasheet
History Price: Obsolete
In Stock: 28100
LM5642XMT vs LM51561HPWPR
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Boost, Flyback, SEPIC
Number of Outputs
2
1
Output Phases
2
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 36V
2.97V ~ 60V
Frequency - Switching
375kHz
100kHz ~ 2.2MHz
Duty Cycle (Max)
98.9%
93%
Synchronous Rectifier
Yes
No
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Soft Start
Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
14-HTSSOP