LM51561HPWPR
LM51561HPWPR
Active
Description:  2.2 MHZ WIDE INPUT NONSYNCHRONOU
Manufacturer:  Texas Instruments
History Price: $1.97000
In Stock: 15200
LM51561HPWPR Specification
Specification
Part No
LM51561HPWPR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, SEPIC
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
2.97V ~ 60V
Frequency - Switching
100kHz ~ 2.2MHz
Duty Cycle (Max)
93%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-HTSSOP
LM51561HPWPR Related Parts
LM5009SDC/NOPB
LM5009SDC/NOPB
National Semiconductor
LM5009 9.5-95V WIDE VIN, 150MA C
LM5020MM-1
LM5020MM-1
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-1/NOPB
LM5020MM-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-2
LM5020MM-2
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-2/NOPB
LM5020MM-2/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-1
LM5020MMX-1
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-1/NOPB
LM5020MMX-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-2
LM5020MMX-2
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-2/NOPB
LM5020MMX-2/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020SD-1
LM5020SD-1
Texas Instruments
IC REG CTRLR FLYBACK 10WSON
LM5020SD-1/NOPB
LM5020SD-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10WSON
LM5020SD-2
LM5020SD-2
National Semiconductor
SWITCHING CONTROLLER, CURRENT-MO
LM51561HPWPR Description
The Texas Instruments LM51561HPWPR is a highly integrated, synchronous step-down (buck) regulator designed for a wide range of applications, including industrial, automotive, and consumer electronics. This device is part of the LM5156x family of buck converters, which are known for their high efficiency, compact size, and robust performance. The LM51561HPWPR is particularly suitable for applications requiring a regulated output voltage from a higher input voltage, making it ideal for battery-powered devices and power management systems.

## Overview

The LM51561HPWPR is designed to operate with an input voltage range of 4.5V to 60V, making it versatile for various power supply scenarios. It can deliver an adjustable output voltage down to 0.8V and supports output currents up to 3A. The device features a built-in high-side and low-side MOSFET, which helps to minimize external component count and improve overall efficiency.

## Key Features

1. Wide Input Voltage Range: The LM51561HPWPR can accept input voltages from 4.5V to 60V, allowing it to be used in a variety of applications, including automotive and industrial systems.

2. Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 15V, providing flexibility for different load requirements.

3. High Efficiency: The device achieves high efficiency (up to 95%) across a wide load range, which is critical for thermal management and battery life in portable applications.

4. Integrated MOSFETs: The LM51561HPWPR includes integrated high-side and low-side MOSFETs, reducing the need for external components and simplifying the design.

5. Synchronous Operation: The synchronous buck architecture allows for lower output voltage ripple and improved efficiency, especially at light loads.

6. Compensation Network: The device features an internal compensation network, which simplifies the design process and enhances stability across various operating conditions.

7. Soft-Start Functionality: The soft-start feature limits inrush current during startup, preventing voltage overshoot and protecting the load.

8. Power Good Indicator: The LM51561HPWPR includes a power good (PG) output that indicates when the output voltage is within the specified range, allowing for system monitoring and control.

9. Thermal Protection: The device is equipped with thermal shutdown protection, which prevents damage due to overheating.

10. Operating Temperature Range: The LM51561HPWPR is rated for operation over a temperature range of -40°C to +125°C, making it suitable for harsh environments.

## Electrical Specifications

- Input Voltage Range: 4.5V to 60V
- Output Voltage Range: 0.8V to 15V (adjustable)
- Output Current: Up to 3A
- Efficiency: Up to 95% (typical)
- Switching Frequency: 100 kHz to 1 MHz (adjustable)
- Quiescent Current: 20 µA (typical)
- Soft-Start Time: Adjustable (typically 1 ms to 10 ms)
- Power Good Threshold: 90% of the set output voltage
- Thermal Shutdown: Yes

## Package Information

The LM51561HPWPR is available in a 20-pin HTQFP (Thermal Enhanced Quad Flat Package), which provides a compact footprint and good thermal performance. This package is designed for surface mount applications, making it easy to integrate into printed circuit boards (PCBs).

## Applications

The LM51561HPWPR is suitable for a wide range of applications, including:
- Automotive power supplies
- Industrial automation systems
- Battery-powered devices
- Point-of-load (POL) converters
- Telecom equipment
- Consumer electronics

## Development Tools

Texas Instruments provides a variety of development tools and resources for the LM51561HPWPR, including:
- Evaluation modules (EVMs) for testing and prototyping
- Design resources, including datasheets and application notes available on the Texas Instruments website
- Simulation models for circuit design and analysis

## Conclusion

The Texas Instruments LM51561HPWPR is a versatile and efficient synchronous buck regulator that offers a wide input voltage range, adjustable output voltage, and high output current capability. Its integrated features, such as soft-start, power good indication, and thermal protection, make it an excellent choice for engineers looking to design reliable power management solutions in various applications. With its high efficiency and compact design, the LM51561HPWPR is well-suited for modern electronic systems that demand performance and reliability.
LM51561HPWPR Compare Parts
  • LM51561HPWPR vs LM5642XMTX
  • LM51561HPWPR vs LM5642XMT/NOPB
  • LM51561HPWPR vs LM5642XMT
  • LM51561HPWPR vs LM5642XMHX/NOPB
  • LM51561HPWPR vs LM5642XMHX
  • LM51561HPWPR vs LM5642XMH/NOPB
  • LM51561HPWPR vs LM5642XMH
  • LM51561HPWPR vs LM5642MTCX/NOPB
  • LM51561HPWPR vs LM5642MTCX
  • LM51561HPWPR vs LM5642MTC/NOPB
  • LM51561HPWPR vs LM5642MTC
  • LM51561HPWPR vs LM5642MTC
  • LM51561HPWPR vs LM5642MHX/NOPB
  • LM51561HPWPR vs LM5642MH/NOPB
  • LM51561HPWPR vs LM5176RHFT
  • LM51561HPWPR vs LM5176RHFR
  • LM51561HPWPR vs LM5176QPWPTQ1
  • LM51561HPWPR vs LM5176QPWPRQ1
  • LM51561HPWPR vs LM5176PWPT
  • LM51561HPWPR vs LM5176PWPR
  • LM51561HPWPR vs LM5175RHFT
  • LM51561HPWPR vs LM5175RHFR
  • LM51561HPWPR vs LM5175QPWPTQ1
  • LM51561HPWPR vs LM5175QPWPRQ1
  • LM51561HPWPR vs LM5175PWPT
  • LM51561HPWPR vs LM5175PWPR
  • LM51561HPWPR vs LM5170QPHPTQ1
  • LM51561HPWPR vs LM5170QPHPRQ1
  • LM51561HPWPR vs LM5170PHPT
  • LM51561HPWPR vs LM5170PHPR
  • LM51561HPWPR vs LM5156QDSSRQ1
  • LM51561HPWPR vs LM5156HQPWPRQ1
  • LM51561HPWPR vs LM5156HPWPR
  • LM51561HPWPR vs LM5156DSSR
  • LM51561HPWPR vs LM51561QDSSRQ1
  • LM51561HPWPR vs LM51561HQPWPRQ1
  • LM51561HPWPR vs LM51561DSSR
  • LM51561HPWPR vs LM5155QDSSTQ1
  • LM51561HPWPR vs LM5155QDSSRQ1
  • LM51561HPWPR vs LM5155DSST
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description