LM51561HPWPR
LM51561HPWPR
Active
Description:  2.2 MHZ WIDE INPUT NONSYNCHRONOU
Manufacturer:  Texas Instruments
History Price: $1.97000
In Stock: 15200
LM51561HPWPR vs LM5642MTCX
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, SEPIC
Buck
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
2.97V ~ 60V
4.5V ~ 36V
Frequency - Switching
100kHz ~ 2.2MHz
200kHz
Duty Cycle (Max)
93%
98.9%
Synchronous Rectifier
No
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Power Good, Soft Start
Current Limit, Enable, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-PowerTSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-HTSSOP
28-TSSOP