LM5071MTX-50
LM5071MTX-50
Obsolete
Description:  IC POE CNTRL 1 CHANNEL 16TSSOP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 15800
LM5071MTX-50 Specification
Specification
Part No
LM5071MTX-50
Category
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Controller (PD), DC/DC
Number of Channels
1
Power - Max
12.95 W
Internal Switch(s)
Both
Auxiliary Sense
Yes
Standards
802.3af (PoE)
Voltage - Supply
1.8V ~ 60V
Current - Supply
1mA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
LM5071MTX-50 Related Parts
LM5070MTC-50
LM5070MTC-50
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070MTC-50/NOPB
LM5070MTC-50/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070MTC-50/NOPB
LM5070MTC-50/NOPB
National Semiconductor
LM5070 INTEGRATED POWER OVER ETH
LM5070MTC-80
LM5070MTC-80
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070MTC-80/NOPB
LM5070MTC-80/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070MTCX-50/NOPB
LM5070MTCX-50/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070MTCX-80/NOPB
LM5070MTCX-80/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070SD-50
LM5070SD-50
National Semiconductor
SWITCHING CONTROLLER, CURRENT-MO
LM5070SD-50/NOPB
LM5070SD-50/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16WSON
LM5070SD-80
LM5070SD-80
Texas Instruments
IC POE CNTRL 1 CHANNEL 16WSON
LM5070SD-80/NOPB
LM5070SD-80/NOPB
National Semiconductor
0.42A, 665KHZ BICMOS, PDSO16
LM5070SD-80/NOPB
LM5070SD-80/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16WSON
LM5071MTX-50 Compare Parts
  • LM5071MTX-50 vs LM5073MHX
  • LM5071MTX-50 vs LM5073MH/NOPB
  • LM5071MTX-50 vs LM5073MH
  • LM5071MTX-50 vs LM5072MHX-80/NOPB
  • LM5071MTX-50 vs LM5072MHX-80
  • LM5071MTX-50 vs LM5072MHX-50/NOPB
  • LM5071MTX-50 vs LM5072MHX-50
  • LM5071MTX-50 vs LM5072MH-80/NOPB
  • LM5071MTX-50 vs LM5072MH-80
  • LM5071MTX-50 vs LM5072MH-50/NOPB
  • LM5071MTX-50 vs LM5072MH-50/NOPB
  • LM5071MTX-50 vs LM5072MH-50
  • LM5071MTX-50 vs LM5071MTX-80/NOPB
  • LM5071MTX-50 vs LM5071MTX-50/NOPB
  • LM5071MTX-50 vs LM5071MT-80/NOPB
  • LM5071MTX-50 vs LM5071MT-80
  • LM5071MTX-50 vs LM5071MT-80
  • LM5071MTX-50 vs LM5071MT-50/NOPB
  • LM5071MTX-50 vs LM5070SDX-80/NOPB
  • LM5071MTX-50 vs LM5070SDX-80
  • LM5071MTX-50 vs LM5070SDX-50/NOPB
  • LM5071MTX-50 vs LM5070SDX-50
  • LM5071MTX-50 vs LM5070SD-80/NOPB
  • LM5071MTX-50 vs LM5070SD-80/NOPB
  • LM5071MTX-50 vs LM5070SD-80
  • LM5071MTX-50 vs LM5070SD-50/NOPB
  • LM5071MTX-50 vs LM5070SD-50
  • LM5071MTX-50 vs LM5070MTCX-80/NOPB
  • LM5071MTX-50 vs LM5070MTCX-50/NOPB
  • LM5071MTX-50 vs LM5070MTC-80/NOPB
  • LM5071MTX-50 vs LM5070MTC-80
  • LM5071MTX-50 vs LM5070MTC-50/NOPB
  • LM5071MTX-50 vs LM5070MTC-50/NOPB
  • LM5071MTX-50 vs LM5070MTC-50
  • LM5071MTX-50 vs LM5072MHX-50/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller