LM5071MTX-50
LM5071MTX-50
Obsolete
Description:  IC POE CNTRL 1 CHANNEL 16TSSOP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 15800
LM5071MTX-50 vs LM5073MH
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Controller (PD), DC/DC
Controller (PD)
Number of Channels
1
1
Power - Max
12.95 W
12.95 W
Internal Switch(s)
Both
Yes
Auxiliary Sense
Yes
Yes
Standards
802.3af (PoE)
802.3af (PoE)
Voltage - Supply
1.8V ~ 60V
9V ~ 70V
Current - Supply
1mA
2mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
14-HTSSOP